Epitaxial, medium-speed switching, double diode in a small SOT23 plastic SMD package. The diodes are in common cathode configuration.
Features and benefits
Applications
BAV170 - Low-leakage double diode TO-236 3-Pin Product overview: BAV170,215 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAV170,215 can be used for catalog matching and distributor lookup.
Rectifier Diode, 2 Element, 0.215A, 85V V(RRM), Silicon, TO-236AB
Diodes, Power, Switching,BAV170,215
Diodes, Power, Switching,BAV170,215
Diodes, Power, Switching,BAV170,215
Diode Array 1 Pair Common Cathode Standard 75V 215mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Diode Array 1 Pair Common Cathode Standard 75V 215mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Diode Array 1 Pair Common Cathode Standard 75V 215mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
SMALL SIGNAL DIODE, DUAL, SOT-23; Diode Configuration:Dual Common Cathode; Repetitive Peak Reverse Voltage:85V; Average Forward Current:215mA; Forward Voltage Max:1.25V; Reverse Recovery Time:3µs; Forward Surge Current:4A RoHS Compliant: Yes
DIODE ARRAY GP 75V 215MA TO236AB
DIODE ARRAY GP 75V 215MA SOT23
85V 250mW Dual Common Cathode 1.25V@150mA 800ns 215mA SOT-23 Switching Diode ROHS
| Nexperia B.V. | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Diode Arrays | Diode Arrays | Diodes | Rectifiers | Diode Arrays | Diodes |
| Product Number | BAV170,215 | 286-BAV170,215 | BAV170,215 | 2194298 | 1727-4830-6-ND | 67T0976 | BAV170,215 | BAV170,215 | BAV170,215 |
| Product Name | Low-leakage double diode | Diode and Rectifier | Switching Diodes | Diode Arrays | Small Signal Diode, Dual, Sot-23; Diode Configuration Nexperia | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Arrays | Diodes >> Switching Diode | |
| Diode Applications | Low Leakage | Switching | Switching | ||||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | ||||
| VF | 0.9000 to 9.00E-4 volts | 1.25 volts | 1.25 volts | 1.25 volts | 1.25 volts | ||||
| IF | 215 mA | 215 mA | |||||||
| VR | 75 volts | 75 volts | 85 volts |