Nexperia B.V. General purpose diode BAS321,115

Description
General purpose diode fabricated in planar technology and encapsulated in a very small SOD323 (SC-76) plastic package. Features and benefits Small plastic SMD package Switching speed: max. 50 ns General application Continuous reverse voltage: max. 200 V Repetitive peak reverse voltage: max. 250 V Repetitive peak forward current: max. 625 mA Applications General purpose switching in surface mounted circuits
Request a Quote Datasheet
Description
General purpose diode fabricated in planar technology and encapsulated in a very small SOD323 (SC-76) plastic package. Features and benefits Small plastic SMD package Switching speed: max. 50 ns General application Continuous reverse voltage: max. 200 V Repetitive peak reverse voltage: max. 250 V Repetitive peak forward current: max. 625 mA Applications General purpose switching in surface mounted circuits
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
General purpose diode - BAS321,115 - Nexperia B.V.
Nijmegen, Netherlands
General purpose diode
BAS321,115
General purpose diode BAS321,115
General purpose diode fabricated in planar technology and encapsulated in a very small SOD323 (SC-76) plastic package. Features and benefits Small plastic SMD package Switching speed: max. 50 ns General application Continuous reverse voltage: max. 200 V Repetitive peak reverse voltage: max. 250 V Repetitive peak forward current: max. 625 mA Applications General purpose switching in surface mounted circuits

General purpose diode fabricated in planar technology and encapsulated in a very small SOD323 (SC-76) plastic package.

Features and benefits

  • Small plastic SMD package
  • Switching speed: max. 50 ns
  • General application
  • Continuous reverse voltage: max. 200 V
  • Repetitive peak reverse voltage: max. 250 V
  • Repetitive peak forward current: max. 625 mA

Applications

  • General purpose switching in surface mounted circuits
Supplier's Site Datasheet
Singapore, Singapore
Automotive 250V 0.25A Diode and Rectifier
280-BAS321,115
Automotive 250V 0.25A Diode and Rectifier 280-BAS321,115
Rectifier Diode Switching 250V 0.25A 50ns Automotive 2-Pin SOD-323 T/R Product overview: BAS321,115 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 250V, 0.25A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 250V, 0.25A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS321,115 can be used for catalog matching and distributor lookup.

Rectifier Diode Switching 250V 0.25A 50ns Automotive 2-Pin SOD-323 T/R Product overview: BAS321,115 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 250V, 0.25A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 250V, 0.25A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS321,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 1727-4802-1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-4802-1-ND
Single Diodes 1727-4802-1-ND
Diode Standard 200V 250mA (DC) Surface Mount SOD-323

Diode Standard 200V 250mA (DC) Surface Mount SOD-323

Buy Now Datasheet
Single Diodes - 1727-4802-6-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-4802-6-ND
Single Diodes 1727-4802-6-ND
Diode Standard 200V 250mA (DC) Surface Mount SOD-323

Diode Standard 200V 250mA (DC) Surface Mount SOD-323

Buy Now Datasheet
Single Diodes - 1727-4802-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-4802-2-ND
Single Diodes 1727-4802-2-ND
Diode Standard 200V 250mA (DC) Surface Mount SOD-323

Diode Standard 200V 250mA (DC) Surface Mount SOD-323

Buy Now Datasheet
Single Diodes - BAS321,115 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
BAS321,115
Single Diodes BAS321,115
DIODE GEN PURP 200V 250MA SOD323

DIODE GEN PURP 200V 250MA SOD323

Supplier's Site Datasheet
Small Signal Diode, Single, Sod-323; Diode Configuration Nexperia - 37K9317 - Newark, An Avnet Company
Chicago, IL, United States
Small Signal Diode, Single, Sod-323; Diode Configuration Nexperia
37K9317
Small Signal Diode, Single, Sod-323; Diode Configuration Nexperia 37K9317
SMALL SIGNAL DIODE, SINGLE, SOD-323; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:250V; Average Forward Current:250mA; Forward Voltage Max:1.25V; Reverse Recovery Time:50ns; Forward Surge Current:9A; No. of Pins:2Pins RoHS Compliant: Yes

SMALL SIGNAL DIODE, SINGLE, SOD-323; Diode Configuration:Single; Repetitive Peak Reverse Voltage:250V; Average Forward Current:250mA; Forward Voltage Max:1.25V; Reverse Recovery Time:50ns; Forward Surge Current:9A; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site Datasheet
DIODE GEN PURP 200V 250MA SOD323 - 554-BAS321,115 - Utmel Electronic Limited
Hong Kong, China
DIODE GEN PURP 200V 250MA SOD323
554-BAS321,115
DIODE GEN PURP 200V 250MA SOD323 554-BAS321,115
DIODE GEN PURP 200V 250MA SOD323

DIODE GEN PURP 200V 250MA SOD323

Supplier's Site
Diodes >> Diodes - General Purpose - BAS321,115 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Diodes - General Purpose
BAS321,115
Diodes >> Diodes - General Purpose BAS321,115
250mA Single 250V 1.25V@200mA SOD-323 Diodes - General Purpose ROHS

250mA Single 250V 1.25V@200mA SOD-323 Diodes - General Purpose ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAS321,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAS321,115
Discrete Semiconductor Products - Diodes - Rectifiers BAS321,115
DIODE GEN PURP 200V 250MA SOD323

DIODE GEN PURP 200V 250MA SOD323

Supplier's Site

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Newark, An Avnet Company Utmel Electronic Limited LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited
Product Category General Purpose Diodes Rectifiers Diodes General Purpose Diodes Diodes General Purpose Diodes General Purpose Diodes Rectifiers
Product Number BAS321,115 280-BAS321,115 1727-4802-1-ND BAS321,115 37K9317 554-BAS321,115 BAS321,115 BAS321,115
Product Name General purpose diode Automotive 250V 0.25A Diode and Rectifier Single Diodes Single Diodes Small Signal Diode, Single, Sod-323; Diode Configuration Nexperia DIODE GEN PURP 200V 250MA SOD323 Diodes >> Diodes - General Purpose Discrete Semiconductor Products - Diodes - Rectifiers
Package SOD-323; SOD323 SOD323 SC-76; SOD-323; SC-76, SOD-323 SC-76; SOD-323; SC-76, SOD-323 SOD-323
RoHS Compliant RoHS RoHS RoHS RoHS
VF 1 to 1.00E-3 volts 1.25 volts 1.25 volts 1.25 volts 1.25 volts 1.25 volts
IF 250 mA 250 mA 250 mA
IR 1.00E-4 mA 1.00E-4 mA 1.00E-4 mA
Unlock Full Specs
to access all available technical data

Similar Products

High-voltage switching diode - BAS21,215 - Nexperia B.V.
Specs
Diode Applications Switching; Protector; High Voltage
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
10 suppliers
General-purpose dual Schottky diode - BAS70-06W,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323 SOT323
RoHS Compliant RoHS
View Details
5 suppliers
General-purpose Schottky diode - 1PS76SB40,135 - Nexperia B.V.
Specs
Applications Switching
Package SOD-323; SOD323 SOD323
RoHS Compliant RoHS
View Details
5 suppliers
Dual high-voltage switching diodes - BAV23C,215 - Nexperia B.V.
Specs
Diode Applications Switching; High Voltage
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
9 suppliers