Nexperia B.V. Single high-speed switching diode BAS21JZ

Description
Single high-speed switching diode, encapsulated in a SOD323F (SC-90) very small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits High switching speed: trr ≤ 50 ns Low capacitance: Cd ≤2 pF Low leakage current Reverse voltage: VR ≤ 300 V Repetitive peak reverse voltage: VRRM ≤ 300 V Very small and flat lead SMD plastic package Excellent coplanarity and improved thermal behavior AEC-Q101 qualified Applications High-speed switching Voltage clamping General-purpose switching Reverse polarity protection
Request a Quote Datasheet
Description
Single high-speed switching diode, encapsulated in a SOD323F (SC-90) very small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits High switching speed: trr ≤ 50 ns Low capacitance: Cd ≤2 pF Low leakage current Reverse voltage: VR ≤ 300 V Repetitive peak reverse voltage: VRRM ≤ 300 V Very small and flat lead SMD plastic package Excellent coplanarity and improved thermal behavior AEC-Q101 qualified Applications High-speed switching Voltage clamping General-purpose switching Reverse polarity protection
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single high-speed switching diode - BAS21JZ - Nexperia B.V.
Nijmegen, Netherlands
Single high-speed switching diode
BAS21JZ
Single high-speed switching diode BAS21JZ
Single high-speed switching diode, encapsulated in a SOD323F (SC-90) very small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits High switching speed: trr ≤ 50 ns Low capacitance: Cd ≤2 pF Low leakage current Reverse voltage: VR ≤ 300 V Repetitive peak reverse voltage: VRRM ≤ 300 V Very small and flat lead SMD plastic package Excellent coplanarity and improved thermal behavior AEC-Q101 qualified Applications High-speed switching Voltage clamping General-purpose switching Reverse polarity protection

Single high-speed switching diode, encapsulated in a SOD323F (SC-90) very small and flat lead Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • High switching speed: trr ≤ 50 ns
  • Low capacitance: Cd ≤2 pF
  • Low leakage current
  • Reverse voltage: VR ≤ 300 V
  • Repetitive peak reverse voltage: VRRM ≤ 300 V
  • Very small and flat lead SMD plastic package
  • Excellent coplanarity and improved thermal behavior
  • AEC-Q101 qualified

Applications

  • High-speed switching
  • Voltage clamping
  • General-purpose switching
  • Reverse polarity protection
Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V.
Product Category Diodes
Product Number BAS21JZ
Product Name Single high-speed switching diode
Diode Applications Switching; Protector
Unlock Full Specs
to access all available technical data

Similar Products

General-purpose dual Schottky diode - BAS40-05-QR - Nexperia B.V.
Specs
Diode Type General Purpose; Schottky
Diode Applications Switching
RoHS Compliant RoHS
View Details
2 suppliers
General-purpose Schottky diode - BAS40W-QX - Nexperia B.V.
Specs
Diode Type General Purpose; Schottky
Diode Applications Switching
RoHS Compliant RoHS
View Details
2 suppliers
Single high-speed switching diode - BAS21J-QF - Nexperia B.V.
Specs
Diode Applications Switching; Protector
RoHS Compliant RoHS
VF 1.1 to 0.0011 volts
View Details
2 suppliers
Dual high-speed switching diode - 1PS300-QX - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
IF 200 mA
View Details
2 suppliers