High-speed switching diode, encapsulated in a SOD323F (SC-90) very small and flat lead Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
DIODE STD 300V 250MA SOD323F
DIODE STD 300V 250MA SOD323F
DIODE STD 300V 250MA SOD323F
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Diodes | Diodes |
| Product Number | BAS21J-QF | 1727-BAS21J-QFCT-ND |
| Product Name | Single high-speed switching diode | Single Diodes |
| Diode Applications | Switching; Protector | |
| RoHS Compliant | RoHS | |
| VF | 1.1 to 0.0011 volts | |
| IF | 250 mA |