General-purpose dual Schottky diode in a small SOT323 Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
Nexperia 1PS70SB45 - Rectifier Diode, Schottky, 2 Element, 0.12A, 40V, SC-70
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1002471-1PS70SB45,11
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Voltage - Forward (Vf) (Max) @ If: 1V @ 40mA
Current - Reverse Leakage @ Vr: 10μA @ 40V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 120mA (DC)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-323-3
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Sufficient
DIODE ARR SCHOT 40V 120MA SOT323
Diode Array 1 Pair Common Cathode Schottky 40V 120mA (DC) Surface Mount SC-70, SOT-323
Nexperia B.V. | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | DigiKey | |
---|---|---|---|---|---|
Product Category | Schottky Diodes | Rectifiers | Diode Arrays | Rectifiers | Diode Arrays |
Product Number | 1PS70SB45,115 | 1PS70SB45,115 | 1002471-1PS70SB45,115 | 1PS70SB45,115 | 1PS70SB45,115-ND |
Product Name | General-purpose dual Schottky diode | Diodes, Rectifiers - Arrays - 1PS70SB45,115 | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Arrays | |
Applications | Switching | ||||
Package | SOT323; SOT323 | SOT323 | SOT323; SOT-323-3 | SOT323 | SOT323; SC-70, SOT-323 |
RoHS Compliant | RoHS | RoHS | |||
VF | 500 to 0.5000 volts | 1 volts | 1 volts | ||
IF | 120 mA |