Nexperia B.V. High-voltage switching diode BAS21GWF

Description
High-voltage switching diode, encapsulated in an SOD123 small Surface-Mounted Device (SMD) plastic package. Features and benefits High switching speed: trr ≤ 50 ns Low leakage current: IR ≤ 100 nA High reverse voltage VR ≤ 200 V Low capacitance: Cd ≤ 2 pF Small SMD plastic package AEC-Q101 qualified Applications High-speed switching General-purpose switching
Request a Quote Datasheet
Description
High-voltage switching diode, encapsulated in an SOD123 small Surface-Mounted Device (SMD) plastic package. Features and benefits High switching speed: trr ≤ 50 ns Low leakage current: IR ≤ 100 nA High reverse voltage VR ≤ 200 V Low capacitance: Cd ≤ 2 pF Small SMD plastic package AEC-Q101 qualified Applications High-speed switching General-purpose switching
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-voltage switching diode - BAS21GWF - Nexperia B.V.
Nijmegen, Netherlands
High-voltage switching diode
BAS21GWF
High-voltage switching diode BAS21GWF
High-voltage switching diode, encapsulated in an SOD123 small Surface-Mounted Device (SMD) plastic package. Features and benefits High switching speed: trr ≤ 50 ns Low leakage current: IR ≤ 100 nA High reverse voltage VR ≤ 200 V Low capacitance: Cd ≤ 2 pF Small SMD plastic package AEC-Q101 qualified Applications High-speed switching General-purpose switching

High-voltage switching diode, encapsulated in an SOD123 small Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • High switching speed: trr ≤ 50 ns
  • Low leakage current: IR ≤ 100 nA
  • High reverse voltage VR ≤ 200 V
  • Low capacitance: Cd ≤ 2 pF
  • Small SMD plastic package
  • AEC-Q101 qualified

Applications

  • High-speed switching
  • General-purpose switching
Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V.
Product Category Diodes
Product Number BAS21GWF
Product Name High-voltage switching diode
Diode Applications Switching; High Voltage
Unlock Full Specs
to access all available technical data

Similar Products

40 V, 200 mA Schottky barrier diode - 1PS76SB21F - Nexperia B.V.
Specs
Diode Type Schottky
Diode Applications Switching; Protector
RoHS Compliant RoHS
View Details
7 suppliers
High-speed switching diode - BAS16WF - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
View Details
7 suppliers
High-speed switching diode - BAS16VY,165 - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
View Details
4 suppliers
High-voltage switching diode - BAS21QA-QZ - Nexperia B.V.
Specs
Diode Applications Switching; Protector; High Voltage
View Details
2 suppliers