High-voltage switching diode, encapsulated in an ultra small SOD523 (SC-79) flat lead Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
BAS521 - Single high-voltage switching diode SOD 2-Pin Product overview: BAS521,135 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS521,135 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1282252-BAS521,135
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 10,000
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 300 V
Current - Average Rectified (Io): 250mA (DC)
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 100 mA
Reverse Recovery Time (trr): 50 ns
Current - Reverse Leakage @ Vr: 150 nA @ 250 V
Capacitance @ Vr, F: 5pF @ 0V, 1MHz
Operating Temperature - Junction: 150°C (Max)
Package / Case: SC-79, SOD-523
Supplier Device Package: SOD-523
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Mfr: Nexperia USA Inc.
Other Names: 568-12328-2,568-1232
Base Product Number: BAS521
Diode Standard 300V 250mA (DC) Surface Mount SOD-523
Diode Standard 300V 250mA (DC) Surface Mount SOD-523
Diode Standard 300V 250mA (DC) Surface Mount SOD-523
DIODE GEN PURP 300V 250MA SOD523
DIODE GEN PURP 300V 250MA SOD523
| Nexperia B.V. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Diodes | Rectifiers | General Purpose Diodes |
| Product Number | BAS521,135 | 280-BAS521,135 | 1282252-BAS521,135 | 1727-BAS521,135DKR-ND | BAS521,135 | BAS521,135 |
| Product Name | High-voltage switching diode | Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Diode Applications | Switching; High Voltage | |||||
| RoHS Compliant | RoHS | |||||
| VF | 1.1 to 0.0011 volts | 1.1 volts | 1.1 volts | 1.1 volts | ||
| IF | 250 mA | |||||
| VR | 300 volts | 300 volts | 300 volts |