High-voltage switching diode in a SOT323 (SC-70) surface-mounted package measuring 2 mm × 1.25 mm × 0.95 mm, with a reverse voltage rating of 250 V, forward current of 225 mA, reverse recovery time of 50 ns, and diode capacitance of 2 pF.
High-voltage switching diode encapsulated in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
Rectifier Diode, 2 Element, 0.225A, Silicon
BAS21W series - High-voltage switching diodes SC-70 3-Pin Product overview: BAS21AW,115 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS21AW,115 can be used for catalog matching and distributor lookup.
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1325703-BAS21AW,115
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Packaging: Reel - TR
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Standard Package: 3,000
Mounting: Surface Mount
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 250 V
Voltage - Forward (Vf) (Max) @ If: 1.25 V @ 200 mA
Reverse Recovery Time (trr): 50 ns
Current - Reverse Leakage @ Vr: 100 nA @ 200 V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Common Anode
Current - Average Rectified (Io) (per Diode): 225mA (DC)
Supplier Device Package: SOT-323
Case / Package: SC-70, SOT-323
ECCN: EAR99
Fake Threat In the Open Market: 75
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: 568-11083-6-ND,93406
Base Product Number: BAS21
RoHS Status: ROHS3 Compliant
Diode Array 1 Pair Common Anode Standard 250V 225mA (DC) Surface Mount SC-70, SOT-323
Diode Array 1 Pair Common Anode Standard 250V 225mA (DC) Surface Mount SC-70, SOT-323
Diode Array 1 Pair Common Anode Standard 250V 225mA (DC) Surface Mount SC-70, SOT-323
DIODE, SWITCHING, 250V, 0.25A, SOT323; Diode Configuration:Dual Common Anode; Repetitive Peak Reverse Voltage:-; Average Forward Current:225mA; Forward Voltage Max:1.25V; Reverse Recovery Time:50ns; Forward Surge Current:9A RoHS Compliant: Yes
DIODE ARRAY GP 250V 225MA SOT323
DIODE ARRAY GP 250V 225MA SOT323
| Nexperia B.V. | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Diode Arrays | Diode Arrays | Diodes | Diode Arrays | Rectifiers |
| Product Number | BAS21AW,115 | BAS21AW,115 | 286-BAS21AW,115 | 1325703-BAS21AW,115 | 1727-1558-2-ND | 75T6347 | BAS21AW,115 | BAS21AW,115 |
| Product Name | High-voltage switching diode | Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Arrays | Diode Arrays | Diode, Switching, 250V, 0.25A, Sot323; Diode Configuration Nexperia | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Diode Applications | Switching; Protector; High Voltage | Switching | ||||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||||
| VF | 1 to 1.00E-3 volts | 1.25 volts | 1.25 volts | 1.25 volts | 1.25 volts | |||
| IF | 225 mA | 225 mA | ||||||
| VR | 250 volts | 250 volts | 250 volts |