Triple high-voltage switching diodes in a SOT457 (TSOP6) surface-mounted plastic package, with a repetitive peak reverse voltage of 250 V, reverse voltage of 200 V, repetitive peak forward current of 1 A, reverse recovery time of up to 50 ns, diode capacitance of up to 5 pF, and AEC-Q101 qualification.
Triple high-voltage switching diodes, encapsulated in a SOT457 (SC-74/TSOP6) small Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
BAS21VD - High-voltage switching diodes TSOP 6-Pin Product overview: BAS21VD,135 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS21VD,135 can be used for catalog matching and distributor lookup.
Diode Array 3 Independent Standard 200V 200mA (DC) Surface Mount SC-74, SOT-457
Diode Array 3 Independent Standard 200V 200mA (DC) Surface Mount SC-74, SOT-457
Diode Array 3 Independent Standard 200V 200mA (DC) Surface Mount SC-74, SOT-457
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1325707-BAS21VD,135
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Packaging: Reel - TR
Speed: Small Signal =< 200mA (Io), Any Speed
Standard Package: 10,000
Mounting: Surface Mount
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200 V
Voltage - Forward (Vf) (Max) @ If: 1.25 V @ 200 mA
Reverse Recovery Time (trr): 50 ns
Current - Reverse Leakage @ Vr: 100 nA @ 200 V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 3 Independent
Current - Average Rectified (Io) (per Diode): 200mA (DC)
Supplier Device Package: 6-TSOP
Case / Package: SC-74, SOT-457
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: 568-5819-2-ND,568-58
Base Product Number: BAS21
RoHS Status: ROHS3 Compliant
Nexperia BAS21VD,135 Switching Diode
Nexperia BAS21VD,135 Switching Diode
Nexperia BAS21VD,135 Switching Diode
DIODE ARRAY GP 200V 200MA 6TSOP
DIODE ARRAY GP 200V 200MA 6TSOP
| Nexperia B.V. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diode Arrays | Diode Arrays | Diode Arrays | Diode Arrays | Rectifiers | Diode Arrays |
| Product Number | BAS21VD,135 | 286-BAS21VD,135 | 1727-4693-2-ND | 1325707-BAS21VD,135 | 1704881 | 1705440P | BAS21VD,135 | BAS21VD,135 |
| Product Name | High-voltage switching diodes | Diode and Rectifier | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers - Arrays | Switching Diodes | Switching Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Arrays |
| Diode Applications | Switching; High Voltage | Switching | Switching | |||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||||
| VF | 1 to 1.00E-3 volts | 1.25 volts | 1.25 volts | 1.25 volts | ||||
| IF | 200 mA | |||||||
| VR | 200 volts | 200 volts | 200 volts |