Nexperia B.V. Schottky Rectifier Cmn Anode 0.2A Sot-23; Diode Configuration Nexperia BAT721A

Description
SCHOTTKY RECTIFIER CMN ANODE 0.2A SOT-23; Diode Configuration:Dual Common Anode; Repetitive Peak Reverse Voltage:40V; Average Forward Current:200mA; Forward Voltage Max:550mV; Forward Surge Current:1A; Operating Temperature Max:150°CRoHS Compliant: Yes
Description
SCHOTTKY RECTIFIER CMN ANODE 0.2A SOT-23; Diode Configuration:Dual Common Anode; Repetitive Peak Reverse Voltage:40V; Average Forward Current:200mA; Forward Voltage Max:550mV; Forward Surge Current:1A; Operating Temperature Max:150°CRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Schottky Rectifier Cmn Anode 0.2A Sot-23; Diode Configuration Nexperia - 11N8488 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier Cmn Anode 0.2A Sot-23; Diode Configuration Nexperia
11N8488
Schottky Rectifier Cmn Anode 0.2A Sot-23; Diode Configuration Nexperia 11N8488
SCHOTTKY RECTIFIER CMN ANODE 0.2A SOT-23; Diode Configuration:Dual Common Anode; Repetitive Peak Reverse Voltage:40V; Average Forward Current:200mA; Forward Voltage Max:550mV; Forward Surge Current:1A; Operating Temperature Max:150°CRoHS Compliant: Yes

SCHOTTKY RECTIFIER CMN ANODE 0.2A SOT-23; Diode Configuration:Dual Common Anode; Repetitive Peak Reverse Voltage:40V; Average Forward Current:200mA; Forward Voltage Max:550mV; Forward Surge Current:1A; Operating Temperature Max:150°CRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Rectifiers
Product Number 11N8488
Product Name Schottky Rectifier Cmn Anode 0.2A Sot-23; Diode Configuration Nexperia
Rectifier Configuration / Technology Schottky
Unlock Full Specs
to access all available technical data

Similar Products

Bridge Rectifiers - 1658669 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rectifier Configuration / Technology Bridge
Package Df-s
RoHS Compliant RoHS
View Details
B48-2 and B48-2T Series B481G-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
High Current Power Rectifiers - HRSET010404 - Micross Components, Inc.
Specs
IFSM 150 amps
IF 15000 mA
trr 150 ns
View Details