Nexperia B.V. High-speed switching diode BAS16-QR

Description
High-speed switching diode, encapsulated in small SOT23 Surface-Mounted Device (SMD) plastic package. Features and benefits High switching speed: trr ≤ 4 ns Low capacitance Low leakage current Reverse voltage: VR ≤ 100 V Repetitive peak reverse voltage: VRRM ≤ 100 V Qualified according to AEC-Q101 and recommended for use in automotive applications Applications High-speed switching General-purpose switching
Request a Quote
Description
High-speed switching diode, encapsulated in small SOT23 Surface-Mounted Device (SMD) plastic package. Features and benefits High switching speed: trr ≤ 4 ns Low capacitance Low leakage current Reverse voltage: VR ≤ 100 V Repetitive peak reverse voltage: VRRM ≤ 100 V Qualified according to AEC-Q101 and recommended for use in automotive applications Applications High-speed switching General-purpose switching
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

High-speed switching diode in SOT23 surface-mounted package, measuring 2.9 mm x 1.3 mm x 1 mm, with a repetitive peak reverse voltage of 100 V and reverse recovery time of 4 ns, qualified to AEC-Q101 for automotive applications.

Datasheet Summary
Powered by GS/AI

High-speed switching diode in SOT23 surface-mounted package, measuring 2.9 mm x 1.3 mm x 1 mm, with a repetitive peak reverse voltage of 100 V and reverse recovery time of 4 ns, qualified to AEC-Q101 for automotive applications.

Suppliers

Company
Product
Description
Supplier Links
High-speed switching diode - BAS16-QR - Nexperia B.V.
Nijmegen, Netherlands
High-speed switching diode
BAS16-QR
High-speed switching diode BAS16-QR
High-speed switching diode, encapsulated in small SOT23 Surface-Mounted Device (SMD) plastic package. Features and benefits High switching speed: trr ≤ 4 ns Low capacitance Low leakage current Reverse voltage: VR ≤ 100 V Repetitive peak reverse voltage: VRRM ≤ 100 V Qualified according to AEC-Q101 and recommended for use in automotive applications Applications High-speed switching General-purpose switching

High-speed switching diode, encapsulated in small SOT23 Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • High switching speed: trr ≤ 4 ns
  • Low capacitance
  • Low leakage current
  • Reverse voltage: VR ≤ 100 V
  • Repetitive peak reverse voltage: VRRM ≤ 100 V
  • Qualified according to AEC-Q101 and recommended for use in automotive applications

Applications

  • High-speed switching
  • General-purpose switching
Supplier's Site Datasheet
Single Diodes - 1727-BAS16-QRDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-BAS16-QRDKR-ND
Single Diodes 1727-BAS16-QRDKR-ND
DIODE STD 100V 215MA TO236AB

DIODE STD 100V 215MA TO236AB

Buy Now Datasheet
Single Diodes - 1727-BAS16-QRCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-BAS16-QRCT-ND
Single Diodes 1727-BAS16-QRCT-ND
BAS16-Q/SOT23/TO-236 AB

BAS16-Q/SOT23/TO-236AB

Buy Now Datasheet
Single Diodes - 1727-BAS16-QRTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-BAS16-QRTR-ND
Single Diodes 1727-BAS16-QRTR-ND
DIODE STD 100V 215MA TO236AB

DIODE STD 100V 215MA TO236AB

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAS16-QR - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAS16-QR
Discrete Semiconductor Products - Diodes - Rectifiers BAS16-QR
BAS16-Q/SOT23/TO-236 AB

BAS16-Q/SOT23/TO-236AB

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey Acme Chip Technology Co., Limited
Product Category Diodes Diodes Rectifiers
Product Number BAS16-QR 1727-BAS16-QRDKR-ND BAS16-QR
Product Name High-speed switching diode Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts 1.25 volts
IF 215 mA
VR 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

High-voltage switching diode - BAS19,215 - Nexperia B.V.
Specs
Diode Applications Switching; Protector; High Voltage
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
8 suppliers
Dual high-voltage switching diodes - BAV23,215 - Nexperia B.V.
Specs
Diode Applications Switching; High Voltage
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
8 suppliers
Diode Arrays - BAS40-05/DG/B2,215-ND - DigiKey
Specs
Arrangement Common Catode
Tj 150 C (302 F)
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
View Details
2 suppliers
Schottky Rectifier, 70Ma 70V Sod523; Diode Configuration Nexperia - 39K0678 - Newark, An Avnet Company
Specs
Rectifier Configuration / Technology Schottky
VRRM 70 volts
VF 1 volts
View Details