Nexperia B.V. High-speed switching diode BAS16GWX

Description
High-speed switching diode, encapsulated in an SOD123 small Surface-Mounted Device (SMD) plastic package. Features and benefits High switching speed: trr ≤ 4 ns Low leakage current Repetitive peak reverse voltage VRRM ≤ 100 V Low capacitance Small SMD plastic package High-temperature applications up to 175 °C Applications High-speed switching at high voltage General-purpose switching
Request a Quote Datasheet
Description
High-speed switching diode, encapsulated in an SOD123 small Surface-Mounted Device (SMD) plastic package. Features and benefits High switching speed: trr ≤ 4 ns Low leakage current Repetitive peak reverse voltage VRRM ≤ 100 V Low capacitance Small SMD plastic package High-temperature applications up to 175 °C Applications High-speed switching at high voltage General-purpose switching
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-speed switching diode - BAS16GWX - Nexperia B.V.
Nijmegen, Netherlands
High-speed switching diode
BAS16GWX
High-speed switching diode BAS16GWX
High-speed switching diode, encapsulated in an SOD123 small Surface-Mounted Device (SMD) plastic package. Features and benefits High switching speed: trr ≤ 4 ns Low leakage current Repetitive peak reverse voltage VRRM ≤ 100 V Low capacitance Small SMD plastic package High-temperature applications up to 175 °C Applications High-speed switching at high voltage General-purpose switching

High-speed switching diode, encapsulated in an SOD123 small Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • High switching speed: trr ≤ 4 ns
  • Low leakage current
  • Repetitive peak reverse voltage VRRM ≤ 100 V
  • Low capacitance
  • Small SMD plastic package
  • High-temperature applications up to 175 °C

Applications

  • High-speed switching at high voltage
  • General-purpose switching
Supplier's Site Datasheet
Single Diodes - 1727-7319-1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-7319-1-ND
Single Diodes 1727-7319-1-ND
Diode Standard 100V 215mA (DC) Surface Mount SOD-123

Diode Standard 100V 215mA (DC) Surface Mount SOD-123

Buy Now Datasheet
Single Diodes - 1727-7319-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-7319-2-ND
Single Diodes 1727-7319-2-ND
Diode Standard 100V 215mA (DC) Surface Mount SOD-123

Diode Standard 100V 215mA (DC) Surface Mount SOD-123

Buy Now Datasheet
Single Diodes - 1727-7319-6-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-7319-6-ND
Single Diodes 1727-7319-6-ND
Diode Standard 100V 215mA (DC) Surface Mount SOD-123

Diode Standard 100V 215mA (DC) Surface Mount SOD-123

Buy Now Datasheet
Diode and Rectifier - 280-BAS16GWX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Diode and Rectifier
280-BAS16GWX
Diode and Rectifier 280-BAS16GWX
BAS16GW - High-speed switching diode Product overview: BAS16GWX from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS16GWX can be used for catalog matching and distributor lookup.

BAS16GW - High-speed switching diode Product overview: BAS16GWX from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS16GWX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Switching Diodes - 1512589 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
1512589
Switching Diodes 1512589
Switching Diode 100V High-Speed SOD-123

Switching Diode 100V High-Speed SOD-123

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1028840-BAS16GWX - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1028840-BAS16GWX
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1028840-BAS16GWX
Win Source Part Number: 1028840-BAS16GWX Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101, BAS16 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 100 V Current - Average Rectified (Io): 215mA (DC) Voltage - Forward (Vf) (Max) @ If: 1.25 V @ 150 mA Reverse Recovery Time (trr): 4 ns Current - Reverse Leakage @ Vr: 500 nA @ 80 V Capacitance @ Vr, F: 1.5pF @ 0V, 1MHz Operating Temperature - Junction: 150°C (Max) Package / Case: SOD-123 Supplier Device Package: SOD-123 ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Mfr: Nexperia USA Inc. Other Names: 934070359115,1727-73 19-6,1727-7319-1,172 7-7319-2 Base Product Number: BAS16

Win Source Part Number: 1028840-BAS16GWX
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101, BAS16
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100 V
Current - Average Rectified (Io): 215mA (DC)
Voltage - Forward (Vf) (Max) @ If: 1.25 V @ 150 mA
Reverse Recovery Time (trr): 4 ns
Current - Reverse Leakage @ Vr: 500 nA @ 80 V
Capacitance @ Vr, F: 1.5pF @ 0V, 1MHz
Operating Temperature - Junction: 150°C (Max)
Package / Case: SOD-123
Supplier Device Package: SOD-123
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Mfr: Nexperia USA Inc.
Other Names: 934070359115,1727-7319-6,1727-7319-1,1727-7319-2
Base Product Number: BAS16

Buy Now Datasheet
Diode, Small Signal, Aec-Q101, 100V; Diode Configuration Nexperia - 17AC9421 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Small Signal, Aec-Q101, 100V; Diode Configuration Nexperia
17AC9421
Diode, Small Signal, Aec-Q101, 100V; Diode Configuration Nexperia 17AC9421
DIODE, SMALL SIGNAL, AEC-Q101, 100V; Diode Configuration:Single ; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):215mA; Forward Voltage VF Max:1.25V; Reverse Recovery Time trr Max:4ns; Forward Surge Current Ifsm RoHS Compliant: Yes

DIODE, SMALL SIGNAL, AEC-Q101, 100V; Diode Configuration:Single; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):215mA; Forward Voltage VF Max:1.25V; Reverse Recovery Time trr Max:4ns; Forward Surge Current Ifsm RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAS16GWX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAS16GWX
Discrete Semiconductor Products - Diodes - Rectifiers BAS16GWX
DIODE GEN PURP 100V 215MA SOD123

DIODE GEN PURP 100V 215MA SOD123

Supplier's Site
Diodes >> Switching Diode - BAS16GWX - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Switching Diode
BAS16GWX
Diodes >> Switching Diode BAS16GWX
100V 357mW Single 1.25V@150mA 4ns 215mA SOD-123 Switching Diode ROHS

100V 357mW Single 1.25V@150mA 4ns 215mA SOD-123 Switching Diode ROHS

Supplier's Site Datasheet
Single Diodes - BAS16GWX - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
BAS16GWX
Single Diodes BAS16GWX
DIODE GEN PURP 100V 215MA SOD123

DIODE GEN PURP 100V 215MA SOD123

Supplier's Site Datasheet
In a Pack of 250, Nexperia General Purpose Diode, 215mA 100V, 2-Pin SOD-123 BAS16GWX - 554-BAS16GWX - Utmel Electronic Limited
Hong Kong, China
In a Pack of 250, Nexperia General Purpose Diode, 215mA 100V, 2-Pin SOD-123 BAS16GWX
554-BAS16GWX
In a Pack of 250, Nexperia General Purpose Diode, 215mA 100V, 2-Pin SOD-123 BAS16GWX 554-BAS16GWX
In a Pack of 250, Nexperia General Purpose Diode, 215mA 100V, 2-Pin SOD-123 BAS16GWX

In a Pack of 250, Nexperia General Purpose Diode, 215mA 100V, 2-Pin SOD-123 BAS16GWX

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Utmel Electronic Limited
Product Category Diodes Diodes Rectifiers Diodes Diodes Diodes Rectifiers Diodes General Purpose Diodes General Purpose Diodes
Product Number BAS16GWX 1727-7319-1-ND 280-BAS16GWX 1512589 1028840-BAS16GWX 17AC9421 BAS16GWX BAS16GWX BAS16GWX 554-BAS16GWX
Product Name High-speed switching diode Single Diodes Diode and Rectifier Switching Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Diode, Small Signal, Aec-Q101, 100V; Diode Configuration Nexperia Discrete Semiconductor Products - Diodes - Rectifiers Diodes >> Switching Diode Single Diodes In a Pack of 250, Nexperia General Purpose Diode, 215mA 100V, 2-Pin SOD-123 BAS16GWX
Diode Applications Switching; High Voltage Switching Switching
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
VF 715 to 0.7150 volts 1.25 volts 1.25 volts 1.25 volts 1.25 volts 1.25 volts 1.25 volts
IF 215 mA 215 mA 215 mA
VR 100 volts 100 volts 100 volts 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 8167684P - RS Components, Ltd.
Specs
Package SC-70
RoHS Compliant RoHS
View Details
General-purpose Schottky diode - BAT32LSYL - Nexperia B.V.
Specs
Package SOD882BD SOD882BD
RoHS Compliant RoHS
IFSM 3 amps
View Details
3 suppliers
General-purpose Schottky diode - BAS70L,315 - Nexperia B.V.
Specs
Applications Switching
Package SOD882 SOD882
RoHS Compliant RoHS
View Details
7 suppliers
 - BAT85,113 - Rochester Electronics
Specs
Package SOD68
Life Cycle Stage Obsolete
RoHS Compliant RoHS
View Details
5 suppliers