General-purpose Schottky diode in a leadless ultra small SOD882 (DFN1006-2) Surface-Mounted Device (SMD) plastic package measuring 1 mm x 0.6 mm x 0.48 mm. It has a maximum reverse voltage of 70 V, a maximum forward current of 70 mA, and a reverse leakage current of up to 10 µA at 70 V and 25 °C. The diode capacitance is 2 pF at 0 V and 1 MHz. It supports a maximum junction temperature of 150 °C and has a thermal resistance of 500 K/W in free air. Applications include ultra high-speed switching and voltage clamping.
General-purpose Schottky diode in a leadless ultra small SOD882 (DFN1006-2) Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
Nexperia BAS70L,315 Diode
Nexperia BAS70L,315 Diode
Nexperia BAS70L,315 Diode
BAS70L - General-purpose Schottky diode DFN 2-Pin Product overview: BAS70L,315 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, DFN. Search-friendly keywords include diode, rectifier, Schottky, switching diode, DFN, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS70L,315 can be used for catalog matching and distributor lookup.
Diode Schottky 70V 70mA (DC) Surface Mount DFN1006-2
Diode Schottky 70V 70mA (DC) Surface Mount DFN1006-2
Diode Schottky 70V 70mA (DC) Surface Mount DFN1006-2
DIODE SCHOTTKY 70V 70MA 2DFN
DIODE SCHOTTKY 70V 70MA 2DFN
SCHOTTKY DIODE, 70V, 0.07A, SOD-882; Diode Configuration:Single
70V 410mV@1mA 70mA SOD-882 Schottky Barrier Diodes (SBD) ROHS
| Nexperia B.V. | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Rectifiers | Rectifiers | Diodes | Rectifiers | Schottky Diodes | Schottky Diodes | Schottky Diodes |
| Product Number | BAS70L,315 | 1705420P | 1705420 | 280-BAS70L,315 | 1727-BAS70L,315TR-ND | BAS70L,315 | BAS70L,315 | 84Y9584 | BAS70L,315 |
| Product Name | General-purpose Schottky diode | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Schottky DFN Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Schottky Diode, 70V, 0.07A, Sod-882; Diode Configuration Nexperia | Diodes >> Schottky Barrier Diodes (SBD) |
| Applications | Switching | ||||||||
| Package | SOD882 SOD882 | SOD-882 | Sod-882 | SOD-882 | |||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | ||||
| IF | 70 mA | 70 mA | |||||||
| IFSM | 100 amps |