Nexperia B.V. High-speed switching diode BAS16GWF

Description
High-speed switching diode, encapsulated in an SOD123 small Surface-Mounted Device (SMD) plastic package. Features and benefits High switching speed: trr ≤ 4 ns Low leakage current Repetitive peak reverse voltage VRRM ≤ 100 V Low capacitance Small SMD plastic package High-temperature applications up to 175 °C Applications High-speed switching at high voltage General-purpose switching
Request a Quote Datasheet
Description
High-speed switching diode, encapsulated in an SOD123 small Surface-Mounted Device (SMD) plastic package. Features and benefits High switching speed: trr ≤ 4 ns Low leakage current Repetitive peak reverse voltage VRRM ≤ 100 V Low capacitance Small SMD plastic package High-temperature applications up to 175 °C Applications High-speed switching at high voltage General-purpose switching
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-speed switching diode - BAS16GWF - Nexperia B.V.
Nijmegen, Netherlands
High-speed switching diode
BAS16GWF
High-speed switching diode BAS16GWF
High-speed switching diode, encapsulated in an SOD123 small Surface-Mounted Device (SMD) plastic package. Features and benefits High switching speed: trr ≤ 4 ns Low leakage current Repetitive peak reverse voltage VRRM ≤ 100 V Low capacitance Small SMD plastic package High-temperature applications up to 175 °C Applications High-speed switching at high voltage General-purpose switching

High-speed switching diode, encapsulated in an SOD123 small Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • High switching speed: trr ≤ 4 ns
  • Low leakage current
  • Repetitive peak reverse voltage VRRM ≤ 100 V
  • Low capacitance
  • Small SMD plastic package
  • High-temperature applications up to 175 °C

Applications

  • High-speed switching at high voltage
  • General-purpose switching
Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V.
Product Category Diodes
Product Number BAS16GWF
Product Name High-speed switching diode
Diode Applications Switching; High Voltage
Unlock Full Specs
to access all available technical data

Similar Products

High-voltage switching diode - BAS20,235 - Nexperia B.V.
Specs
Diode Applications Switching; Protector; High Voltage
RoHS Compliant RoHS
View Details
7 suppliers
Schottky barrier diode - 1PS76SB10/A2,135 - Nexperia B.V.
Specs
Diode Type Schottky
Diode Applications Switching; Protector
IF 200 mA
View Details
Schottky barrier diode - 1PS79SB10,115 - Nexperia B.V.
Specs
Diode Type Schottky
Diode Applications Switching; Protector
RoHS Compliant RoHS
View Details
6 suppliers
General purpose diode - BAS321,115 - Nexperia B.V.
Specs
Diode Type General Purpose
Diode Applications Switching
RoHS Compliant RoHS
View Details
8 suppliers