High-voltage switching diode, encapsulated in an ultra small SOD523 (SC-79) flat lead Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
Diode Standard 300V 250mA (DC) Surface Mount SOD-523
Diode Standard 300V 250mA (DC) Surface Mount SOD-523
Diode Standard 300V 250mA (DC) Surface Mount SOD-523
High-Voltage Rectifier Diode, 300V, 0.5W, SILICON, 2-Pin Product overview: BAS521,115 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 0.5W. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 300V, 0.5W, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS521,115 can be used for catalog matching and distributor lookup.
DIODE GEN PURP 300V 250MA SOD523
SMALL SIGNAL DIODE, 0.25A, 300V, SOD-523; Diode Configuration:Single
SMALL SIGNAL DIODE, 0.25A, 300V, SOD-523; Diode Configuration:Single
300V 500mW Single 1V@100mA 16ns 250mA SOD-523 Switching Diode ROHS
DIODE GEN PURP 300V 250MA SOD523
| Nexperia B.V. | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | General Purpose Diodes | Diodes | Diodes | Rectifiers |
| Product Number | BAS521,115 | 1727-BAS521,115TR-ND | 280-BAS521,115 | BAS521,115 | 37K9330 | BAS521,115 | BAS521,115 |
| Product Name | High-voltage switching diode | Single Diodes | 300V 0.5W Diode and Rectifier | Single Diodes | Small Signal Diode, 0.25A, 300V, Sod-523; Diode Configuration Nexperia | Diodes >> Switching Diode | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Applications | Switching; High Voltage | Switching | |||||
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| VF | 1.1 to 0.0011 volts | 1.1 volts | 1.1 volts | 1 volts | 1.1 volts | ||
| IF | 250 mA | 250 mA | |||||
| VR | 300 volts | 300 volts | 300 volts |