Nexperia B.V. High-speed switching diode BAS16/A2,215

Description
High-speed switching diode, encapsulated in small SOT23 Surface-Mounted Device (SMD) plastic package. Features and benefits High switching speed: trr ≤ 4 ns Low capacitance Low leakage current Reverse voltage: VR ≤ 100 V Repetitive peak reverse voltage: VRRM ≤ 100 V Applications High-speed switching General-purpose switching
Request a Quote Datasheet
Description
High-speed switching diode, encapsulated in small SOT23 Surface-Mounted Device (SMD) plastic package. Features and benefits High switching speed: trr ≤ 4 ns Low capacitance Low leakage current Reverse voltage: VR ≤ 100 V Repetitive peak reverse voltage: VRRM ≤ 100 V Applications High-speed switching General-purpose switching
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-speed switching diode - BAS16/A2,215 - Nexperia B.V.
Nijmegen, Netherlands
High-speed switching diode
BAS16/A2,215
High-speed switching diode BAS16/A2,215
High-speed switching diode, encapsulated in small SOT23 Surface-Mounted Device (SMD) plastic package. Features and benefits High switching speed: trr ≤ 4 ns Low capacitance Low leakage current Reverse voltage: VR ≤ 100 V Repetitive peak reverse voltage: VRRM ≤ 100 V Applications High-speed switching General-purpose switching

High-speed switching diode, encapsulated in small SOT23 Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • High switching speed: trr ≤ 4 ns
  • Low capacitance
  • Low leakage current
  • Reverse voltage: VR ≤ 100 V
  • Repetitive peak reverse voltage: VRRM ≤ 100 V

Applications

  • High-speed switching
  • General-purpose switching
Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V.
Product Category Diodes
Product Number BAS16/A2,215
Product Name High-speed switching diode
Diode Applications Switching
Unlock Full Specs
to access all available technical data

Similar Products

High-speed switching diode - BAS32L/G,115 - Nexperia B.V.
Specs
Diode Applications Switching; Protector
VF 1000 to 1 volts
IF 200 mA
View Details
High-speed switching diode - BAS32L/S,115 - Nexperia B.V.
Specs
Diode Applications Switching; Protector
VF 1000 to 1 volts
IF 200 mA
View Details
Voltage regulator diodes - 1N4730A,133 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
IF 500 mA
View Details
4 suppliers