Low-leakage current switching diode in a leadless ultra small DFN1010D-3 (SOT1215) Surface-Mounted Device (SMD) plastic package with dimensions of 1.1 mm x 1 mm x 0.37 mm and visible solderable side pads. It has a repetitive peak reverse voltage of 85 V, forward current of 300 mA, reverse recovery time of 0.8 μs, reverse leakage current of 3 pA at 75 V, and junction capacitance of 2 pF. The device meets AEC-Q101 qualifications and is suitable for automotive applications and Automatic Optical Inspection of solder joints.
Low-leakage current switching diode encapsulated in a leadless ultra small DFN1010D-3 (SOT1215) Surface-Mounted Device (SMD) plastic package with visible and solderable side pads.
Features and benefits
Applications
BAS116QA-Q/SOT1215/D
BAS116QA-Q/SOT1215/D
BAS116QA-Q/SOT1215/D
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Diodes | Diodes |
| Product Number | BAS116QA-QZ | 1727-BAS116QA-QZCT-ND |
| Product Name | Low-leakage diode | Single Diodes |
| Diode Applications | Switching; Low Leakage | |
| RoHS Compliant | RoHS | |
| VF | 0.9000 to 9.00E-4 volts | |
| IF | 300 mA |