1PS79SB17 - 4 V, 30 mA low capacitance Schottky barrier diode SOD 2-Pin Product overview: 1PS79SB17,115 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 4 V, 30 mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4 V, 30 mA, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-1PS79SB17,115 can be used for catalog matching and distributor lookup.
RF Diode Schottky - Single 4V 30mA SOD-523
RF Diode Schottky - Single 4V 30mA SOD-523
RF Diode Schottky - Single 4V 30mA SOD-523
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1002485-1PS79SB17,11
Packaging: Reel - TR
Current - Max: 30mA
Diode Type: Schottky - Single
Capacitance @ Vr, F: 0.65pF @ 0.5V, 1MHz
Voltage - Peak Reverse (Max): 4V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOD-523
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
RF DIODE SCHOTTKY 4V SOD523
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | RF Diodes | RF Diodes | RF Diodes |
| Product Number | 284-1PS79SB17,115 | 1727-4781-1-ND | 1002485-1PS79SB17,115 | 1PS79SB17,115 |
| Product Name | Schottky 4 V 30 mA Diode and Rectifier | RF Diodes | RF Diodes - 1PS79SB17,115 | Discrete Semiconductor Products - Diodes - RF Diodes |
| Configuration | Single | Single | ||
| Diode Type | Schottky | Schottky; Schottky - Single | ||
| Package | SOD-523; SC-79, SOD-523 | SOD-523; SOD-523 | SOD-523; SOD-523 | |
| VR | 4 volts |