Nexperia B.V. 60 V, 10 A low VF MEGA Schottky barrier rectifier PMEG060V100EPDAZ

Description
Planar Maximum Efficiency General Application (MEGA) Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a CFP15 (SOT1289) power and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Average forward current: IF(AV) ≤ 10 A Reverse voltage: VR ≤ 60 V Low forward voltage High power capability due to clip-bonding technology and heat sink Small and thin SMD power plastic package, typical height 0.78 mm AEC-Q101 qualified Applications Low voltage rectification High efficiency DC-to-DC conversion Switch mode power supply Freewheeling application Reverse polarity protection Low power consumption application
Request a Quote Datasheet
Description
Planar Maximum Efficiency General Application (MEGA) Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a CFP15 (SOT1289) power and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Average forward current: IF(AV) ≤ 10 A Reverse voltage: VR ≤ 60 V Low forward voltage High power capability due to clip-bonding technology and heat sink Small and thin SMD power plastic package, typical height 0.78 mm AEC-Q101 qualified Applications Low voltage rectification High efficiency DC-to-DC conversion Switch mode power supply Freewheeling application Reverse polarity protection Low power consumption application
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
60 V, 10 A low VF MEGA Schottky barrier rectifier - PMEG060V100EPDAZ - Nexperia B.V.
Nijmegen, Netherlands
60 V, 10 A low VF MEGA Schottky barrier rectifier
PMEG060V100EPDAZ
60 V, 10 A low VF MEGA Schottky barrier rectifier PMEG060V100EPDAZ
Planar Maximum Efficiency General Application (MEGA) Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a CFP15 (SOT1289) power and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Average forward current: IF(AV) ≤ 10 A Reverse voltage: VR ≤ 60 V Low forward voltage High power capability due to clip-bonding technology and heat sink Small and thin SMD power plastic package, typical height 0.78 mm AEC-Q101 qualified Applications Low voltage rectification High efficiency DC-to-DC conversion Switch mode power supply Freewheeling application Reverse polarity protection Low power consumption application

Planar Maximum Efficiency General Application (MEGA) Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a CFP15 (SOT1289) power and flat lead Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Average forward current: IF(AV) ≤ 10 A
  • Reverse voltage: VR ≤ 60 V
  • Low forward voltage
  • High power capability due to clip-bonding technology and heat sink
  • Small and thin SMD power plastic package, typical height 0.78 mm
  • AEC-Q101 qualified

Applications

  • Low voltage rectification
  • High efficiency DC-to-DC conversion
  • Switch mode power supply
  • Freewheeling application
  • Reverse polarity protection
  • Low power consumption application
Supplier's Site Datasheet
Schottky Diodes & Rectifiers - 1513116 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1513116
Schottky Diodes & Rectifiers 1513116
Diode Schottky 60V 10A MEGA Auto CFP15

Diode Schottky 60V 10A MEGA Auto CFP15

Supplier's Site
Schottky Diodes & Rectifiers - 1513029 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1513029
Schottky Diodes & Rectifiers 1513029
Diode Schottky 60V 10A MEGA Auto CFP15

Diode Schottky 60V 10A MEGA Auto CFP15

Supplier's Site
Schottky Diodes & Rectifiers - 1513116P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1513116P
Schottky Diodes & Rectifiers 1513116P
Diode Schottky 60V 10A MEGA Auto CFP15

Diode Schottky 60V 10A MEGA Auto CFP15

Supplier's Site
Schottky 60 V 10 A Diode and Rectifier - 280-PMEG060V100EPDAZ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 60 V 10 A Diode and Rectifier
280-PMEG060V100EPDAZ
Schottky 60 V 10 A Diode and Rectifier 280-PMEG060V100EPDAZ
PMEG060V100EPD - 60 V, 10 A low VF MEGA Schottky barrier rectifier DFP 3-Pin Product overview: PMEG060V100EPDAZ from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60 V, 10 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60 V, 10 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PMEG060V100EPDAZ can be used for catalog matching and distributor lookup.

PMEG060V100EPD - 60 V, 10 A low VF MEGA Schottky barrier rectifier DFP 3-Pin Product overview: PMEG060V100EPDAZ from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60 V, 10 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60 V, 10 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PMEG060V100EPDAZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Electronic Surplus - PMEG060V100EPDAZ - 726044-PMEG060V100EPDAZ - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - PMEG060V100EPDAZ
726044-PMEG060V100EPDAZ
Electronic Surplus - PMEG060V100EPDAZ 726044-PMEG060V100EPDAZ
Manufacturer: Nexperia USA Inc. Win Source Part Number: 726044-PMEG060V100EP DAZ Packaging: Digi-Reel Categories: Discrete Semiconductor Products Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 726044-PMEG060V100EPDAZ
Packaging: Digi-Reel
Categories: Discrete Semiconductor Products
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)

Buy Now
 - PMEG060V100EPDAZ - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode, Schottky, 1 Phase, 1 Element, 60V V(RRM), Silicon

Rectifier Diode, Schottky, 1 Phase, 1 Element, 60V V(RRM), Silicon

Supplier's Site Datasheet
Single Diodes - 1727-7639-6-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-7639-6-ND
Single Diodes 1727-7639-6-ND
Diode Schottky 60V 10A Surface Mount CFP15

Diode Schottky 60V 10A Surface Mount CFP15

Buy Now Datasheet
Single Diodes - 1727-7639-1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-7639-1-ND
Single Diodes 1727-7639-1-ND
Diode Schottky 60V 10A Surface Mount CFP15

Diode Schottky 60V 10A Surface Mount CFP15

Buy Now Datasheet
Single Diodes - 1727-7639-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-7639-2-ND
Single Diodes 1727-7639-2-ND
Diode Schottky 60V 10A Surface Mount CFP15

Diode Schottky 60V 10A Surface Mount CFP15

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - PMEG060V100EPDAZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
PMEG060V100EPDAZ
Discrete Semiconductor Products - Diodes - Rectifiers PMEG060V100EPDAZ
DIODE SCHOTTKY 60V 10A CFP15

DIODE SCHOTTKY 60V 10A CFP15

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
PMEG060V100EPDAZ
Schottky Diodes & Rectifiers PMEG060V100EPDAZ
Schottky Diodes & Rectifiers 60V 10A MEGA Schottky

Schottky Diodes & Rectifiers 60V 10A MEGA Schottky

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Rectifiers Diode Arrays Rectifiers Schottky Diodes Rectifiers Diodes Rectifiers Schottky Diodes
Product Number PMEG060V100EPDAZ 1513116 1513116P 280-PMEG060V100EPDAZ 726044-PMEG060V100EPDAZ PMEG060V100EPDAZ 1727-7639-6-ND PMEG060V100EPDAZ PMEG060V100EPDAZ
Product Name 60 V, 10 A low VF MEGA Schottky barrier rectifier Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Schottky 60 V 10 A Diode and Rectifier Electronic Surplus - PMEG060V100EPDAZ Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Rectifier Configuration / Technology Schottky Schottky
Package SOT1289 SOT1289 Cfp-15 CFP15 SOT1289 CFP-15-3
RoHS Compliant RoHS RoHS RoHS RoHS
IFSM 210 amps
VF 370 to 0.3700 volts 0.5600 volts
Unlock Full Specs
to access all available technical data