Nexperia B.V. High-speed switching diode BAL99-QR

Description
High-speed switching diode fabricated in planar technology, and encapsulated in the small SOT23 plastic SMD package. Features and benefits Small plastic SMD package High switching speed: max. 4 ns Continuous reverse voltage: max. 70 V Repetitive peak reverse voltage: max. 70 V Repetitive peak forward current: max. 500 mA Qualified according to AEC-Q101 and recommended for use in automotive applications Applications High-speed switching in e.g. surface mounted circuits.
Request a Quote Datasheet
Description
High-speed switching diode fabricated in planar technology, and encapsulated in the small SOT23 plastic SMD package. Features and benefits Small plastic SMD package High switching speed: max. 4 ns Continuous reverse voltage: max. 70 V Repetitive peak reverse voltage: max. 70 V Repetitive peak forward current: max. 500 mA Qualified according to AEC-Q101 and recommended for use in automotive applications Applications High-speed switching in e.g. surface mounted circuits.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-speed switching diode - BAL99-QR - Nexperia B.V.
Nijmegen, Netherlands
High-speed switching diode
BAL99-QR
High-speed switching diode BAL99-QR
High-speed switching diode fabricated in planar technology, and encapsulated in the small SOT23 plastic SMD package. Features and benefits Small plastic SMD package High switching speed: max. 4 ns Continuous reverse voltage: max. 70 V Repetitive peak reverse voltage: max. 70 V Repetitive peak forward current: max. 500 mA Qualified according to AEC-Q101 and recommended for use in automotive applications Applications High-speed switching in e.g. surface mounted circuits.

High-speed switching diode fabricated in planar technology, and encapsulated in the small SOT23 plastic SMD package.

Features and benefits

  • Small plastic SMD package
  • High switching speed: max. 4 ns
  • Continuous reverse voltage: max. 70 V
  • Repetitive peak reverse voltage: max. 70 V
  • Repetitive peak forward current: max. 500 mA
  • Qualified according to AEC-Q101 and recommended for use in automotive applications

Applications

  • High-speed switching in e.g. surface mounted circuits.
Supplier's Site Datasheet
Single Diodes - 1727-BAL99-QRDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-BAL99-QRDKR-ND
Single Diodes 1727-BAL99-QRDKR-ND
BAL99-Q/SOT23/TO-236 AB

BAL99-Q/SOT23/TO-236AB

Buy Now Datasheet
Single Diodes - 1727-BAL99-QRTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-BAL99-QRTR-ND
Single Diodes 1727-BAL99-QRTR-ND
BAL99-Q/SOT23/TO-236 AB

BAL99-Q/SOT23/TO-236AB

Buy Now Datasheet
Single Diodes - 1727-BAL99-QRCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-BAL99-QRCT-ND
Single Diodes 1727-BAL99-QRCT-ND
BAL99-Q/SOT23/TO-236 AB

BAL99-Q/SOT23/TO-236AB

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey
Product Category Diodes Diodes
Product Number BAL99-QR 1727-BAL99-QRDKR-ND
Product Name High-speed switching diode Single Diodes
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
IF 215 mA
Unlock Full Specs
to access all available technical data

Similar Products

High-speed switching diode - BAL99,215 - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
5 suppliers
High-speed switching diode - BAS16THR - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
5 suppliers
Schottky 4 V 30 mA Diode and Rectifier - 284-1PS79SB17,115 - ERSAELECTRONICS PTE. LTD.
Specs
Diode Type Schottky
Diode Applications Rectifier
View Details
4 suppliers
General-purpose Schottky diode - BAS40LS-QYL - Nexperia B.V.
Specs
Diode Type General Purpose; Schottky
Diode Applications Switching
RoHS Compliant RoHS
View Details
6 suppliers