DIODE, SCHOTTKY, 15mA, 70V; Diode Configuration:Dual Common Cathode; Repetitive Peak Reverse Voltage:70V; Average Forward Current:70mA; Forward Voltage Max:1V; Forward Surge Current:100mA; Operating Temperature Max:150°C RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Schottky Diodes |
| Product Number | 25AC6212 |
| Product Name | Diode, Schottky, 15Ma, 70V; Diode Configuration Nexperia |
| RoHS Compliant | RoHS |