Nexperia B.V. Logic Family / Base Number Nexperia 74HC175D,652.

Description
Logic Family / Base Number:74HC175; Flip-Flop Type:D; Propagation Delay:-; Frequency:83MHz; Output Current:25mA; Logic Case Style:SOIC; No. of Pins:16Pins; Trigger Type:Positive Edge; IC Output Type:Complementary; Product Range:- RoHS Compliant: Yes
Description
Logic Family / Base Number:74HC175; Flip-Flop Type:D; Propagation Delay:-; Frequency:83MHz; Output Current:25mA; Logic Case Style:SOIC; No. of Pins:16Pins; Trigger Type:Positive Edge; IC Output Type:Complementary; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Logic Family / Base Number Nexperia - 29AC1107 - Newark, An Avnet Company
Chicago, IL, United States
Logic Family / Base Number Nexperia
29AC1107
Logic Family / Base Number Nexperia 29AC1107
Logic Family / Base Number:74HC175; Flip-Flop Type:D; Propagation Delay:-; Frequency:83MHz; Output Current:25mA; Logic Case Style:SOIC; No. of Pins:16Pins; Trigger Type:Positive Edge; IC Output Type:Complementary; Product Range:- RoHS Compliant: Yes

Logic Family / Base Number:74HC175; Flip-Flop Type:D; Propagation Delay:-; Frequency:83MHz; Output Current:25mA; Logic Case Style:SOIC; No. of Pins:16Pins; Trigger Type:Positive Edge; IC Output Type:Complementary; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Flip-Flops
Product Number 29AC1107
Product Name Logic Family / Base Number Nexperia
fMAX 83 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Propagation Delay 6.5 ns
View Details
Dual JK flip-flop with set and reset; positive-edge-trigger - 74HC109D-Q100J - Nexperia B.V.
Specs
Flip-Flop Type J-K
Triggering Positive-edge Triggered
Supply Voltage +7
View Details
6 suppliers
Logic - Logic - Flip Flops - 74HC74A - 857889-74HC74A - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details