54175FM -- LOGIC - FLIP FLOPS
Rochester Electronics
Logic - Flip Flops
54175FM
Description
D FLIP-FLOP, TTL
-
Lingto Electronic Limited
Datasheet
Description
D FLIP-FLOP, TTL
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Flip-Flops |
|
Product Number
|
54175FM |
|
Product Name
|
Logic - Flip Flops |
Unlock Full Specs
to access all available technical data
Similar Products
Triggering
Positive-edge Triggered
Package Type
SOP20; SOP
Logic Family
CMOS
View Details
3 suppliers
fMAX
244 MHz
Low-level Output Current (Sink)
24 mA
High-level Output Current (Source)
24 mA
View Details
Flip-Flop Type
D
Supply Voltage
2V ~ 6V
Operating Temperature
-40 to 125 C (-40 to 257 F)
View Details