Nexperia B.V. Hex D-type flip-flop with reset; positive-edge trigger 74HC174PW,118

Description
The 74HC174; 74HCT174 are hex positive edge-triggered D-type flip-flops with individual data inputs (Dn) and outputs (Qn). The common clock (CP) and master reset (MR) inputs load and reset all flip-flops simultaneously. The D-input that meets the set-up and hold time requirements on the LOW-to-HIGH clock transition is stored in the flip-flop and appears at the Q output. A LOW on MRcauses the flip-flops and outputs to be reset LOW. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Wide supply voltage range from 2.0 to 6.0 V CMOS low power dissipation High noise immunity Input levels: For 74HC174: CMOS level For 74HCT174: TTL level Six edge-triggered D-type flip-flops Asynchronous master reset Complies with JEDEC standards JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) Latch-up performance exceeds 100 mA per JESD 78 Class II Level B ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and -40 °C to +125 °C.
Request a Quote Datasheet
Description
The 74HC174; 74HCT174 are hex positive edge-triggered D-type flip-flops with individual data inputs (Dn) and outputs (Qn). The common clock (CP) and master reset (MR) inputs load and reset all flip-flops simultaneously. The D-input that meets the set-up and hold time requirements on the LOW-to-HIGH clock transition is stored in the flip-flop and appears at the Q output. A LOW on MRcauses the flip-flops and outputs to be reset LOW. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Wide supply voltage range from 2.0 to 6.0 V CMOS low power dissipation High noise immunity Input levels: For 74HC174: CMOS level For 74HCT174: TTL level Six edge-triggered D-type flip-flops Asynchronous master reset Complies with JEDEC standards JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) Latch-up performance exceeds 100 mA per JESD 78 Class II Level B ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and -40 °C to +125 °C.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hex D-type flip-flop with reset; positive-edge trigger - 74HC174PW,118 - Nexperia B.V.
Nijmegen, Netherlands
Hex D-type flip-flop with reset; positive-edge trigger
74HC174PW,118
Hex D-type flip-flop with reset; positive-edge trigger 74HC174PW,118
The 74HC174; 74HCT174 are hex positive edge-triggered D-type flip-flops with individual data inputs (Dn) and outputs (Qn). The common clock (CP) and master reset (MR) inputs load and reset all flip-flops simultaneously. The D-input that meets the set-up and hold time requirements on the LOW-to-HIGH clock transition is stored in the flip-flop and appears at the Q output. A LOW on MRcauses the flip-flops and outputs to be reset LOW. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Wide supply voltage range from 2.0 to 6.0 V CMOS low power dissipation High noise immunity Input levels: For 74HC174: CMOS level For 74HCT174: TTL level Six edge-triggered D-type flip-flops Asynchronous master reset Complies with JEDEC standards JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) Latch-up performance exceeds 100 mA per JESD 78 Class II Level B ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and -40 °C to +125 °C.

The 74HC174; 74HCT174 are hex positive edge-triggered D-type flip-flops with individual data inputs (Dn) and outputs (Qn). The common clock (CP) and master reset (MR) inputs load and reset all flip-flops simultaneously. The D-input that meets the set-up and hold time requirements on the LOW-to-HIGH clock transition is stored in the flip-flop and appears at the Q output. A LOW on MRcauses the flip-flops and outputs to be reset LOW. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC.

Features and benefits

  • Wide supply voltage range from 2.0 to 6.0 V
  • CMOS low power dissipation
  • High noise immunity
  • Input levels:
    • For 74HC174: CMOS level
    • For 74HCT174: TTL level
  • Six edge-triggered D-type flip-flops
  • Asynchronous master reset
  • Complies with JEDEC standards
    • JESD8C (2.7 V to 3.6 V)
    • JESD7A (2.0 V to 6.0 V)
  • Latch-up performance exceeds 100 mA per JESD 78 Class II Level B
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Specified from -40 °C to +85 °C and -40 °C to +125 °C.
Supplier's Site Datasheet
 - 74HC174PW,118 - Rochester Electronics
Newburyport, MA, United States
D Flip-Flop, HC/UH Series, 1-Func, Positive Edge Triggered, 6-Bit, True Output, CMOS, PDSO16

D Flip-Flop, HC/UH Series, 1-Func, Positive Edge Triggered, 6-Bit, True Output, CMOS, PDSO16

Supplier's Site Datasheet
Flip Flops - 1727-6586-6-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
1727-6586-6-ND
Flip Flops 1727-6586-6-ND
"Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-TSSOP (0.173"", 4.40mm Width)"

"Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Flip Flops - 1727-6586-1-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
1727-6586-1-ND
Flip Flops 1727-6586-1-ND
"Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-TSSOP (0.173"", 4.40mm Width)"

"Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Flip Flops - 1727-6586-2-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
1727-6586-2-ND
Flip Flops 1727-6586-2-ND
"Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-TSSOP (0.173"", 4.40mm Width)"

"Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - 1370953-74HC174PW,118 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Flip Flops
1370953-74HC174PW,118
Integrated Circuits (ICs) - Logic - Flip Flops 1370953-74HC174PW,118
Win Source Part Number: 1370953-74HC174PW,11 8 Category: Integrated Circuits (ICs) - Logic - Flip Flops Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 39 pct. Type: D-Type MSL Level: 1 (Unlimited) Mfr: Nexperia USA Inc. Series: 74HC Package: Tape & Reel Product Status: Active Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Base Product Number: 74HC174 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Function: Master Reset Voltage - Supply: 2V ~ 6V Output Type: Non-Inverted Clock Frequency: 107 MHz Current - Quiescent (Iq): 8 µA Current - Output High, Low: 5.2mA, 5.2mA Max Propagation Delay @ V, Max CL: 28ns @ 6V, 50pF Number of Elements: 1 Number of Bits per Element: 6 Trigger Type: Positive Edge Input Capacitance: 3.5 pF

Win Source Part Number: 1370953-74HC174PW,118
Category: Integrated Circuits (ICs) - Logic - Flip Flops
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 39 pct.
Type: D-Type
MSL Level: 1 (Unlimited)
Mfr: Nexperia USA Inc.
Series: 74HC
Package: Tape & Reel
Product Status: Active
Package / Case: 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-TSSOP
Base Product Number: 74HC174
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Master Reset
Voltage - Supply: 2V ~ 6V
Output Type: Non-Inverted
Clock Frequency: 107 MHz
Current - Quiescent (Iq): 8 µA
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 28ns @ 6V, 50pF
Number of Elements: 1
Number of Bits per Element: 6
Trigger Type: Positive Edge
Input Capacitance: 3.5 pF

Buy Now Datasheet
Logic - Flip Flops - 74HC174PW,118 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74HC174PW,118
Logic - Flip Flops 74HC174PW,118
IC FF D-TYPE SNGL 6BIT 16TSSOP

IC FF D-TYPE SNGL 6BIT 16TSSOP

Supplier's Site Datasheet
Flip-Flop, D-Type, 99Mhz, Tssop-16; Logic Family / Base Number Nexperia - 85X2898 - Newark, An Avnet Company
Chicago, IL, United States
Flip-Flop, D-Type, 99Mhz, Tssop-16; Logic Family / Base Number Nexperia
85X2898
Flip-Flop, D-Type, 99Mhz, Tssop-16; Logic Family / Base Number Nexperia 85X2898
FLIP-FLOP, D-TYPE, 99MHZ, TSSOP-16; Logic Family / Base Number:74HC174; Flip-Flop Type:D; Propagation Delay:-; Frequency:99MHz; Output Current:25mA; Logic Case Style:TSSOP; No. of Pins:16Pins; Trigger Type:Positive Edge; IC Output RoHS Compliant: Yes

FLIP-FLOP, D-TYPE, 99MHZ, TSSOP-16; Logic Family / Base Number:74HC174; Flip-Flop Type:D; Propagation Delay:-; Frequency:99MHz; Output Current:25mA; Logic Case Style:TSSOP; No. of Pins:16Pins; Trigger Type:Positive Edge; IC Output RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - 74HC174PW,118 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
74HC174PW,118
Integrated Circuits (ICs) - Logic - Flip Flops 74HC174PW,118
IC FF D-TYPE SNGL 6BIT 16TSSOP

IC FF D-TYPE SNGL 6BIT 16TSSOP

Supplier's Site
Futian, Shenzhen, China
Logic ICs >> Flip Flops
74HC174PW,118
Logic ICs >> Flip Flops 74HC174PW,118
2V~6V 107MHz 28ns@6V,50pF D-Type 6 1 8uA TSSOP-16 Flip Flops ROHS

2V~6V 107MHz 28ns@6V,50pF D-Type 6 1 8uA TSSOP-16 Flip Flops ROHS

Supplier's Site Datasheet
Flip Flops - 74HC174PW,118 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74HC174PW,118
Flip Flops 74HC174PW,118
Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-TSSOP (0.173", 4.40mm Width)

Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-TSSOP (0.173", 4.40mm Width)

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. Rochester Electronics DigiKey Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 74HC174PW,118 74HC174PW,118 1727-6586-6-ND 1370953-74HC174PW,118 74HC174PW,118 85X2898 74HC174PW,118 74HC174PW,118 74HC174PW,118
Product Name Hex D-type flip-flop with reset; positive-edge trigger Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops Flip-Flop, D-Type, 99Mhz, Tssop-16; Logic Family / Base Number Nexperia Integrated Circuits (ICs) - Logic - Flip Flops Logic ICs >> Flip Flops Flip Flops
Flip-Flop Type D D D D
Triggering Positive-edge Triggered Positive-edge Triggered Positive-edge Triggered Positive-edge Triggered; Positive Edge
Supply Voltage +7 2V ~ 6V 2V ~ 6V 2V~6V 2V ~ 6V
Features ESD Protection
Package Type SOT403-1 SOT403-1 SOT403 TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" SSOP TSSOP; TSSOP TSSOP; SSOP TSSOP; 16-TSSOP (0.173\", 4.40mm Width); SOP; SSOP
Unlock Full Specs
to access all available technical data

Similar Products

Hex D-type flip-flop with reset; positive-edge trigger - 74HCT174PW,118 - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +7
View Details
6 suppliers
Flip Flops - 74AHCT273D,112-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 4.5V ~ 5.5V
View Details
4 suppliers
Octal D-type flip-flop; positive edge-trigger; 3-state - 74HCT574PW,118 - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +7
View Details
7 suppliers
Logic - Flip Flops - 74AUP2G80GD,125 - Lingto Electronic Limited
Specs
fMAX 309 MHz
Low-level Output Current (Sink) 4 mA
High-level Output Current (Source) 4 mA
View Details
2 suppliers