Nexperia B.V. Logic Family / Base Number Nexperia 74HCT174D,652.

Description
Logic Family / Base Number:74HCT174; Flip-Flop Type:D; Propagation Delay:-; Frequency:69MHz; Output Current:25mA; Logic Case Style:SOIC; No. of Pins:16Pins; Trigger Type:Positive Edge; IC Output Type:Non Inverted; Product Range:- RoHS Compliant: Yes
Description
Logic Family / Base Number:74HCT174; Flip-Flop Type:D; Propagation Delay:-; Frequency:69MHz; Output Current:25mA; Logic Case Style:SOIC; No. of Pins:16Pins; Trigger Type:Positive Edge; IC Output Type:Non Inverted; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Logic Family / Base Number Nexperia - 29AC1063 - Newark, An Avnet Company
Chicago, IL, United States
Logic Family / Base Number Nexperia
29AC1063
Logic Family / Base Number Nexperia 29AC1063
Logic Family / Base Number:74HCT174; Flip-Flop Type:D; Propagation Delay:-; Frequency:69MHz; Output Current:25mA; Logic Case Style:SOIC; No. of Pins:16Pins; Trigger Type:Positive Edge; IC Output Type:Non Inverted; Product Range:- RoHS Compliant: Yes

Logic Family / Base Number:74HCT174; Flip-Flop Type:D; Propagation Delay:-; Frequency:69MHz; Output Current:25mA; Logic Case Style:SOIC; No. of Pins:16Pins; Trigger Type:Positive Edge; IC Output Type:Non Inverted; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Flip-Flops
Product Number 29AC1063
Product Name Logic Family / Base Number Nexperia
fMAX 69 MHz
Unlock Full Specs
to access all available technical data

Similar Products

D-Type Flip Flop, 5Ns, Sot-353-5; Logic Family / Base Number Nexperia - 19M9143 - Newark, An Avnet Company
Specs
Propagation Delay 5 ns
fMAX 70 MHz
Package Type SOT-353
View Details
SN54AHC574 Octal Edge-Triggered D-type Flip-Flops  With 3-State Outputs - 5962-9685401QRA - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3.3V; 5V; 3.3,5
Output Characteristics 3-State
View Details