Nexperia B.V. Octal buffer/line driver; 3-state 74AHCV541ABQX

Description
The 74AHCV541A is an 8-bit buffer/line driver with 3-state outputs and Schmitt trigger inputs. The device features two output enables (OE1 and OE2). A HIGH on OEn causes the associated outputs to assume a high-impedance OFF-state. Inputs are overvoltage tolerant. This feature allows the use of these devices as translators in mixed voltage environments. The data (An) and control (OEn) inputs include Schmitt trigger inputs, capable of transforming slowly changing input signals into sharply defined, jitter-free output signals. This device is fully specified for partial Power-down applications using IOFF. The IOFF circuitry disables the output, preventing the damaging backflow current through the device when it is powered down. Features and benefits Wide supply voltage range from 1.8 V to 5.5 V Typical tpd of 3.0 ns at 5 V Typical VOL(p) < 0.8 V at VCC = 3.3 V, Tamb = 25 °C Typical VOH(v) > 2.3 V at VCC = 3.3 V, Tamb = 25 °C Supports mixed-mode voltage operation on all ports IOFF circuitry provides partial Power-down mode operation Latch-up performance exceeds 250 mA per JESD 78 Class II ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 3000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 2000 V Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Request a Quote Datasheet
Description
The 74AHCV541A is an 8-bit buffer/line driver with 3-state outputs and Schmitt trigger inputs. The device features two output enables (OE1 and OE2). A HIGH on OEn causes the associated outputs to assume a high-impedance OFF-state. Inputs are overvoltage tolerant. This feature allows the use of these devices as translators in mixed voltage environments. The data (An) and control (OEn) inputs include Schmitt trigger inputs, capable of transforming slowly changing input signals into sharply defined, jitter-free output signals. This device is fully specified for partial Power-down applications using IOFF. The IOFF circuitry disables the output, preventing the damaging backflow current through the device when it is powered down. Features and benefits Wide supply voltage range from 1.8 V to 5.5 V Typical tpd of 3.0 ns at 5 V Typical VOL(p) < 0.8 V at VCC = 3.3 V, Tamb = 25 °C Typical VOH(v) > 2.3 V at VCC = 3.3 V, Tamb = 25 °C Supports mixed-mode voltage operation on all ports IOFF circuitry provides partial Power-down mode operation Latch-up performance exceeds 250 mA per JESD 78 Class II ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 3000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 2000 V Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Octal buffer/line driver; 3-state - 74AHCV541ABQX - Nexperia B.V.
Nijmegen, Netherlands
Octal buffer/line driver; 3-state
74AHCV541ABQX
Octal buffer/line driver; 3-state 74AHCV541ABQX
The 74AHCV541A is an 8-bit buffer/line driver with 3-state outputs and Schmitt trigger inputs. The device features two output enables (OE1 and OE2). A HIGH on OEn causes the associated outputs to assume a high-impedance OFF-state. Inputs are overvoltage tolerant. This feature allows the use of these devices as translators in mixed voltage environments. The data (An) and control (OEn) inputs include Schmitt trigger inputs, capable of transforming slowly changing input signals into sharply defined, jitter-free output signals. This device is fully specified for partial Power-down applications using IOFF. The IOFF circuitry disables the output, preventing the damaging backflow current through the device when it is powered down. Features and benefits Wide supply voltage range from 1.8 V to 5.5 V Typical tpd of 3.0 ns at 5 V Typical VOL(p) < 0.8 V at VCC = 3.3 V, Tamb = 25 °C Typical VOH(v) > 2.3 V at VCC = 3.3 V, Tamb = 25 °C Supports mixed-mode voltage operation on all ports IOFF circuitry provides partial Power-down mode operation Latch-up performance exceeds 250 mA per JESD 78 Class II ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 3000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 2000 V Specified from -40 °C to +85 °C and from -40 °C to +125 °C

The 74AHCV541A is an 8-bit buffer/line driver with 3-state outputs and Schmitt trigger inputs. The device features two output enables (OE1 and OE2). A HIGH on OEn causes the associated outputs to assume a high-impedance OFF-state.

Inputs are overvoltage tolerant. This feature allows the use of these devices as translators in mixed voltage environments.

The data (An) and control (OEn) inputs include Schmitt trigger inputs, capable of transforming slowly changing input signals into sharply defined, jitter-free output signals.

This device is fully specified for partial Power-down applications using IOFF. The IOFF circuitry disables the output, preventing the damaging backflow current through the device when it is powered down.

Features and benefits

  • Wide supply voltage range from 1.8 V to 5.5 V
  • Typical tpd of 3.0 ns at 5 V
  • Typical VOL(p) < 0.8 V at VCC = 3.3 V, Tamb = 25 °C
  • Typical VOH(v) > 2.3 V at VCC = 3.3 V, Tamb = 25 °C
  • Supports mixed-mode voltage operation on all ports
  • IOFF circuitry provides partial Power-down mode operation
  • Latch-up performance exceeds 250 mA per JESD 78 Class II
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 3000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 2000 V
  • Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V.
Product Category IC Interfaces
Product Number 74AHCV541ABQX
Product Name Octal buffer/line driver; 3-state
Device Type Buffer
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74AHCT1G66GV-Q100H - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SC-74A, SOT-753
View Details
Bus buffer/line driver; 3-state - 74AHC1G126GM,132 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
Quad buffer/line driver; 3-state - 74AHCT126D,118 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers
Bus buffer/line driver; 3-state - 74AHCT1G125GW,125 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers