Nexperia B.V. Logic - Logic - Flip Flops - 74AHCT259D112 74AHCT259D112

Description
Manufacturer: Nexperia USA Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1012059-74AHCT259D11 2 Packaging: Rail/Tube Number of Circuits: 1 Mounting: SMD (SMT) Polarity: Non-Inverting Operating Supply Voltage: 5 V Number of Elements: 1 Number of Bits: 8 Number of Pins: 16 High Level Output Current: -8 mA Low Level Output Current: 8 mA Independent Circuits: 1 Propagation Delay: 23 ns Categories: Logic - Flip Flops Case / Package: SO Alternative Parts (Cross-Reference): 74HCT259D,653; 74HCT174D,653; 74HCT175D,653; 74ABT373AD,118; N74F573D,623; 74ABT573AD,11874AHCT 259D,112; Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Turn-On Delay Time: 4.1 ns Logic Function: D-Type, Latch Number of Input Lines: 6 Number of Output Lines: 8
Request a Quote
Description
Manufacturer: Nexperia USA Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1012059-74AHCT259D11 2 Packaging: Rail/Tube Number of Circuits: 1 Mounting: SMD (SMT) Polarity: Non-Inverting Operating Supply Voltage: 5 V Number of Elements: 1 Number of Bits: 8 Number of Pins: 16 High Level Output Current: -8 mA Low Level Output Current: 8 mA Independent Circuits: 1 Propagation Delay: 23 ns Categories: Logic - Flip Flops Case / Package: SO Alternative Parts (Cross-Reference): 74HCT259D,653; 74HCT174D,653; 74HCT175D,653; 74ABT373AD,118; N74F573D,623; 74ABT573AD,11874AHCT 259D,112; Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Turn-On Delay Time: 4.1 ns Logic Function: D-Type, Latch Number of Input Lines: 6 Number of Output Lines: 8
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Flip Flops - 74AHCT259D112 - 1012059-74AHCT259D112 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - 74AHCT259D112
1012059-74AHCT259D112
Logic - Logic - Flip Flops - 74AHCT259D112 1012059-74AHCT259D112
Manufacturer: Nexperia USA Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1012059-74AHCT259D11 2 Packaging: Rail/Tube Number of Circuits: 1 Mounting: SMD (SMT) Polarity: Non-Inverting Operating Supply Voltage: 5 V Number of Elements: 1 Number of Bits: 8 Number of Pins: 16 High Level Output Current: -8 mA Low Level Output Current: 8 mA Independent Circuits: 1 Propagation Delay: 23 ns Categories: Logic - Flip Flops Case / Package: SO Alternative Parts (Cross-Reference): 74HCT259D,653; 74HCT174D,653; 74HCT175D,653; 74ABT373AD,118; N74F573D,623; 74ABT573AD,11874AHCT 259D,112; Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Turn-On Delay Time: 4.1 ns Logic Function: D-Type, Latch Number of Input Lines: 6 Number of Output Lines: 8

Manufacturer: Nexperia USA Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1012059-74AHCT259D112
Packaging: Rail/Tube
Number of Circuits: 1
Mounting: SMD (SMT)
Polarity: Non-Inverting
Operating Supply Voltage: 5 V
Number of Elements: 1
Number of Bits: 8
Number of Pins: 16
High Level Output Current: -8 mA
Low Level Output Current: 8 mA
Independent Circuits: 1
Propagation Delay: 23 ns
Categories: Logic - Flip Flops
Case / Package: SO
Alternative Parts (Cross-Reference): 74HCT259D,653; 74HCT174D,653; 74HCT175D,653; 74ABT373AD,118; N74F573D,623; 74ABT573AD,11874AHCT259D,112;
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Turn-On Delay Time: 4.1 ns
Logic Function: D-Type, Latch
Number of Input Lines: 6
Number of Output Lines: 8

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Flip-Flops
Product Number 1012059-74AHCT259D112
Product Name Logic - Logic - Flip Flops - 74AHCT259D112
Supply Voltage 5 V
Unlock Full Specs
to access all available technical data

Similar Products

SN54AS74A Dual Positive-Edge-Triggered D-type Flip-Flops With Clear And Preset - 5962-9862701QCA - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Propagation Delay 9 ns
View Details
Flip Flops - 1727-2618-2-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 2V ~ 6V
View Details
4 suppliers
 - 54L74/BCA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP14
View Details
4 suppliers