Nexperia B.V. Dual 2-to-4 line decoder/demultiplexer 74AHCT139D,118

Description
The 74AHC139; 74AHCT139 decodes two binary weighted address inputs (nA0, nA1) to four mutually exclusive outputs (nY0 to nY3). Each decoder features an enable input (nE). When nEis HIGH all outputs are forced HIGH. The enable input can be used as the data input for a 1-to-4 demultiplexer application. Inputs are overvoltage tolerant. This feature allows the use of these devices as translators in mixed voltage environments. Features and benefits Wide supply voltage range from 2.0 to 5.5 V Balanced propagation delays All inputs have Schmitt-trigger actions High noise immunity Overvoltage tolerant inputs to 5.5 V Input levels: For 74AHC139: CMOS level For 74AHCT139: TTL level CMOS low power dissipation Latch-up performance exceeds 100 mA per JESD 78 Class II Level A ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Request a Quote Datasheet
Description
The 74AHC139; 74AHCT139 decodes two binary weighted address inputs (nA0, nA1) to four mutually exclusive outputs (nY0 to nY3). Each decoder features an enable input (nE). When nEis HIGH all outputs are forced HIGH. The enable input can be used as the data input for a 1-to-4 demultiplexer application. Inputs are overvoltage tolerant. This feature allows the use of these devices as translators in mixed voltage environments. Features and benefits Wide supply voltage range from 2.0 to 5.5 V Balanced propagation delays All inputs have Schmitt-trigger actions High noise immunity Overvoltage tolerant inputs to 5.5 V Input levels: For 74AHC139: CMOS level For 74AHCT139: TTL level CMOS low power dissipation Latch-up performance exceeds 100 mA per JESD 78 Class II Level A ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual 2-to-4 line decoder/demultiplexer - 74AHCT139D,118 - Nexperia B.V.
Nijmegen, Netherlands
Dual 2-to-4 line decoder/demultiplexer
74AHCT139D,118
Dual 2-to-4 line decoder/demultiplexer 74AHCT139D,118
The 74AHC139; 74AHCT139 decodes two binary weighted address inputs (nA0, nA1) to four mutually exclusive outputs (nY0 to nY3). Each decoder features an enable input (nE). When nEis HIGH all outputs are forced HIGH. The enable input can be used as the data input for a 1-to-4 demultiplexer application. Inputs are overvoltage tolerant. This feature allows the use of these devices as translators in mixed voltage environments. Features and benefits Wide supply voltage range from 2.0 to 5.5 V Balanced propagation delays All inputs have Schmitt-trigger actions High noise immunity Overvoltage tolerant inputs to 5.5 V Input levels: For 74AHC139: CMOS level For 74AHCT139: TTL level CMOS low power dissipation Latch-up performance exceeds 100 mA per JESD 78 Class II Level A ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and from -40 °C to +125 °C

The 74AHC139; 74AHCT139 decodes two binary weighted address inputs (nA0, nA1) to four mutually exclusive outputs (nY0 to nY3). Each decoder features an enable input (nE). When nEis HIGH all outputs are forced HIGH. The enable input can be used as the data input for a 1-to-4 demultiplexer application. Inputs are overvoltage tolerant. This feature allows the use of these devices as translators in mixed voltage environments.

Features and benefits

  • Wide supply voltage range from 2.0 to 5.5 V
  • Balanced propagation delays
  • All inputs have Schmitt-trigger actions
  • High noise immunity
  • Overvoltage tolerant inputs to 5.5 V
  • Input levels:
    • For 74AHC139: CMOS level
    • For 74AHCT139: TTL level
  • CMOS low power dissipation
  • Latch-up performance exceeds 100 mA per JESD 78 Class II Level A
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Supplier's Site Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
1006197-74AHCT139D,118
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 1006197-74AHCT139D,118
Win Source Part Number: 1006197-74AHCT139D,1 18 Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74AHCT Type: Decoder/Demultiplexe r Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Current - Output High, Low: 8mA, 8mA Independent Circuits: 2 Voltage Supply Source: Single Supply Voltage - Supply: 4.5V ~ 5.5V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SO Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Nexperia USA Inc. Other Names: 568-8811-6-ND,568-88 11-2,NEXNEX74AHCT139 D,118,568-8811-1,935 263567118,568-8811-6 ,74AHCT139D,118-ND,7 4AHCT139D118,568-881 1-1-ND,568-8811-2-ND ,1727-6540-6,74AHCT1 39D-T,1727-6540-1,17 27-6540-2,74AHCT139D -T-ND,2156-74AHCT139 D,118-NEX Base Product Number: 74AHCT139

Win Source Part Number: 1006197-74AHCT139D,118
Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Series: 74AHCT
Type: Decoder/Demultiplexer
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Current - Output High, Low: 8mA, 8mA
Independent Circuits: 2
Voltage Supply Source: Single Supply
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SO
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Nexperia USA Inc.
Other Names: 568-8811-6-ND,568-8811-2,NEXNEX74AHCT139D,118,568-8811-1,935263567118,568-8811-6,74AHCT139D,118-ND,74AHCT139D118,568-8811-1-ND,568-8811-2-ND,1727-6540-6,74AHCT139D-T,1727-6540-1,1727-6540-2,74AHCT139D-T-ND,2156-74AHCT139D,118-NEX
Base Product Number: 74AHCT139

Buy Now Datasheet
Decoder/demultiplexer, Dual, 2 Nexperia - 85X2712 - Newark, An Avnet Company
Chicago, IL, United States
Decoder/demultiplexer, Dual, 2 Nexperia
85X2712
Decoder/demultiplexer, Dual, 2 Nexperia 85X2712
DECODER/DEMULTIPLEXE R, DUAL, 2:4, SOIC16; Logic Family / Base Number:74AHCT139; Logic Type:2-to-4 Line Decoder / Demultiplexer; No. of Outputs:8Outputs; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:4.5V; Supply RoHS Compliant: Yes

DECODER/DEMULTIPLEXER, DUAL, 2:4, SOIC16; Logic Family / Base Number:74AHCT139; Logic Type:2-to-4 Line Decoder / Demultiplexer; No. of Outputs:8Outputs; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:4.5V; Supply RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. Win Source Electronics Newark, An Avnet Company
Product Category Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers
Product Number 74AHCT139D,118 1006197-74AHCT139D,118 85X2712
Product Name Dual 2-to-4 line decoder/demultiplexer Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders Decoder/demultiplexer, Dual, 2 Nexperia
Function Decoder/Demultiplexer Decoder
Input Lines 2
Output Lines 4 8; Other; 8Outputs
Supply Voltage +7.0 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

4-to-16 line decoder/demultiplexer - 74HC154PW,118 - Nexperia B.V.
Specs
Function Decoder/Demultiplexer
Input Lines 4
Output Lines 16
View Details
3 suppliers
3-to-8 line decoder/demultiplexer; inverting - 74AHC138PW-Q100J - Nexperia B.V.
Specs
Function Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details
BCD to 7-segment latch/decoder/driver - HEF4543BT,653 - Nexperia B.V.
Specs
Input Lines BCD
Output Lines 7-Segment
Features ESD Protection
View Details
2 suppliers
3-to-8 line decoder/demultiplexer; inverting - 74LVC138APW-Q100J - Nexperia B.V.
Specs
Function Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details
3 suppliers