Nexperia B.V. 3-to-8 line decoder/demultiplexer; inverting 74HCT138D,653

Description
The 74HC138; 74HCT138 decodes three binary weighted address inputs (A0, A1 and A2) to eight mutually exclusive outputs (Y0 to Y7). The device features three enable inputs (E1, E2 and E3). Every output will be HIGH unless E1 and E2 are LOW and E3 is HIGH. This multiple enable function allows easy parallel expansion to a 1-of-32 (5 to 32 lines) decoder with just four '138 ICs and one inverter. The '138 can be used as an eight output demultiplexer by using one of the active LOW enable inputs as the data input and the remaining enable inputs as strobes. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Wide supply voltage range from 2.0 to 6.0 V CMOS low power dissipation High noise immunity Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Demultiplexing capability Multiple input enable for easy expansion Ideal for memory chip select decoding Active LOW mutually exclusive outputs Input levels: For 74HC138: CMOS level For 74HCT138: TTL level Complies with JEDEC standards: JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Request a Quote Datasheet
Description
The 74HC138; 74HCT138 decodes three binary weighted address inputs (A0, A1 and A2) to eight mutually exclusive outputs (Y0 to Y7). The device features three enable inputs (E1, E2 and E3). Every output will be HIGH unless E1 and E2 are LOW and E3 is HIGH. This multiple enable function allows easy parallel expansion to a 1-of-32 (5 to 32 lines) decoder with just four '138 ICs and one inverter. The '138 can be used as an eight output demultiplexer by using one of the active LOW enable inputs as the data input and the remaining enable inputs as strobes. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Wide supply voltage range from 2.0 to 6.0 V CMOS low power dissipation High noise immunity Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Demultiplexing capability Multiple input enable for easy expansion Ideal for memory chip select decoding Active LOW mutually exclusive outputs Input levels: For 74HC138: CMOS level For 74HCT138: TTL level Complies with JEDEC standards: JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3-to-8 line decoder/demultiplexer; inverting - 74HCT138D,653 - Nexperia B.V.
Nijmegen, Netherlands
3-to-8 line decoder/demultiplexer; inverting
74HCT138D,653
3-to-8 line decoder/demultiplexer; inverting 74HCT138D,653
The 74HC138; 74HCT138 decodes three binary weighted address inputs (A0, A1 and A2) to eight mutually exclusive outputs (Y0 to Y7). The device features three enable inputs (E1, E2 and E3). Every output will be HIGH unless E1 and E2 are LOW and E3 is HIGH. This multiple enable function allows easy parallel expansion to a 1-of-32 (5 to 32 lines) decoder with just four '138 ICs and one inverter. The '138 can be used as an eight output demultiplexer by using one of the active LOW enable inputs as the data input and the remaining enable inputs as strobes. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Wide supply voltage range from 2.0 to 6.0 V CMOS low power dissipation High noise immunity Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Demultiplexing capability Multiple input enable for easy expansion Ideal for memory chip select decoding Active LOW mutually exclusive outputs Input levels: For 74HC138: CMOS level For 74HCT138: TTL level Complies with JEDEC standards: JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C

The 74HC138; 74HCT138 decodes three binary weighted address inputs (A0, A1 and A2) to eight mutually exclusive outputs (Y0 to Y7). The device features three enable inputs (E1, E2 and E3). Every output will be HIGH unless E1 and E2 are LOW and E3 is HIGH. This multiple enable function allows easy parallel expansion to a 1-of-32 (5 to 32 lines) decoder with just four '138 ICs and one inverter. The '138 can be used as an eight output demultiplexer by using one of the active LOW enable inputs as the data input and the remaining enable inputs as strobes. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC.

Features and benefits

  • Wide supply voltage range from 2.0 to 6.0 V
  • CMOS low power dissipation
  • High noise immunity
  • Latch-up performance exceeds 100 mA per JESD 78 Class II Level B
  • Demultiplexing capability
  • Multiple input enable for easy expansion
  • Ideal for memory chip select decoding
  • Active LOW mutually exclusive outputs
  • Input levels:
    • For 74HC138: CMOS level
    • For 74HCT138: TTL level
  • Complies with JEDEC standards:
    • JESD8C (2.7 V to 3.6 V)
    • JESD7A (2.0 V to 6.0 V)
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Multiple package options
  • Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Supplier's Site Datasheet
74Hct Cmos, Smd, 74Hct138, Soic16; Logic Family / Base Number Nexperia - 26M7747 - Newark, An Avnet Company
Chicago, IL, United States
74Hct Cmos, Smd, 74Hct138, Soic16; Logic Family / Base Number Nexperia
26M7747
74Hct Cmos, Smd, 74Hct138, Soic16; Logic Family / Base Number Nexperia 26M7747
74HCT CMOS, SMD, 74HCT138, SOIC16; Logic Family / Base Number:74HCT138; Logic Type:Decoder / Demultiplexer; No. of Outputs:8Outputs; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic RoHS Compliant: Yes

74HCT CMOS, SMD, 74HCT138, SOIC16; Logic Family / Base Number:74HCT138; Logic Type:Decoder / Demultiplexer; No. of Outputs:8Outputs; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic RoHS Compliant: Yes

Supplier's Site Datasheet
Signal Switches, Multiplexers, Decoders - 74HCT138D,653 - ODG (Origin Data Global)
Shenzhen, China
Signal Switches, Multiplexers, Decoders
74HCT138D,653
Signal Switches, Multiplexers, Decoders 74HCT138D,653
IC DECODER/DEMUX 1 X 3:8 16SO

IC DECODER/DEMUX 1 X 3:8 16SO

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers
Product Number 74HCT138D,653 26M7747 74HCT138D,653
Product Name 3-to-8 line decoder/demultiplexer; inverting 74Hct Cmos, Smd, 74Hct138, Soic16; Logic Family / Base Number Nexperia Signal Switches, Multiplexers, Decoders
Function Decoder/Demultiplexer Decoder Decoder
Input Lines 3 1
Output Lines 8 8; Other; 8Outputs
Supply Voltage +7 5.5V 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Supply Voltage 2.3V ~ 3.6V
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
10-bit bus switch with output enable - 74CBTLV3861PW-Q10J - Nexperia B.V.
Specs
Supply Voltage +4.6
Features ESD Protection
Package Type SOT355-1 SOT355-1
View Details
 - 7812762 - RS Components, Ltd.
Nexperia B.V.
Specs
Function Decoder; Demultiplexer; Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details
1.5 V to 5.5 V, 8-channel analog switch multiplexer and demultiplexer with injection-current control - NMUX1308PW-Q100J - Nexperia B.V.
Specs
Supply Voltage +6.0
Package Type SOT403-1 SOT403-1
Operating Temperature 125 C (257 F)
View Details