Nexperia B.V. 3-to-8 line decoder/demultiplexer; inverting 74HC138BQ,115

Description
The 74HC138; 74HCT138 decodes three binary weighted address inputs (A0, A1 and A2) to eight mutually exclusive outputs (Y0 to Y7). The device features three enable inputs (E1, E2 and E3). Every output will be HIGH unless E1 and E2 are LOW and E3 is HIGH. This multiple enable function allows easy parallel expansion to a 1-of-32 (5 to 32 lines) decoder with just four '138 ICs and one inverter. The '138 can be used as an eight output demultiplexer by using one of the active LOW enable inputs as the data input and the remaining enable inputs as strobes. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Wide supply voltage range from 2.0 to 6.0 V CMOS low power dissipation High noise immunity Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Demultiplexing capability Multiple input enable for easy expansion Ideal for memory chip select decoding Active LOW mutually exclusive outputs Input levels: For 74HC138: CMOS level For 74HCT138: TTL level Complies with JEDEC standards: JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Request a Quote
Description
The 74HC138; 74HCT138 decodes three binary weighted address inputs (A0, A1 and A2) to eight mutually exclusive outputs (Y0 to Y7). The device features three enable inputs (E1, E2 and E3). Every output will be HIGH unless E1 and E2 are LOW and E3 is HIGH. This multiple enable function allows easy parallel expansion to a 1-of-32 (5 to 32 lines) decoder with just four '138 ICs and one inverter. The '138 can be used as an eight output demultiplexer by using one of the active LOW enable inputs as the data input and the remaining enable inputs as strobes. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Wide supply voltage range from 2.0 to 6.0 V CMOS low power dissipation High noise immunity Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Demultiplexing capability Multiple input enable for easy expansion Ideal for memory chip select decoding Active LOW mutually exclusive outputs Input levels: For 74HC138: CMOS level For 74HCT138: TTL level Complies with JEDEC standards: JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 74HC138BQ is a 3-to-8 line decoder/demultiplexer with inverting outputs, featuring three enable inputs for expanded decoding configurations. It is packaged in a DHVQFN16, a thin quad flat package with no leads, measuring 2.5 × 3.5 × 0.85 mm. The device operates over a supply voltage range of 2.0 V to 6.0 V and is specified for temperatures from -40 °C to +125 °C. It complies with JEDEC standards JESD7A and JESD8C, and meets ESD protection ratings of ANSI/ESDA/JEDEC JS-001 class 2 (HBM > 2000 V) and ANSI/ESDA/JEDEC JS-002 class C3 (CDM > 1000 V). Inputs include clamp diodes for interfacing to voltages exceeding VCC.

Datasheet Summary
Powered by GS/AI

The 74HC138BQ is a 3-to-8 line decoder/demultiplexer with inverting outputs, featuring three enable inputs for expanded decoding configurations. It is packaged in a DHVQFN16, a thin quad flat package with no leads, measuring 2.5 × 3.5 × 0.85 mm. The device operates over a supply voltage range of 2.0 V to 6.0 V and is specified for temperatures from -40 °C to +125 °C. It complies with JEDEC standards JESD7A and JESD8C, and meets ESD protection ratings of ANSI/ESDA/JEDEC JS-001 class 2 (HBM > 2000 V) and ANSI/ESDA/JEDEC JS-002 class C3 (CDM > 1000 V). Inputs include clamp diodes for interfacing to voltages exceeding VCC.

Suppliers

Company
Product
Description
Supplier Links
3-to-8 line decoder/demultiplexer; inverting - 74HC138BQ,115 - Nexperia B.V.
Nijmegen, Netherlands
3-to-8 line decoder/demultiplexer; inverting
74HC138BQ,115
3-to-8 line decoder/demultiplexer; inverting 74HC138BQ,115
The 74HC138; 74HCT138 decodes three binary weighted address inputs (A0, A1 and A2) to eight mutually exclusive outputs (Y0 to Y7). The device features three enable inputs (E1, E2 and E3). Every output will be HIGH unless E1 and E2 are LOW and E3 is HIGH. This multiple enable function allows easy parallel expansion to a 1-of-32 (5 to 32 lines) decoder with just four '138 ICs and one inverter. The '138 can be used as an eight output demultiplexer by using one of the active LOW enable inputs as the data input and the remaining enable inputs as strobes. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Wide supply voltage range from 2.0 to 6.0 V CMOS low power dissipation High noise immunity Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Demultiplexing capability Multiple input enable for easy expansion Ideal for memory chip select decoding Active LOW mutually exclusive outputs Input levels: For 74HC138: CMOS level For 74HCT138: TTL level Complies with JEDEC standards: JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C

The 74HC138; 74HCT138 decodes three binary weighted address inputs (A0, A1 and A2) to eight mutually exclusive outputs (Y0 to Y7). The device features three enable inputs (E1, E2 and E3). Every output will be HIGH unless E1 and E2 are LOW and E3 is HIGH. This multiple enable function allows easy parallel expansion to a 1-of-32 (5 to 32 lines) decoder with just four '138 ICs and one inverter. The '138 can be used as an eight output demultiplexer by using one of the active LOW enable inputs as the data input and the remaining enable inputs as strobes. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC.

Features and benefits

  • Wide supply voltage range from 2.0 to 6.0 V
  • CMOS low power dissipation
  • High noise immunity
  • Latch-up performance exceeds 100 mA per JESD 78 Class II Level B
  • Demultiplexing capability
  • Multiple input enable for easy expansion
  • Ideal for memory chip select decoding
  • Active LOW mutually exclusive outputs
  • Input levels:
    • For 74HC138: CMOS level
    • For 74HCT138: TTL level
  • Complies with JEDEC standards:
    • JESD8C (2.7 V to 3.6 V)
    • JESD7A (2.0 V to 6.0 V)
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Multiple package options
  • Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Supplier's Site Datasheet
Signal Switches, Multiplexers, Decoders - 74HC138BQ,115 - ODG (Origin Data Global)
Shenzhen, China
Signal Switches, Multiplexers, Decoders
74HC138BQ,115
Signal Switches, Multiplexers, Decoders 74HC138BQ,115
IC DECODER/DEMUX 1X3:8 16DHVQFN

IC DECODER/DEMUX 1X3:8 16DHVQFN

Supplier's Site Datasheet
Ic, 3-8 Line Decoder/demux, Dhvqfn16; Logic Family / Base Number Nexperia - 43W7996 - Newark, An Avnet Company
Chicago, IL, United States
Ic, 3-8 Line Decoder/demux, Dhvqfn16; Logic Family / Base Number Nexperia
43W7996
Ic, 3-8 Line Decoder/demux, Dhvqfn16; Logic Family / Base Number Nexperia 43W7996
IC, 3-8 LINE DECODER/DEMUX, DHVQFN16; Logic Family / Base Number:74HC138; Logic Type:3-to-8 Line Decoder / Demultiplexer; No. of Outputs:8Outputs; Logic Case Style:DHVQFN; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage RoHS Compliant: Yes

IC, 3-8 LINE DECODER/DEMUX, DHVQFN16; Logic Family / Base Number:74HC138; Logic Type:3-to-8 Line Decoder / Demultiplexer; No. of Outputs:8Outputs; Logic Case Style:DHVQFN; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers
Product Number 74HC138BQ,115 74HC138BQ,115 43W7996
Product Name 3-to-8 line decoder/demultiplexer; inverting Signal Switches, Multiplexers, Decoders Ic, 3-8 Line Decoder/demux, Dhvqfn16; Logic Family / Base Number Nexperia
Function Decoder/Demultiplexer Decoder Decoder
Input Lines 3 1
Output Lines 8 8; Other; 8Outputs
Supply Voltage +7 2V ~ 6V
Unlock Full Specs
to access all available technical data

Similar Products

IC MUX/DEMUX 2X1 8TSSOP - 554-74LVC2G53DP,125 - Utmel Electronic Limited
Specs
Function Decoder/Demultiplexer
Supply Voltage 2.7V
Package Type SSOP; 8-TSSOP, 8-MSOP (0.118, 3.00mm Width)
View Details
3-to-8 line decoder, demultiplexer with address latches - 74HC237D-Q100J - Nexperia B.V.
Specs
Input Lines 3
Output Lines 8
Supply Voltage +7
View Details
2 suppliers
Analog Switches, Multiplexers, Demultiplexers - HEF4051BT,653 - ODG (Origin Data Global)
Specs
Function Demultiplexer
Package Type SOIC; 16-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details