Nexperia B.V. Dual D-type flip-flop with set and reset; positive-edge trigger 74AHC74BQ,115

Description
The 74AHC74; 74AHCT74 is a high-speed Si-gate CMOS device and is pin compatible with Low-Power Schottky TTL (LSTTL). It is specified in compliance with JEDEC standard No. 7-A. The 74AHC74; 74AHCT74 is a dual positive-edge triggered, D-type flip-flop with individual data inputs (D), clock inputs (CP), set inputs (SD) and reset inputs (RD). It also has complementary outputs (Q and Q). The set and reset are asynchronous active LOW inputs that operate independent of the clock input. Information on the data input is transferred to the Q output on the LOW to HIGH transition of the clock pulse. The data inputs must be stable one set-up time prior to the LOW to HIGH clock transition for predictable operation. Schmitt-trigger action in the clock input makes the circuit highly tolerant to slower clock rise and fall times. Features and benefits Balanced propagation delays All inputs have Schmitt-trigger actions Inputs accept voltages higher than VCC Input levels: For 74AHC74: CMOS level For 74AHCT74: TTL level ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Request a Quote
Description
The 74AHC74; 74AHCT74 is a high-speed Si-gate CMOS device and is pin compatible with Low-Power Schottky TTL (LSTTL). It is specified in compliance with JEDEC standard No. 7-A. The 74AHC74; 74AHCT74 is a dual positive-edge triggered, D-type flip-flop with individual data inputs (D), clock inputs (CP), set inputs (SD) and reset inputs (RD). It also has complementary outputs (Q and Q). The set and reset are asynchronous active LOW inputs that operate independent of the clock input. Information on the data input is transferred to the Q output on the LOW to HIGH transition of the clock pulse. The data inputs must be stable one set-up time prior to the LOW to HIGH clock transition for predictable operation. Schmitt-trigger action in the clock input makes the circuit highly tolerant to slower clock rise and fall times. Features and benefits Balanced propagation delays All inputs have Schmitt-trigger actions Inputs accept voltages higher than VCC Input levels: For 74AHC74: CMOS level For 74AHCT74: TTL level ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 74AHC74BQ is a dual positive-edge triggered D-type flip-flop with asynchronous active LOW set and reset inputs, and complementary outputs. It is packaged in a DHVQFN14, a thin quad flat package with no leads, measuring 2.5 × 3 × 0.85 mm. The device operates over a temperature range of -40 °C to +125 °C, features Schmitt-trigger action on all inputs, and complies with JEDEC standard No. 7-A. ESD protection exceeds 2000 V for HBM (class 2) and 1000 V for CDM (class C3).

Datasheet Summary
Powered by GS/AI

The 74AHC74BQ is a dual positive-edge triggered D-type flip-flop with asynchronous active LOW set and reset inputs, and complementary outputs. It is packaged in a DHVQFN14, a thin quad flat package with no leads, measuring 2.5 × 3 × 0.85 mm. The device operates over a temperature range of -40 °C to +125 °C, features Schmitt-trigger action on all inputs, and complies with JEDEC standard No. 7-A. ESD protection exceeds 2000 V for HBM (class 2) and 1000 V for CDM (class C3).

Suppliers

Company
Product
Description
Supplier Links
Dual D-type flip-flop with set and reset; positive-edge trigger - 74AHC74BQ,115 - Nexperia B.V.
Nijmegen, Netherlands
Dual D-type flip-flop with set and reset; positive-edge trigger
74AHC74BQ,115
Dual D-type flip-flop with set and reset; positive-edge trigger 74AHC74BQ,115
The 74AHC74; 74AHCT74 is a high-speed Si-gate CMOS device and is pin compatible with Low-Power Schottky TTL (LSTTL). It is specified in compliance with JEDEC standard No. 7-A. The 74AHC74; 74AHCT74 is a dual positive-edge triggered, D-type flip-flop with individual data inputs (D), clock inputs (CP), set inputs (SD) and reset inputs (RD). It also has complementary outputs (Q and Q). The set and reset are asynchronous active LOW inputs that operate independent of the clock input. Information on the data input is transferred to the Q output on the LOW to HIGH transition of the clock pulse. The data inputs must be stable one set-up time prior to the LOW to HIGH clock transition for predictable operation. Schmitt-trigger action in the clock input makes the circuit highly tolerant to slower clock rise and fall times. Features and benefits Balanced propagation delays All inputs have Schmitt-trigger actions Inputs accept voltages higher than VCC Input levels: For 74AHC74: CMOS level For 74AHCT74: TTL level ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C

The 74AHC74; 74AHCT74 is a high-speed Si-gate CMOS device and is pin compatible with Low-Power Schottky TTL (LSTTL). It is specified in compliance with JEDEC standard No. 7-A.

The 74AHC74; 74AHCT74 is a dual positive-edge triggered, D-type flip-flop with individual data inputs (D), clock inputs (CP), set inputs (SD) and reset inputs (RD). It also has complementary outputs (Q and Q).

The set and reset are asynchronous active LOW inputs that operate independent of the clock input. Information on the data input is transferred to the Q output on the LOW to HIGH transition of the clock pulse. The data inputs must be stable one set-up time prior to the LOW to HIGH clock transition for predictable operation.

Schmitt-trigger action in the clock input makes the circuit highly tolerant to slower clock rise and fall times.

Features and benefits

  • Balanced propagation delays
  • All inputs have Schmitt-trigger actions
  • Inputs accept voltages higher than VCC
  • Input levels:
    • For 74AHC74: CMOS level
    • For 74AHCT74: TTL level
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Multiple package options
  • Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Supplier's Site Datasheet
Flip Flops - 1727-6776-6-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
1727-6776-6-ND
Flip Flops 1727-6776-6-ND
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-VFQFN Exposed Pad

Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-VFQFN Exposed Pad

Buy Now Datasheet
Flip Flops - 1727-6776-1-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
1727-6776-1-ND
Flip Flops 1727-6776-1-ND
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-VFQFN Exposed Pad

Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-VFQFN Exposed Pad

Buy Now Datasheet
Flip Flops - 1727-6776-2-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
1727-6776-2-ND
Flip Flops 1727-6776-2-ND
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-VFQFN Exposed Pad

Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-VFQFN Exposed Pad

Buy Now Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Flip Flops
979241-74AHC74BQ,115
Integrated Circuits (ICs) - Logic - Flip Flops 979241-74AHC74BQ,115
Win Source Part Number: 979241-74AHC74BQ,115 Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 74AHC Type: D-Type Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Complementary Current - Output High, Low: 8mA, 8mA Function: Set(Preset) and Reset Number of Elements: 2 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 9.3ns @ 5V, 50pF Trigger Type: Positive Edge Input Capacitance: 3 pF Voltage - Supply: 2V ~ 5.5V Package / Case: 14-VFQFN Exposed Pad Supplier Device Package: 14-DHVQFN (2.5x3) Temperature Range - Operating: -40°C ~ 125°C (TA) Clock Frequency: 115 MHz ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 2 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Nexperia USA Inc. Other Names: 1727-6776-6,74AHC74B Q115,568-9096-6-ND,5 68-9096-2-ND,1727-67 76-1,1727-6776-2,568 -9096-1-ND,568-9096- 2,568-9096-1,568-909 6-6,74AHC74BQ,115-ND ,935278807115,74AHC7 4BQ-G-ND,74AHC74BQ-G Base Product Number: 74AHC74

Win Source Part Number: 979241-74AHC74BQ,115
Category: Integrated Circuits (ICs)>Logic - Flip Flops
Series: 74AHC
Type: D-Type
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: Complementary
Current - Output High, Low: 8mA, 8mA
Function: Set(Preset) and Reset
Number of Elements: 2
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 9.3ns @ 5V, 50pF
Trigger Type: Positive Edge
Input Capacitance: 3 pF
Voltage - Supply: 2V ~ 5.5V
Package / Case: 14-VFQFN Exposed Pad
Supplier Device Package: 14-DHVQFN (2.5x3)
Temperature Range - Operating: -40°C ~ 125°C (TA)
Clock Frequency: 115 MHz
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 2 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Nexperia USA Inc.
Other Names: 1727-6776-6,74AHC74BQ115,568-9096-6-ND,568-9096-2-ND,1727-6776-1,1727-6776-2,568-9096-1-ND,568-9096-2,568-9096-1,568-9096-6,74AHC74BQ,115-ND,935278807115,74AHC74BQ-G-ND,74AHC74BQ-G
Base Product Number: 74AHC74

Buy Now Datasheet
Flip Flops - 74AHC74BQ,115 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74AHC74BQ,115
Flip Flops 74AHC74BQ,115
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-VFQFN Exposed Pad

Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-VFQFN Exposed Pad

Buy Now Datasheet
Logic - Flip Flops - 74AHC74BQ,115 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74AHC74BQ,115
Logic - Flip Flops 74AHC74BQ,115
IC FF D-TYPE DUAL 1BIT 14DHVQFN

IC FF D-TYPE DUAL 1BIT 14DHVQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - 74AHC74BQ,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
74AHC74BQ,115
Integrated Circuits (ICs) - Logic - Flip Flops 74AHC74BQ,115
IC FF D-TYPE DUAL 1BIT 14DHVQFN

IC FF D-TYPE DUAL 1BIT 14DHVQFN

Supplier's Site
Flip Flop, D, -40 To 125Deg C Rohs Compliant Nexperia - 74AH2221 - Newark, An Avnet Company
Chicago, IL, United States
Flip Flop, D, -40 To 125Deg C Rohs Compliant Nexperia
74AH2221
Flip Flop, D, -40 To 125Deg C Rohs Compliant Nexperia 74AH2221
FLIP FLOP, D, -40 TO 125DEG C ROHS COMPLIANT: YES

FLIP FLOP, D, -40 TO 125DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 74AHC74BQ,115 1727-6776-6-ND 979241-74AHC74BQ,115 74AHC74BQ,115 74AHC74BQ,115 74AHC74BQ,115 74AH2221
Product Name Dual D-type flip-flop with set and reset; positive-edge trigger Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops Logic - Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Flip Flop, D, -40 To 125Deg C Rohs Compliant Nexperia
Flip-Flop Type D D D
Triggering Positive-edge Triggered Positive-edge Triggered Positive-edge Triggered; Positive Edge
Supply Voltage +7.0 2V ~ 5.5V 2V ~ 5.5V 2V ~ 5.5V
Features ESD Protection
Package Type SOT762-1 SOT762-1 14-VFQFN Exposed Pad 14-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Octal D-type flip-flop; positive-edge trigger; 3-state - 74ALVC374BQ,115 - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +4.6
View Details
5 suppliers
 - 74LV74D,112 - Rochester Electronics
Specs
Triggering Positive-edge Triggered
Package Type SO14
Logic Family CMOS
View Details
3 suppliers
Flip Flops - 74HC574DB,118-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 2V ~ 6V
View Details
5 suppliers
Single D-type flip-flop; positive-edge trigger - 74AHC1G79GW,125 - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +7.0
View Details
8 suppliers