Nexperia B.V. Octal D-type flip-flop; positive edge-trigger; 3-state 74AHC574D,118

Description
The 74AHC574; 74AHCT574 is an 8-bit positive-edge triggered D-type flip-flop with 3-state outputs. The device features a clock (CP) and output enable (OE) inputs. The flip-flops will store the state of their individual D-inputs that meet the set-up and hold time requirements on the LOW-to-HIGH clock (CP) transition. A HIGH on OEcauses the outputs to assume a high-impedance OFF-state. Operation of the OEinput does not affect the state of the flip-flops. Inputs are overvoltage tolerant. This feature allows the use of these devices as translators in mixed voltage environments. Features and benefits Wide supply voltage range: For 74AHC574: from 2.0 V to 5.5 V For 74AHCT574: from 4.5 V to 5.5 V Overvoltage tolerant inputs to 5.5 V Balanced propagation delays All inputs have a Schmitt-trigger action High noise immunity 3-state non-inverting outputs for bus orientated applications CMOS low power dissipation Latch-up performance exceeds 100 mA per JESD 78 Class II Level A Input levels: For 74AHC574: CMOS input level For 74AHCT574: TTL input level ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Request a Quote
Description
The 74AHC574; 74AHCT574 is an 8-bit positive-edge triggered D-type flip-flop with 3-state outputs. The device features a clock (CP) and output enable (OE) inputs. The flip-flops will store the state of their individual D-inputs that meet the set-up and hold time requirements on the LOW-to-HIGH clock (CP) transition. A HIGH on OEcauses the outputs to assume a high-impedance OFF-state. Operation of the OEinput does not affect the state of the flip-flops. Inputs are overvoltage tolerant. This feature allows the use of these devices as translators in mixed voltage environments. Features and benefits Wide supply voltage range: For 74AHC574: from 2.0 V to 5.5 V For 74AHCT574: from 4.5 V to 5.5 V Overvoltage tolerant inputs to 5.5 V Balanced propagation delays All inputs have a Schmitt-trigger action High noise immunity 3-state non-inverting outputs for bus orientated applications CMOS low power dissipation Latch-up performance exceeds 100 mA per JESD 78 Class II Level A Input levels: For 74AHC574: CMOS input level For 74AHCT574: TTL input level ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 74AHC574D is an octal D-type flip-flop with 3-state outputs, positive edge-triggered, in an SO20 plastic small outline package with a body width of 7.5 mm. It operates from 2.0 V to 5.5 V, features overvoltage-tolerant inputs up to 5.5 V, Schmitt-trigger inputs, and 3-state non-inverting outputs for bus applications. The device meets JESD 78 Class II Level A latch-up performance of more than 100 mA and ESD protection exceeding 2000 V HBM and 1000 V CDM. It is specified for operation from -40 °C to +125 °C.

Datasheet Summary
Powered by GS/AI

The 74AHC574D is an octal D-type flip-flop with 3-state outputs, positive edge-triggered, in an SO20 plastic small outline package with a body width of 7.5 mm. It operates from 2.0 V to 5.5 V, features overvoltage-tolerant inputs up to 5.5 V, Schmitt-trigger inputs, and 3-state non-inverting outputs for bus applications. The device meets JESD 78 Class II Level A latch-up performance of more than 100 mA and ESD protection exceeding 2000 V HBM and 1000 V CDM. It is specified for operation from -40 °C to +125 °C.

Suppliers

Company
Product
Description
Supplier Links
Octal D-type flip-flop; positive edge-trigger; 3-state - 74AHC574D,118 - Nexperia B.V.
Nijmegen, Netherlands
Octal D-type flip-flop; positive edge-trigger; 3-state
74AHC574D,118
Octal D-type flip-flop; positive edge-trigger; 3-state 74AHC574D,118
The 74AHC574; 74AHCT574 is an 8-bit positive-edge triggered D-type flip-flop with 3-state outputs. The device features a clock (CP) and output enable (OE) inputs. The flip-flops will store the state of their individual D-inputs that meet the set-up and hold time requirements on the LOW-to-HIGH clock (CP) transition. A HIGH on OEcauses the outputs to assume a high-impedance OFF-state. Operation of the OEinput does not affect the state of the flip-flops. Inputs are overvoltage tolerant. This feature allows the use of these devices as translators in mixed voltage environments. Features and benefits Wide supply voltage range: For 74AHC574: from 2.0 V to 5.5 V For 74AHCT574: from 4.5 V to 5.5 V Overvoltage tolerant inputs to 5.5 V Balanced propagation delays All inputs have a Schmitt-trigger action High noise immunity 3-state non-inverting outputs for bus orientated applications CMOS low power dissipation Latch-up performance exceeds 100 mA per JESD 78 Class II Level A Input levels: For 74AHC574: CMOS input level For 74AHCT574: TTL input level ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C

The 74AHC574; 74AHCT574 is an 8-bit positive-edge triggered D-type flip-flop with 3-state outputs. The device features a clock (CP) and output enable (OE) inputs. The flip-flops will store the state of their individual D-inputs that meet the set-up and hold time requirements on the LOW-to-HIGH clock (CP) transition. A HIGH on OEcauses the outputs to assume a high-impedance OFF-state. Operation of the OEinput does not affect the state of the flip-flops. Inputs are overvoltage tolerant. This feature allows the use of these devices as translators in mixed voltage environments.

Features and benefits

  • Wide supply voltage range:
    • For 74AHC574: from 2.0 V to 5.5 V
    • For 74AHCT574: from 4.5 V to 5.5 V
  • Overvoltage tolerant inputs to 5.5 V
  • Balanced propagation delays
  • All inputs have a Schmitt-trigger action
  • High noise immunity
  • 3-state non-inverting outputs for bus orientated applications
  • CMOS low power dissipation
  • Latch-up performance exceeds 100 mA per JESD 78 Class II Level A
  • Input levels:
    • For 74AHC574: CMOS input level
    • For 74AHCT574: TTL input level
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Multiple package options
  • Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Supplier's Site Datasheet
Flip Flops - 1727-6530-2-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
1727-6530-2-ND
Flip Flops 1727-6530-2-ND
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
Flip Flops - 1727-6530-6-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
1727-6530-6-ND
Flip Flops 1727-6530-6-ND
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
Flip Flops - 1727-6530-1-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
1727-6530-1-ND
Flip Flops 1727-6530-1-ND
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
Logic - Flip Flops - 74AHC574D,118 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74AHC574D,118
Logic - Flip Flops 74AHC574D,118
IC FF D-TYPE SNGL 8BIT 20SO

IC FF D-TYPE SNGL 8BIT 20SO

Supplier's Site Datasheet
Flip Flops - 74AHC574D,118 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74AHC574D,118
Flip Flops 74AHC574D,118
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 74AHC574D,118 1727-6530-2-ND 74AHC574D,118 74AHC574D,118
Product Name Octal D-type flip-flop; positive edge-trigger; 3-state Flip Flops Logic - Flip Flops Flip Flops
Flip-Flop Type D D D
Triggering Positive-edge Triggered Positive-edge Triggered
Supply Voltage +7.0 2V ~ 5.5V 2V ~ 5.5V
Output Characteristics 3-State 3-State
Features ESD Protection
Unlock Full Specs
to access all available technical data

Similar Products

Dual JK flip-flop with set and reset; negative-edge trigger - 74HCT112D-Q100J - Nexperia B.V.
Specs
Flip-Flop Type J-K
Triggering Negative-edge Triggered
Supply Voltage +7
View Details
Single D-type flip-flop with set and reset; positive edge trigger - 74LVC1G74DC-Q100H - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +6.5
View Details
7 suppliers
Low-power D-type flip-flop; positive-edge trigger - 74AUP1G80GN,132 - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +4.6
View Details
5 suppliers
Flip Flops - 74LVC1G74GD,125-NEX - Quarktwin Technology Ltd.
Specs
Flip-Flop Type D
Supply Voltage 1.65V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details