Nexperia B.V. Low-power D-type flip-flop; positive-edge trigger 74AUP1G80GN,132

Description
The 74AUP1G80 is a single positive-edge triggered D-type flip-flop. Data at the D-input that meets the set-up and hold time requirements on the LOW-to-HIGH clock transition will be stored in the flip-flop and its complement will appear at the Qoutput. Schmitt-trigger action at all inputs makes the circuit tolerant of slower input rise and fall times. This device ensures very low static and dynamic power consumption across the entire VCC range from 0.8 V to 3.6 V. This device is fully specified for partial power down applications using IOFF. The IOFF circuitry disables the output, preventing the potentially damaging backflow current through the device when it is powered down. Features and benefits Wide supply voltage range from 0.8 V to 3.6 V CMOS low power dissipation High noise immunity Complies with JEDEC standards: JESD8-12 (0.8 V to 1.3 V) JESD8-11 (0.9 V to 1.65 V) JESD8-7 (1.65 V to 1.95 V) JESD8-5 (2.3 V to 2.7 V) JESD8C (2.7 V to 3.6 V) Low static power consumption; ICC = 0.9 μA (maximum) Latch-up performance exceeds 100 mA per JESD 78 Class II Overvoltage tolerant inputs to 3.6 V Low noise overshoot and undershoot < 10 % of VCC IOFF circuitry provides partial Power-down mode operation ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 3A exceeds 5000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and -40 °C to +125 °C
Request a Quote
Description
The 74AUP1G80 is a single positive-edge triggered D-type flip-flop. Data at the D-input that meets the set-up and hold time requirements on the LOW-to-HIGH clock transition will be stored in the flip-flop and its complement will appear at the Qoutput. Schmitt-trigger action at all inputs makes the circuit tolerant of slower input rise and fall times. This device ensures very low static and dynamic power consumption across the entire VCC range from 0.8 V to 3.6 V. This device is fully specified for partial power down applications using IOFF. The IOFF circuitry disables the output, preventing the potentially damaging backflow current through the device when it is powered down. Features and benefits Wide supply voltage range from 0.8 V to 3.6 V CMOS low power dissipation High noise immunity Complies with JEDEC standards: JESD8-12 (0.8 V to 1.3 V) JESD8-11 (0.9 V to 1.65 V) JESD8-7 (1.65 V to 1.95 V) JESD8-5 (2.3 V to 2.7 V) JESD8C (2.7 V to 3.6 V) Low static power consumption; ICC = 0.9 μA (maximum) Latch-up performance exceeds 100 mA per JESD 78 Class II Overvoltage tolerant inputs to 3.6 V Low noise overshoot and undershoot < 10 % of VCC IOFF circuitry provides partial Power-down mode operation ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 3A exceeds 5000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and -40 °C to +125 °C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 74AUP1G80GN is a single positive-edge triggered D-type flip-flop with Schmitt-trigger inputs for tolerance to slow rise and fall times. It operates across a supply voltage range of 0.8 V to 3.6 V with a maximum static power consumption of 0.9 μA. The device includes I_off circuitry for partial power-down operation and meets JEDEC standards JESD8-12, JESD8-11, JESD8-7, JESD8-5, and JESD8C. It supports overvoltage tolerant inputs up to 3.6 V and has ESD protection exceeding 5000 V (HBM) and 1000 V (CDM). The part is packaged in an XSON6 package with dimensions of 0.9 × 1.0 × 0.35 mm and is specified for operation from -40 °C to +125 °C.

Datasheet Summary
Powered by GS/AI

The 74AUP1G80GN is a single positive-edge triggered D-type flip-flop with Schmitt-trigger inputs for tolerance to slow rise and fall times. It operates across a supply voltage range of 0.8 V to 3.6 V with a maximum static power consumption of 0.9 μA. The device includes I_off circuitry for partial power-down operation and meets JEDEC standards JESD8-12, JESD8-11, JESD8-7, JESD8-5, and JESD8C. It supports overvoltage tolerant inputs up to 3.6 V and has ESD protection exceeding 5000 V (HBM) and 1000 V (CDM). The part is packaged in an XSON6 package with dimensions of 0.9 × 1.0 × 0.35 mm and is specified for operation from -40 °C to +125 °C.

Suppliers

Company
Product
Description
Supplier Links
Low-power D-type flip-flop; positive-edge trigger - 74AUP1G80GN,132 - Nexperia B.V.
Nijmegen, Netherlands
Low-power D-type flip-flop; positive-edge trigger
74AUP1G80GN,132
Low-power D-type flip-flop; positive-edge trigger 74AUP1G80GN,132
The 74AUP1G80 is a single positive-edge triggered D-type flip-flop. Data at the D-input that meets the set-up and hold time requirements on the LOW-to-HIGH clock transition will be stored in the flip-flop and its complement will appear at the Qoutput. Schmitt-trigger action at all inputs makes the circuit tolerant of slower input rise and fall times. This device ensures very low static and dynamic power consumption across the entire VCC range from 0.8 V to 3.6 V. This device is fully specified for partial power down applications using IOFF. The IOFF circuitry disables the output, preventing the potentially damaging backflow current through the device when it is powered down. Features and benefits Wide supply voltage range from 0.8 V to 3.6 V CMOS low power dissipation High noise immunity Complies with JEDEC standards: JESD8-12 (0.8 V to 1.3 V) JESD8-11 (0.9 V to 1.65 V) JESD8-7 (1.65 V to 1.95 V) JESD8-5 (2.3 V to 2.7 V) JESD8C (2.7 V to 3.6 V) Low static power consumption; ICC = 0.9 μA (maximum) Latch-up performance exceeds 100 mA per JESD 78 Class II Overvoltage tolerant inputs to 3.6 V Low noise overshoot and undershoot < 10 % of VCC IOFF circuitry provides partial Power-down mode operation ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 3A exceeds 5000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and -40 °C to +125 °C

The 74AUP1G80 is a single positive-edge triggered D-type flip-flop. Data at the D-input that meets the set-up and hold time requirements on the LOW-to-HIGH clock transition will be stored in the flip-flop and its complement will appear at the Qoutput. Schmitt-trigger action at all inputs makes the circuit tolerant of slower input rise and fall times. This device ensures very low static and dynamic power consumption across the entire VCC range from 0.8 V to 3.6 V. This device is fully specified for partial power down applications using IOFF. The IOFF circuitry disables the output, preventing the potentially damaging backflow current through the device when it is powered down.

Features and benefits

  • Wide supply voltage range from 0.8 V to 3.6 V
  • CMOS low power dissipation
  • High noise immunity
  • Complies with JEDEC standards:
    • JESD8-12 (0.8 V to 1.3 V)
    • JESD8-11 (0.9 V to 1.65 V)
    • JESD8-7 (1.65 V to 1.95 V)
    • JESD8-5 (2.3 V to 2.7 V)
    • JESD8C (2.7 V to 3.6 V)
  • Low static power consumption; ICC = 0.9 μA (maximum)
  • Latch-up performance exceeds 100 mA per JESD 78 Class II
  • Overvoltage tolerant inputs to 3.6 V
  • Low noise overshoot and undershoot < 10 % of VCC
  • IOFF circuitry provides partial Power-down mode operation
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 3A exceeds 5000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Multiple package options
  • Specified from -40 °C to +85 °C and -40 °C to +125 °C
Supplier's Site Datasheet
Flip Flops - 1727-74AUP1G80GN,132DKR-ND - DigiKey
Thief River Falls, MN, United States
IC FF D-TYPE 1-ELE 1-BIT 6-XSON

IC FF D-TYPE 1-ELE 1-BIT 6-XSON

Buy Now Datasheet
Flip Flops - 1727-74AUP1G80GN,132TR-ND - DigiKey
Thief River Falls, MN, United States
Flip Flop 1 Element D-Type 1 Bit Positive Edge 6-XFDFN

Flip Flop 1 Element D-Type 1 Bit Positive Edge 6-XFDFN

Buy Now Datasheet
Flip Flops - 1727-74AUP1G80GN,132CT-ND - DigiKey
Thief River Falls, MN, United States
IC FF D-TYPE 1-ELE 1-BIT 6-XSON

IC FF D-TYPE 1-ELE 1-BIT 6-XSON

Buy Now Datasheet
 - 74AUP1G80GN,132 - Rochester Electronics
Newburyport, MA, United States
D Flip-Flop, AUP/ULP/V Series, 1-Func, Positive Edge Triggered, CMOS, PDSO6

D Flip-Flop, AUP/ULP/V Series, 1-Func, Positive Edge Triggered, CMOS, PDSO6

Supplier's Site Datasheet
Flip Flops - 74AUP1G80GN,132 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 1 Element D-Type 1 Bit Positive Edge 6-XFDFN

Flip Flop 1 Element D-Type 1 Bit Positive Edge 6-XFDFN

Buy Now Datasheet
Logic - Flip Flops - 74AUP1G80GN,132 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74AUP1G80GN,132
Logic - Flip Flops 74AUP1G80GN,132
IC FF D-TYPE SNGL 1BIT 6XSON

IC FF D-TYPE SNGL 1BIT 6XSON

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. DigiKey Rochester Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 74AUP1G80GN,132 1727-74AUP1G80GN,132DKR-ND 74AUP1G80GN,132 74AUP1G80GN,132 74AUP1G80GN,132
Product Name Low-power D-type flip-flop; positive-edge trigger Flip Flops Flip Flops Logic - Flip Flops
Flip-Flop Type D D D
Triggering Positive-edge Triggered Positive-edge Triggered Positive-edge Triggered
Supply Voltage +4.6 0.8V ~ 3.6V 3.6V; 0.8V ~ 3.6V
Features ESD Protection
Operating Temperature 125 C (257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 74HCT175PW118 - Quarktwin Technology Ltd.
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Dual D-type flip-flop with set and reset; positive edge-trigger - 74HCT74BQ-Q100,115 - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +7
View Details
5 suppliers
 - 74LVC1G74DC/C5 - Rochester Electronics
Nexperia B.V.
Specs
Triggering Positive-edge Triggered
Package Type VSSOP; SOP; SSOP
View Details
Octal D-type flip-flop with data enable; positive-edge trigger - 74HC377D,653 - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +7
View Details
8 suppliers