Nexperia B.V. Dual JK flip-flop with set and reset; negative-edge trigger 74HCT112D-Q100J

Description
The 74HC112-Q100; 74HCT112-Q100 is a dual negative-edge triggered JK flip-flop. It features individual J and K inputs, clock (nCP) set (nSD) and reset (nRD) inputs. It also has complementary nQ and nQoutputs. The set and reset are asynchronous active LOW inputs and operate independently of the clock input. The J and K inputs control the state changes of the flip-flops as described in the mode select function table. The J and K inputs must be stable one set-up time prior to the HIGH-to-LOW clock transition for predictable operation. Inputs include clamp diodes that enable the use of current limiting resistors to interface inputs to voltages in excess of VCC. Schmitt-trigger action in the clock input makes the circuit highly tolerant to slower clock rise and fall times. Features and benefits Input levels: For 74HC112-Q100: CMOS level For 74HCT112-Q100: TTL level Asynchronous set and reset Specified in compliance with JEDEC standard no. 7A ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Request a Quote
Description
The 74HC112-Q100; 74HCT112-Q100 is a dual negative-edge triggered JK flip-flop. It features individual J and K inputs, clock (nCP) set (nSD) and reset (nRD) inputs. It also has complementary nQ and nQoutputs. The set and reset are asynchronous active LOW inputs and operate independently of the clock input. The J and K inputs control the state changes of the flip-flops as described in the mode select function table. The J and K inputs must be stable one set-up time prior to the HIGH-to-LOW clock transition for predictable operation. Inputs include clamp diodes that enable the use of current limiting resistors to interface inputs to voltages in excess of VCC. Schmitt-trigger action in the clock input makes the circuit highly tolerant to slower clock rise and fall times. Features and benefits Input levels: For 74HC112-Q100: CMOS level For 74HCT112-Q100: TTL level Asynchronous set and reset Specified in compliance with JEDEC standard no. 7A ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 74HCT112D-Q100 is a dual negative-edge triggered JK flip-flop with asynchronous active LOW set and reset inputs, designed for TTL-level input signals. It is housed in an SO16 package with a body width of 3.9 mm. The device operates over a temperature range of -40 °C to +125 °C, complies with JEDEC standard no. 7A, and features ESD protection exceeding 2000 V for HBM (ANSI/ESDA/JEDEC JS-001 class 2) and 1000 V for CDM (ANSI/ESDA/JEDEC JS-002 class C3). Schmitt-trigger action on the clock input provides tolerance to slow rise and fall times.

Datasheet Summary
Powered by GS/AI

The 74HCT112D-Q100 is a dual negative-edge triggered JK flip-flop with asynchronous active LOW set and reset inputs, designed for TTL-level input signals. It is housed in an SO16 package with a body width of 3.9 mm. The device operates over a temperature range of -40 °C to +125 °C, complies with JEDEC standard no. 7A, and features ESD protection exceeding 2000 V for HBM (ANSI/ESDA/JEDEC JS-001 class 2) and 1000 V for CDM (ANSI/ESDA/JEDEC JS-002 class C3). Schmitt-trigger action on the clock input provides tolerance to slow rise and fall times.

Suppliers

Company
Product
Description
Supplier Links
Dual JK flip-flop with set and reset; negative-edge trigger - 74HCT112D-Q100J - Nexperia B.V.
Nijmegen, Netherlands
Dual JK flip-flop with set and reset; negative-edge trigger
74HCT112D-Q100J
Dual JK flip-flop with set and reset; negative-edge trigger 74HCT112D-Q100J
The 74HC112-Q100; 74HCT112-Q100 is a dual negative-edge triggered JK flip-flop. It features individual J and K inputs, clock (nCP) set (nSD) and reset (nRD) inputs. It also has complementary nQ and nQoutputs. The set and reset are asynchronous active LOW inputs and operate independently of the clock input. The J and K inputs control the state changes of the flip-flops as described in the mode select function table. The J and K inputs must be stable one set-up time prior to the HIGH-to-LOW clock transition for predictable operation. Inputs include clamp diodes that enable the use of current limiting resistors to interface inputs to voltages in excess of VCC. Schmitt-trigger action in the clock input makes the circuit highly tolerant to slower clock rise and fall times. Features and benefits Input levels: For 74HC112-Q100: CMOS level For 74HCT112-Q100: TTL level Asynchronous set and reset Specified in compliance with JEDEC standard no. 7A ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and from -40 °C to +125 °C

The 74HC112-Q100; 74HCT112-Q100 is a dual negative-edge triggered JK flip-flop. It features individual J and K inputs, clock (nCP) set (nSD) and reset (nRD) inputs. It also has complementary nQ and nQoutputs. The set and reset are asynchronous active LOW inputs and operate independently of the clock input. The J and K inputs control the state changes of the flip-flops as described in the mode select function table. The J and K inputs must be stable one set-up time prior to the HIGH-to-LOW clock transition for predictable operation. Inputs include clamp diodes that enable the use of current limiting resistors to interface inputs to voltages in excess of VCC.

Schmitt-trigger action in the clock input makes the circuit highly tolerant to slower clock rise and fall times.

Features and benefits

  • Input levels:
    • For 74HC112-Q100: CMOS level
    • For 74HCT112-Q100: TTL level
  • Asynchronous set and reset
  • Specified in compliance with JEDEC standard no. 7A
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V.
Product Category Flip-Flops
Product Number 74HCT112D-Q100J
Product Name Dual JK flip-flop with set and reset; negative-edge trigger
Flip-Flop Type J-K
Unlock Full Specs
to access all available technical data

Similar Products

Low-power D-type flip-flop with set and reset; positive-edge trigger - 74AUP1G74DC-Q100/H - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +4.6
View Details
Dual JK flip-flop with reset; negative-edge trigger - 74HC107PW-Q100J - Nexperia B.V.
Specs
Flip-Flop Type J-K
Triggering Negative-edge Triggered
Supply Voltage +7.0
View Details
6 suppliers
Octal D-type flip-flop; positive edge-trigger; 3-state - 74HC374D,653 - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +7
View Details
6 suppliers
Flip Flops - 74ALVCH16823DL,512-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 2.3V ~ 2.7V, 3V ~ 3.6V
View Details
3 suppliers