BIPOLAR TRANSISTOR, NPN, 65V, 100MA, 3-SOT-23, FULL REEL; Transistor Polarity:NPN; Collector Emitter Voltage Max:65V; Continuous Collector Current:100mA; Power Dissipation:250mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 27AC0847 |
| Product Name | Bipolar Transistor, Npn, 65V, 100Ma, 3-Sot-23, Full Reel; Transistor Polarity Nexperia |
| Polarity | NPN |