NPN resistor-equipped transistor with 50 V collector-emitter voltage and 500 mA output current capability, featuring built-in bias resistors in a SOT323 (SC-70) surface-mounted package measuring 2 mm × 1.25 mm × 0.95 mm. Operates with a junction temperature up to 175 °C and meets AEC-Q101 qualifications for automotive applications.
NPN Resistor-Equipped Transistor (RET) in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package.
PNP complement: PDTB113EU
Features and benefits
Applications
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 500mA 225MHz 300mW Surface Mount SOT-323
Small Signal Bipolar Transistor, 0.5A I(C), 50V V(BR)CEO, 1-Element, NPN, Silicon
Bipolar Transistors - Pre-Biased 500 mA, 50 V NPN resistor-equipped
RF TRANSISTOR ROHS COMPLIANT: YES
TRANS PREBIAS NPN 50V SOT323
| Nexperia B.V. | DigiKey | Rochester Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | RF Transistors | Bipolar RF Transistors |
| Product Number | PDTD113EUF | PDTD113EUF-ND | PDTD113EUF | PDTD113EUF | 29AK3176 | PDTD113EUF |
| Product Name | 50 V, 500 mA NPN resistor-equipped transistor | Single, Pre-Biased Bipolar Transistors | Bipolar Transistors - Pre-Biased | Rf Transistor Rohs Compliant Nexperia | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Package Type | SOT323; SOT323 SOT323 | SOT323; SC-70, SOT-323 | SOT323 | TO-3 | Automotive | |
| Polarity | NPN | NPN | ||||
| Transistor Grade / Operating Range | Automotive | |||||
| Packing Method | Tape Reel; Tape & Reel | Tape Reel; Tape & Reel (TR) |