Nexperia B.V. PNP general purpose transistors BCW70,215

Description
PNP general-purpose transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. Features and benefits Low current (max. 100 mA) Low voltage (max. 45 V) AEC-Q101 qualified Applications General purpose switching and amplification
Request a Quote
Description
PNP general-purpose transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. Features and benefits Low current (max. 100 mA) Low voltage (max. 45 V) AEC-Q101 qualified Applications General purpose switching and amplification
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PNP general-purpose transistor in a small SOT23 surface-mounted plastic package measuring 2.9 mm × 1.3 mm × 1 mm. Collector-emitter voltage is rated up to -45 V, collector current up to -100 mA, and total power dissipation up to 250 mW at 25 °C. AEC-Q101 qualified, with DC current gain between 215 and 500 at V_CE = -5 V and I_C = -2 mA. Junction temperature range is -65 to 150 °C.

Datasheet Summary
Powered by GS/AI

PNP general-purpose transistor in a small SOT23 surface-mounted plastic package measuring 2.9 mm × 1.3 mm × 1 mm. Collector-emitter voltage is rated up to -45 V, collector current up to -100 mA, and total power dissipation up to 250 mW at 25 °C. AEC-Q101 qualified, with DC current gain between 215 and 500 at V_CE = -5 V and I_C = -2 mA. Junction temperature range is -65 to 150 °C.

Suppliers

Company
Product
Description
Supplier Links
PNP general purpose transistors - BCW70,215 - Nexperia B.V.
Nijmegen, Netherlands
PNP general purpose transistors
BCW70,215
PNP general purpose transistors BCW70,215
PNP general-purpose transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. Features and benefits Low current (max. 100 mA) Low voltage (max. 45 V) AEC-Q101 qualified Applications General purpose switching and amplification

PNP general-purpose transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Low current (max. 100 mA)
  • Low voltage (max. 45 V)
  • AEC-Q101 qualified

Applications

  • General purpose switching and amplification
Supplier's Site Datasheet
Single Bipolar Transistors - 1727-1577-6-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-1577-6-ND
Single Bipolar Transistors 1727-1577-6-ND
Bipolar (BJT) Transistor PNP 45V 100mA 100MHz 250mW Surface Mount TO-236AB

Bipolar (BJT) Transistor PNP 45V 100mA 100MHz 250mW Surface Mount TO-236AB

Buy Now Datasheet
Single Bipolar Transistors - 1727-1577-1-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-1577-1-ND
Single Bipolar Transistors 1727-1577-1-ND
Bipolar (BJT) Transistor PNP 45V 100mA 100MHz 250mW Surface Mount TO-236AB

Bipolar (BJT) Transistor PNP 45V 100mA 100MHz 250mW Surface Mount TO-236AB

Buy Now Datasheet
Single Bipolar Transistors - 1727-1577-2-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-1577-2-ND
Single Bipolar Transistors 1727-1577-2-ND
Bipolar (BJT) Transistor PNP 45V 100mA 100MHz 250mW Surface Mount TO-236AB

Bipolar (BJT) Transistor PNP 45V 100mA 100MHz 250mW Surface Mount TO-236AB

Buy Now Datasheet
 - BCW70,215 - Rochester Electronics
Newburyport, MA, United States
Small Signal Bipolar Transistor, 0.1A I(C), 45V V(BR)CEO, 1-Element, PNP, Silicon

Small Signal Bipolar Transistor, 0.1A I(C), 45V V(BR)CEO, 1-Element, PNP, Silicon

Supplier's Site Datasheet
Singapore, Singapore
Bipolar Transistor
276-BCW70,215
Bipolar Transistor 276-BCW70,215
BCW69; BCW70 - PNP general purpose transistors TO-236 3-Pin Product overview: BCW70,215 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCW70,215 can be used for catalog matching and distributor lookup.

BCW69; BCW70 - PNP general purpose transistors TO-236 3-Pin Product overview: BCW70,215 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCW70,215 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors - 1377143-BCW70,215 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
1377143-BCW70,215
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors 1377143-BCW70,215
Win Source Part Number: 1377143-BCW70,215 Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors Temperature Range - Operating: 150°C (TJ) Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Mfr: Nexperia USA Inc. Series: Automotive, AEC-Q101 Package: Tape & Reel Product Status: Active Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: TO-236AB Base Product Number: BCW70 Mounting Type: Surface Mount HTSUS: 8541.21.0075 REACH Status: REACH Unaffected ECCN: EAR99 Transistor Type: PNP Current - Collector (Ic) (Max): 100 mA Voltage - Collector Emitter Breakdown (Max): 45 V DC Current Gain (hFE) (Min) @ Ic, Vce: 215 @ 2mA, 5V Vce Saturation (Max) @ Ib, Ic: 150mV @ 2.5mA, 50mA Current - Collector Cutoff (Max): 100nA (ICBO) Frequency - Transition: 100MHz Power - Max: 250 mW

Win Source Part Number: 1377143-BCW70,215
Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Temperature Range - Operating: 150°C (TJ)
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Mfr: Nexperia USA Inc.
Series: Automotive, AEC-Q101
Package: Tape & Reel
Product Status: Active
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: TO-236AB
Base Product Number: BCW70
Mounting Type: Surface Mount
HTSUS: 8541.21.0075
REACH Status: REACH Unaffected
ECCN: EAR99
Transistor Type: PNP
Current - Collector (Ic) (Max): 100 mA
Voltage - Collector Emitter Breakdown (Max): 45 V
DC Current Gain (hFE) (Min) @ Ic, Vce: 215 @ 2mA, 5V
Vce Saturation (Max) @ Ib, Ic: 150mV @ 2.5mA, 50mA
Current - Collector Cutoff (Max): 100nA (ICBO)
Frequency - Transition: 100MHz
Power - Max: 250 mW

Buy Now Datasheet
Transistors - BCW70,215 - ODG (Origin Data Global)
Shenzhen, China
Transistors
BCW70,215
Transistors BCW70,215
TRANSISTOR PNP 45V 100MA SOT23

TRANSISTOR PNP 45V 100MA SOT23

Supplier's Site
Trans, Pnp, -45V, -0.1A, 0.25W, Sot-23; Transistor Polarity Nexperia - 96K6808 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Pnp, -45V, -0.1A, 0.25W, Sot-23; Transistor Polarity Nexperia
96K6808
Trans, Pnp, -45V, -0.1A, 0.25W, Sot-23; Transistor Polarity Nexperia 96K6808
TRANS, PNP, -45V, -0.1A, 0.25W, SOT-23; Transistor Polarity:PNP; Collector Emitter Voltage Max:45V; Continuous Collector Current:100mA; Power Dissipation:250mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

TRANS, PNP, -45V, -0.1A, 0.25W, SOT-23; Transistor Polarity:PNP; Collector Emitter Voltage Max:45V; Continuous Collector Current:100mA; Power Dissipation:250mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site
Trans, Pnp, -45V, -0.1A, 0.25W, Sot-23; Transistor Polarity Nexperia - 93X3888 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Pnp, -45V, -0.1A, 0.25W, Sot-23; Transistor Polarity Nexperia
93X3888
Trans, Pnp, -45V, -0.1A, 0.25W, Sot-23; Transistor Polarity Nexperia 93X3888
TRANS, PNP, -45V, -0.1A, 0.25W, SOT-23; Transistor Polarity:PNP; Collector Emitter Voltage Max:45V; Continuous Collector Current:100mA; Power Dissipation:250mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

TRANS, PNP, -45V, -0.1A, 0.25W, SOT-23; Transistor Polarity:PNP; Collector Emitter Voltage Max:45V; Continuous Collector Current:100mA; Power Dissipation:250mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
TRANS PNP 45V 0.1A SOT23 - 554-BCW70,215 - Utmel Electronic Limited
Hong Kong, China
TRANS PNP 45V 0.1A SOT23
554-BCW70,215
TRANS PNP 45V 0.1A SOT23 554-BCW70,215
TRANS PNP 45V 0.1A SOT23

TRANS PNP 45V 0.1A SOT23

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BCW70,215 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BCW70,215
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BCW70,215
TRANS PNP 45V 0.1A TO236AB

TRANS PNP 45V 0.1A TO236AB

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Transistors Transistors Transistors Bipolar RF Transistors
Product Number BCW70,215 1727-1577-6-ND BCW70,215 276-BCW70,215 1377143-BCW70,215 BCW70,215 96K6808 554-BCW70,215 BCW70,215
Product Name PNP general purpose transistors Single Bipolar Transistors Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors Transistors Trans, Pnp, -45V, -0.1A, 0.25W, Sot-23; Transistor Polarity Nexperia TRANS PNP 45V 0.1A SOT23 Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type SOT23; SOT23 SOT23 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23 SOT3 SOT23; TO-236-3, SC-59, SOT-23-3 TO-3; SOT23 TO-236AB
IC(max) -100 milliamps 100 milliamps
VCEO -45 volts 45 volts
PD 250 milliwatts
TJ 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA PNP general-purpose transistors - BC807-25QCZ - Nexperia B.V.
Specs
Package Type SOT8009 SOT8009
IC(max) -500 milliamps
VCEO -45 volts
View Details
5 suppliers
50 V, 500 mA NPN general-purpose transistor - 2PD602ASL,215 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
VCEO 50 volts
View Details
8 suppliers
65 V, 100 mA NPN general-purpose transistor - BC846AQC-QZ - Nexperia B.V.
Specs
Package Type SOT8009 SOT8009
IC(max) 100 milliamps
VCEO 65 volts
View Details
5 suppliers
50 V, 100 mA NPN general-purpose transistor - 2PD601ART,215 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 100 milliamps
VCEO 50 volts
View Details
9 suppliers