Nexperia B.V. N-channel 100 V, 22 mΩ standard level MOSFET in LFPAK56 BUK7Y22-100EX

Description
Standard level N-channel MOSFET in an LFPAK56 (Power SO8) package using TrenchMOS technology. This product has been designed and qualified to AEC Q101 standard for use in high performance automotive applications. Features and benefits Q101 compliant Repetitive avalanche rated Suitable for thermally demanding environments due to 175 °C rating True standard level gate with VGS(th) rating of greater than 1 V at 175 °C Applications 12 V, 24 V and 48 V Automotive systems Motors, lamps and solenoid control Transmission control Ultra high performance power switching
Request a Quote
Description
Standard level N-channel MOSFET in an LFPAK56 (Power SO8) package using TrenchMOS technology. This product has been designed and qualified to AEC Q101 standard for use in high performance automotive applications. Features and benefits Q101 compliant Repetitive avalanche rated Suitable for thermally demanding environments due to 175 °C rating True standard level gate with VGS(th) rating of greater than 1 V at 175 °C Applications 12 V, 24 V and 48 V Automotive systems Motors, lamps and solenoid control Transmission control Ultra high performance power switching
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

N-channel 100 V, 22 mΩ standard level MOSFET in an LFPAK56 (Power SO8) package, designed for high-performance automotive applications and qualified to AEC Q101 standard. It features a repetitive avalanche rating, a 175 °C junction temperature rating, and a true standard level gate with V_GS(th) > 1 V at 175 °C. Continuous drain current is 49 A at 25 °C, with a drain-source on-state resistance of 14.2 to 22 mΩ at 10 V gate voltage and 15 A drain current. Total power dissipation is 147 W at 25 °C. The device supports non-repetitive avalanche energy up to 81 mJ under specified conditions.

Datasheet Summary
Powered by GS/AI

N-channel 100 V, 22 mΩ standard level MOSFET in an LFPAK56 (Power SO8) package, designed for high-performance automotive applications and qualified to AEC Q101 standard. It features a repetitive avalanche rating, a 175 °C junction temperature rating, and a true standard level gate with V_GS(th) > 1 V at 175 °C. Continuous drain current is 49 A at 25 °C, with a drain-source on-state resistance of 14.2 to 22 mΩ at 10 V gate voltage and 15 A drain current. Total power dissipation is 147 W at 25 °C. The device supports non-repetitive avalanche energy up to 81 mJ under specified conditions.

Suppliers

Company
Product
Description
Supplier Links
N-channel 100 V, 22 mΩ standard level MOSFET in LFPAK56 - BUK7Y22-100EX - Nexperia B.V.
Nijmegen, Netherlands
N-channel 100 V, 22 mΩ standard level MOSFET in LFPAK56
BUK7Y22-100EX
N-channel 100 V, 22 mΩ standard level MOSFET in LFPAK56 BUK7Y22-100EX
Standard level N-channel MOSFET in an LFPAK56 (Power SO8) package using TrenchMOS technology. This product has been designed and qualified to AEC Q101 standard for use in high performance automotive applications. Features and benefits Q101 compliant Repetitive avalanche rated Suitable for thermally demanding environments due to 175 °C rating True standard level gate with VGS(th) rating of greater than 1 V at 175 °C Applications 12 V, 24 V and 48 V Automotive systems Motors, lamps and solenoid control Transmission control Ultra high performance power switching

Standard level N-channel MOSFET in an LFPAK56 (Power SO8) package using TrenchMOS technology. This product has been designed and qualified to AEC Q101 standard for use in high performance automotive applications.

Features and benefits

  • Q101 compliant
  • Repetitive avalanche rated
  • Suitable for thermally demanding environments due to 175 °C rating
  • True standard level gate with VGS(th) rating of greater than 1 V at 175 °C

Applications

  • 12 V, 24 V and 48 V Automotive systems
  • Motors, lamps and solenoid control
  • Transmission control
  • Ultra high performance power switching
Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1325280-BUK7Y22-100EX - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1325280-BUK7Y22-100EX
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1325280-BUK7Y22-100EX
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1325280-BUK7Y22-100E X Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Reel - TR Standard Package: 1,500 Mounting: Surface Mount Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 100 V Current - Continuous Drain (Id) @ 25°C: 49A (Tc) Rds On (Max) @ Id, Vgs: 22mOhm @ 15A, 10V Vgs(th) (Max) @ Id: 4V @ 1mA Power Dissipation (Max): 147W (Tc) Supplier Device Package: LFPAK56, Power-SO8 Gate Charge (Qg) (Max) @ Vgs: 47 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 2920 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) Case / Package: SC-100, SOT-669 ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 568-10965-2,1727-148 5-6,568-10965-6,BUK7 Y22-100EX-ND,568-109 65-1-ND,568-10965-2- ND,934067443115,568- 10965-1,1727-1485-1, 1727-1485-2,568-1096 5-6-ND Base Product Number: BUK7Y22 Drive Voltage (Max Rds On, Min Rds On): 10V RoHS Status: ROHS3 Compliant

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1325280-BUK7Y22-100EX
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Packaging: Reel - TR
Standard Package: 1,500
Mounting: Surface Mount
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 100 V
Current - Continuous Drain (Id) @ 25°C: 49A (Tc)
Rds On (Max) @ Id, Vgs: 22mOhm @ 15A, 10V
Vgs(th) (Max) @ Id: 4V @ 1mA
Power Dissipation (Max): 147W (Tc)
Supplier Device Package: LFPAK56, Power-SO8
Gate Charge (Qg) (Max) @ Vgs: 47 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 2920 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Case / Package: SC-100, SOT-669
ECCN: EAR99
Fake Threat In the Open Market: 75
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 568-10965-2,1727-1485-6,568-10965-6,BUK7Y22-100EX-ND,568-10965-1-ND,568-10965-2-ND,934067443115,568-10965-1,1727-1485-1,1727-1485-2,568-10965-6-ND
Base Product Number: BUK7Y22
Drive Voltage (Max Rds On, Min Rds On): 10V
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
N-Channel 100 V SOIC MOSFET Transistor
278-BUK7Y22-100EX
N-Channel 100 V SOIC MOSFET Transistor 278-BUK7Y22-100EX
BUK7Y22-100E - N-channel 100 V, 22 mΩ standard level MOSFET in LFPAK56 SOIC 4-Pin Product overview: BUK7Y22-100EX from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100 V, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100 V, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BUK7Y22-100EX can be used for catalog matching and distributor lookup.

BUK7Y22-100E - N-channel 100 V, 22 mΩ standard level MOSFET in LFPAK56 SOIC 4-Pin Product overview: BUK7Y22-100EX from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100 V, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100 V, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BUK7Y22-100EX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 1727-BUK7Y22-100EXTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-BUK7Y22-100EXTR-ND
Single FETs, MOSFETs 1727-BUK7Y22-100EXTR-ND
N-Channel 100V 49A (Tc) 147W (Tc) Surface Mount LFPAK56, Power-SO8

N-Channel 100V 49A (Tc) 147W (Tc) Surface Mount LFPAK56, Power-SO8

Buy Now Datasheet
Mosfet, Aec-Q101, N-Ch, 100V, 49A/lfpak56 Rohs Compliant Nexperia - 73AH9774 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Aec-Q101, N-Ch, 100V, 49A/lfpak56 Rohs Compliant Nexperia
73AH9774
Mosfet, Aec-Q101, N-Ch, 100V, 49A/lfpak56 Rohs Compliant Nexperia 73AH9774
MOSFET, AEC-Q101, N-CH, 100V, 49A/LFPAK56 ROHS COMPLIANT: YES

MOSFET, AEC-Q101, N-CH, 100V, 49A/LFPAK56 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-channel 100 V 22 mo FET

MOSFET N-channel 100 V 22 mo FET

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BUK7Y22-100EX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BUK7Y22-100EX
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BUK7Y22-100EX
MOSFET N-CH 100V 49A LFPAK56

MOSFET N-CH 100V 49A LFPAK56

Supplier's Site

Technical Specifications

  Nexperia B.V. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number BUK7Y22-100EX 1325280-BUK7Y22-100EX 278-BUK7Y22-100EX 1727-BUK7Y22-100EXTR-ND 73AH9774 BUK7Y22-100EX BUK7Y22-100EX
Product Name N-channel 100 V, 22 mΩ standard level MOSFET in LFPAK56 Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single N-Channel 100 V SOIC MOSFET Transistor Single FETs, MOSFETs Mosfet, Aec-Q101, N-Ch, 100V, 49A/lfpak56 Rohs Compliant Nexperia MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MOSFET Operating Mode Enhancement
V(BR)DSS 100 volts
IDSS 49000 milliamps
VGS(off) 20 volts
PD 147 milliwatts 147000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA PNP general-purpose transistors - BC807-16QBZ - Nexperia B.V.
Specs
Package Type SOT8015 SOT8015
IC(max) -500 milliamps
VCEO -45 volts
View Details
7 suppliers
20 V, 2 A PNP medium power transistors - BC69-16PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
7 suppliers
45 V, 100 mA NPN general-purpose transistor - BC847AQBZ - Nexperia B.V.
Specs
Package Type SOT8015 SOT8015
IC(max) 100 milliamps
VCEO 45 volts
View Details
5 suppliers
45 V, 500 mA NPN general-purpose transistors - BC817-16W,115 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) 500 milliamps
VCEO 45 volts
View Details
6 suppliers