Nexperia B.V. 40 V, N-channel Trench MOSFET BUK6D23-40EX

Description
N-channel enhancement mode Field-Effect Transistor (FET) in a medium power DFN2020MD-6 (SOT1220) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Extended temperature range Tj = 175 °C Side wettable flanks for optical solder inspection Small and leadless ultra thin SMD plastic package: 2 x 2 x 0.65 mm Trench MOSFET technology AEC-Q101 qualified Applications Relay driver High-speed line driver Low-side load switch Switching circuits
Request a Quote
Description
N-channel enhancement mode Field-Effect Transistor (FET) in a medium power DFN2020MD-6 (SOT1220) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Extended temperature range Tj = 175 °C Side wettable flanks for optical solder inspection Small and leadless ultra thin SMD plastic package: 2 x 2 x 0.65 mm Trench MOSFET technology AEC-Q101 qualified Applications Relay driver High-speed line driver Low-side load switch Switching circuits
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

N-channel enhancement mode Field-Effect Transistor (FET) in a DFN2020MD-6 (SOT1220) surface-mounted plastic package measuring 2 x 2 x 0.65 mm, using Trench MOSFET technology. It has a drain-source voltage rating of 40 V, continuous drain current of 19 A at 25 ⁰C, and total power dissipation of 15 W. The junction temperature range extends to 175 ⁰C, and it is AEC-Q101 qualified. Side wettable flanks enable optical solder inspection.

Datasheet Summary
Powered by GS/AI

N-channel enhancement mode Field-Effect Transistor (FET) in a DFN2020MD-6 (SOT1220) surface-mounted plastic package measuring 2 x 2 x 0.65 mm, using Trench MOSFET technology. It has a drain-source voltage rating of 40 V, continuous drain current of 19 A at 25 ⁰C, and total power dissipation of 15 W. The junction temperature range extends to 175 ⁰C, and it is AEC-Q101 qualified. Side wettable flanks enable optical solder inspection.

Suppliers

Company
Product
Description
Supplier Links
40 V, N-channel Trench MOSFET - BUK6D23-40EX - Nexperia B.V.
Nijmegen, Netherlands
40 V, N-channel Trench MOSFET
BUK6D23-40EX
40 V, N-channel Trench MOSFET BUK6D23-40EX
N-channel enhancement mode Field-Effect Transistor (FET) in a medium power DFN2020MD-6 (SOT1220) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Extended temperature range Tj = 175 °C Side wettable flanks for optical solder inspection Small and leadless ultra thin SMD plastic package: 2 x 2 x 0.65 mm Trench MOSFET technology AEC-Q101 qualified Applications Relay driver High-speed line driver Low-side load switch Switching circuits

N-channel enhancement mode Field-Effect Transistor (FET) in a medium power DFN2020MD-6 (SOT1220) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology.

Features and benefits

  • Extended temperature range Tj = 175 °C
  • Side wettable flanks for optical solder inspection
  • Small and leadless ultra thin SMD plastic package: 2 x 2 x 0.65 mm
  • Trench MOSFET technology
  • AEC-Q101 qualified

Applications

  • Relay driver
  • High-speed line driver
  • Low-side load switch
  • Switching circuits
Supplier's Site Datasheet
Single FETs, MOSFETs - 1727-8336-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-8336-6-ND
Single FETs, MOSFETs 1727-8336-6-ND
N-Channel 40V 8A (Ta), 19A (Tc) 2.3W (Ta), 15W (Tc) Surface Mount DFN2020MD-6

N-Channel 40V 8A (Ta), 19A (Tc) 2.3W (Ta), 15W (Tc) Surface Mount DFN2020MD-6

Buy Now Datasheet
Single FETs, MOSFETs - 1727-8336-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-8336-1-ND
Single FETs, MOSFETs 1727-8336-1-ND
N-Channel 40V 8A (Ta), 19A (Tc) 2.3W (Ta), 15W (Tc) Surface Mount DFN2020MD-6

N-Channel 40V 8A (Ta), 19A (Tc) 2.3W (Ta), 15W (Tc) Surface Mount DFN2020MD-6

Buy Now Datasheet
Single FETs, MOSFETs - 1727-8336-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-8336-2-ND
Single FETs, MOSFETs 1727-8336-2-ND
N-Channel 40V 8A (Ta), 19A (Tc) 2.3W (Ta), 15W (Tc) Surface Mount DFN2020MD-6

N-Channel 40V 8A (Ta), 19A (Tc) 2.3W (Ta), 15W (Tc) Surface Mount DFN2020MD-6

Buy Now Datasheet
Singapore, Singapore
40V 8A 19A MOSFET Transistor
278-BUK6D23-40EX
40V 8A 19A MOSFET Transistor 278-BUK6D23-40EX
MOSFET N-CH 40V 8A/19A 6DFN Product overview: BUK6D23-40EX from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 8A, 19A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 8A, 19A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BUK6D23-40EX can be used for catalog matching and distributor lookup.

MOSFET N-CH 40V 8A/19A 6DFN Product overview: BUK6D23-40EX from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 8A, 19A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 8A, 19A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BUK6D23-40EX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1352366-BUK6D23-40EX - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
1352366-BUK6D23-40EX
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs 1352366-BUK6D23-40EX
Win Source Part Number: 1352366-BUK6D23-40EX Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Temperature Range - Operating: -55°C ~ 175°C (TJ) Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) Mfr: Nexperia USA Inc. Series: Automotive, AEC-Q101, TrenchMOS™ Package: Tape & Reel Product Status: Active Package / Case: 6-UDFN Exposed Pad Supplier Device Package: DFN2020MD-6 Base Product Number: BUK6D23 FET Type: N-Channel Technology: MOSFET (Metal Oxide) Drain to Source Voltage (Vdss): 40 V Current - Continuous Drain (Id) @ 25°C: 8A (Ta), 19A (Tc) Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Rds On (Max) @ Id, Vgs: 23mOhm @ 8A, 10V Vgs(th) (Max) @ Id: 2.7V @ 250µA Gate Charge (Qg) (Max) @ Vgs: 19 nC @ 10 V Vgs (Max): ±20V Input Capacitance (Ciss) (Max) @ Vds: 582 pF @ 20 V Power Dissipation (Max): 2.3W (Ta), 15W (Tc) Mounting Type: Surface Mount HTSUS: 8541.29.0095 REACH Status: REACH Unaffected ECCN: EAR99

Win Source Part Number: 1352366-BUK6D23-40EX
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Fake Threat In the Open Market: 31 pct.
MSL Level: 1 (Unlimited)
Mfr: Nexperia USA Inc.
Series: Automotive, AEC-Q101, TrenchMOS™
Package: Tape & Reel
Product Status: Active
Package / Case: 6-UDFN Exposed Pad
Supplier Device Package: DFN2020MD-6
Base Product Number: BUK6D23
FET Type: N-Channel
Technology: MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss): 40 V
Current - Continuous Drain (Id) @ 25°C: 8A (Ta), 19A (Tc)
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Rds On (Max) @ Id, Vgs: 23mOhm @ 8A, 10V
Vgs(th) (Max) @ Id: 2.7V @ 250µA
Gate Charge (Qg) (Max) @ Vgs: 19 nC @ 10 V
Vgs (Max): ±20V
Input Capacitance (Ciss) (Max) @ Vds: 582 pF @ 20 V
Power Dissipation (Max): 2.3W (Ta), 15W (Tc)
Mounting Type: Surface Mount
HTSUS: 8541.29.0095
REACH Status: REACH Unaffected
ECCN: EAR99

Buy Now Datasheet
Single FETs, MOSFETs - BUK6D23-40EX - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
BUK6D23-40EX
Single FETs, MOSFETs BUK6D23-40EX
MOSFET N-CH 40V 8A/19A 6DFN

MOSFET N-CH 40V 8A/19A 6DFN

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BUK6D23-40EX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BUK6D23-40EX
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BUK6D23-40EX
MOSFET N-CH 40V 8A/19A 6DFN

MOSFET N-CH 40V 8A/19A 6DFN

Supplier's Site
Mosfet, Aec-Q101, N-Ch, 40V, Sot-1220; Rohs Compliant Nexperia - 69AC2486 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Aec-Q101, N-Ch, 40V, Sot-1220; Rohs Compliant Nexperia
69AC2486
Mosfet, Aec-Q101, N-Ch, 40V, Sot-1220; Rohs Compliant Nexperia 69AC2486
MOSFET, AEC-Q101, N-CH, 40V, SOT-1220; ROHS COMPLIANT: YES

MOSFET, AEC-Q101, N-CH, 40V, SOT-1220; ROHS COMPLIANT: YES

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET BUK6D23-40E/SOT1220/ SOT1220

MOSFET BUK6D23-40E/SOT1220/SOT1220

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number BUK6D23-40EX 1727-8336-6-ND 278-BUK6D23-40EX 1352366-BUK6D23-40EX BUK6D23-40EX BUK6D23-40EX 69AC2486 BUK6D23-40EX
Product Name 40 V, N-channel Trench MOSFET Single FETs, MOSFETs 40V 8A 19A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, Aec-Q101, N-Ch, 40V, Sot-1220; Rohs Compliant Nexperia MOSFET
MOSFET Operating Mode Enhancement Enhancement
V(BR)DSS 40 volts 40 volts 40 volts
IDSS 19000 milliamps 8000 milliamps
VGS(off) 20 volts
PD 15 milliwatts 15 milliwatts 2300 to 15000 milliwatts 2300 milliwatts
Unlock Full Specs
to access all available technical data