Nexperia B.V. 60 V, N-channel Trench MOSFET BSN20BKR

Description
N-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Logic-level compatible Very fast switching Trench MOSFET technology ElectroStatic Discharge (ESD) protection: 2 kV HBM Applications Relay driver High-speed line driver Low-side loadswitch Switching circuits
Request a Quote
Description
N-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Logic-level compatible Very fast switching Trench MOSFET technology ElectroStatic Discharge (ESD) protection: 2 kV HBM Applications Relay driver High-speed line driver Low-side loadswitch Switching circuits
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

N-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 (TO-236AB) surface-mounted plastic package using Trench MOSFET technology. It has a drain-source voltage rating of 60 V, a gate-source voltage range of -20 V to 20 V, and a continuous drain current of 265 mA at 25 °C ambient temperature with VGS = 10 V. The drain-source on-state resistance is 2.1 to 2.8 Ω at VGS = 10 V and ID = 200 mA. It features ESD protection of 2 kV HBM, logic-level compatibility, and very fast switching. Total power dissipation is 310 mW at 25 °C ambient temperature. Junction temperature operates from -55 °C to 150 °C.

Datasheet Summary
Powered by GS/AI

N-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 (TO-236AB) surface-mounted plastic package using Trench MOSFET technology. It has a drain-source voltage rating of 60 V, a gate-source voltage range of -20 V to 20 V, and a continuous drain current of 265 mA at 25 °C ambient temperature with VGS = 10 V. The drain-source on-state resistance is 2.1 to 2.8 Ω at VGS = 10 V and ID = 200 mA. It features ESD protection of 2 kV HBM, logic-level compatibility, and very fast switching. Total power dissipation is 310 mW at 25 °C ambient temperature. Junction temperature operates from -55 °C to 150 °C.

Suppliers

Company
Product
Description
Supplier Links
60 V, N-channel Trench MOSFET - BSN20BKR - Nexperia B.V.
Nijmegen, Netherlands
60 V, N-channel Trench MOSFET
BSN20BKR
60 V, N-channel Trench MOSFET BSN20BKR
N-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Logic-level compatible Very fast switching Trench MOSFET technology ElectroStatic Discharge (ESD) protection: 2 kV HBM Applications Relay driver High-speed line driver Low-side loadswitch Switching circuits

N-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology.

Features and benefits

  • Logic-level compatible
  • Very fast switching
  • Trench MOSFET technology
  • ElectroStatic Discharge (ESD) protection: 2 kV HBM

Applications

  • Relay driver
  • High-speed line driver
  • Low-side loadswitch
  • Switching circuits
Supplier's Site Datasheet
Singapore, Singapore
N-Channel 60V MOSFET Transistor
278-BSN20BKR
N-Channel 60V MOSFET Transistor 278-BSN20BKR
N-Channel JFET, 60V, TO-236 3-Pin Product overview: BSN20BKR from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSN20BKR can be used for catalog matching and distributor lookup.

N-Channel JFET, 60V, TO-236 3-Pin Product overview: BSN20BKR from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSN20BKR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSN20BKR - 1024408-BSN20BKR - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSN20BKR
1024408-BSN20BKR
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSN20BKR 1024408-BSN20BKR
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1024408-BSN20BKR Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 310mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-236AB (SOT23) Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 265mA (Ta) Gate-Source Threshold Voltage: 1.4V @ 250μA Max Gate Charge: 0.49nC @ 4.5V Max Input Capacitance: 20.2pF @ 30V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 2.8 Ohm @ 200mA, 10V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1024408-BSN20BKR
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 310mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-236AB (SOT23)
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 265mA (Ta)
Gate-Source Threshold Voltage: 1.4V @ 250μA
Max Gate Charge: 0.49nC @ 4.5V
Max Input Capacitance: 20.2pF @ 30V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 2.8 Ohm @ 200mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
MOSFETs - 1364797 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1364797
MOSFETs 1364797
MOSFET N-Ch 265mA 60V SOT23-3

MOSFET N-Ch 265mA 60V SOT23-3

Supplier's Site
MOSFETs - 1364845P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1364845P
MOSFETs 1364845P
MOSFET N-Ch 265mA 60V SOT23-3

MOSFET N-Ch 265mA 60V SOT23-3

Supplier's Site
Single FETs, MOSFETs - 1727-2341-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-2341-2-ND
Single FETs, MOSFETs 1727-2341-2-ND
N-Channel 60V 265mA (Ta) 310mW (Ta) Surface Mount TO-236AB

N-Channel 60V 265mA (Ta) 310mW (Ta) Surface Mount TO-236AB

Buy Now Datasheet
Single FETs, MOSFETs - 1727-2341-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-2341-6-ND
Single FETs, MOSFETs 1727-2341-6-ND
N-Channel 60V 265mA (Ta) 310mW (Ta) Surface Mount TO-236AB

N-Channel 60V 265mA (Ta) 310mW (Ta) Surface Mount TO-236AB

Buy Now Datasheet
Single FETs, MOSFETs - 1727-2341-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-2341-1-ND
Single FETs, MOSFETs 1727-2341-1-ND
N-Channel 60V 265mA (Ta) 310mW (Ta) Surface Mount TO-236AB

N-Channel 60V 265mA (Ta) 310mW (Ta) Surface Mount TO-236AB

Buy Now Datasheet
Single FETs, MOSFETs - BSN20BKR - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
BSN20BKR
Single FETs, MOSFETs BSN20BKR
MOSFET N-CH 60V 265MA TO236AB

MOSFET N-CH 60V 265MA TO236AB

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BSN20BKR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BSN20BKR
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BSN20BKR
MOSFET N-CH 60V 265MA TO236AB

MOSFET N-CH 60V 265MA TO236AB

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
BSN20BKR
Triode/MOS Tube/Transistor >> MOSFETs BSN20BKR
60V 265mA 310mW 2.8Ω@10V,200mA 1.4V@250uA N Channel SOT-23 MOSFETs ROHS

60V 265mA 310mW 2.8Ω@10V,200mA 1.4V@250uA N Channel SOT-23 MOSFETs ROHS

Supplier's Site Datasheet
Mosfet, N-Channel, 60V, 0.265A, Sot-23-3; Transistor Polarity Nexperia - 84Y9813 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Channel, 60V, 0.265A, Sot-23-3; Transistor Polarity Nexperia
84Y9813
Mosfet, N-Channel, 60V, 0.265A, Sot-23-3; Transistor Polarity Nexperia 84Y9813
MOSFET, N-CHANNEL, 60V, 0.265A, SOT-23-3; Transistor Polarity:N Channel; Continuous Drain Current Id:265mA; Drain Source Voltage Vds:60V; On Resistance Rds(on):2.1ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1V; Power RoHS Compliant: Yes

MOSFET, N-CHANNEL, 60V, 0.265A, SOT-23-3; Transistor Polarity:N Channel; Continuous Drain Current Id:265mA; Drain Source Voltage Vds:60V; On Resistance Rds(on):2.1ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1V; Power RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number BSN20BKR 278-BSN20BKR 1024408-BSN20BKR 1364797 1364845P 1727-2341-2-ND BSN20BKR BSN20BKR BSN20BKR 84Y9813
Product Name 60 V, N-channel Trench MOSFET N-Channel 60V MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSN20BKR MOSFETs MOSFETs Single FETs, MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Triode/MOS Tube/Transistor >> MOSFETs Mosfet, N-Channel, 60V, 0.265A, Sot-23-3; Transistor Polarity Nexperia
MOSFET Operating Mode Enhancement Enhancement
V(BR)DSS 60 volts 60 volts 60 volts 60 volts
IDSS 265000 milliamps 265 milliamps 265 milliamps
VGS(off) 20 volts 1.4 volts
PD 310 milliwatts 310 milliwatts 310 milliwatts 310 milliwatts
Unlock Full Specs
to access all available technical data