Nexperia B.V. Schottky barrier diode 1PS74SB23,125

Description
Planar Schottky barrier diode encapsulated in a SOT457 (SC-74) small Surface-Mounted Device (SMD) plastic package. Features and benefits Ultra fast switching speed Low forward voltage Fast recovery time Guard ring protected Small plastic SMD package Capability of absorbing very high surge current AEC-Q101 qualified Applications Rectification Circuit protection Polarity protection Switched-mode power supplies
Request a Quote Datasheet
Description
Planar Schottky barrier diode encapsulated in a SOT457 (SC-74) small Surface-Mounted Device (SMD) plastic package. Features and benefits Ultra fast switching speed Low forward voltage Fast recovery time Guard ring protected Small plastic SMD package Capability of absorbing very high surge current AEC-Q101 qualified Applications Rectification Circuit protection Polarity protection Switched-mode power supplies
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky barrier diode - 1PS74SB23,125 - Nexperia B.V.
Nijmegen, Netherlands
Schottky barrier diode
1PS74SB23,125
Schottky barrier diode 1PS74SB23,125
Planar Schottky barrier diode encapsulated in a SOT457 (SC-74) small Surface-Mounted Device (SMD) plastic package. Features and benefits Ultra fast switching speed Low forward voltage Fast recovery time Guard ring protected Small plastic SMD package Capability of absorbing very high surge current AEC-Q101 qualified Applications Rectification Circuit protection Polarity protection Switched-mode power supplies

Planar Schottky barrier diode encapsulated in a SOT457 (SC-74) small Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Ultra fast switching speed
  • Low forward voltage
  • Fast recovery time
  • Guard ring protected
  • Small plastic SMD package
  • Capability of absorbing very high surge current
  • AEC-Q101 qualified

Applications

  • Rectification
  • Circuit protection
  • Polarity protection
  • Switched-mode power supplies
Supplier's Site Datasheet
Single Diodes - 1727-1549-6-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-1549-6-ND
Single Diodes 1727-1549-6-ND
Diode Schottky 25V 1A (DC) Surface Mount 6-TSOP

Diode Schottky 25V 1A (DC) Surface Mount 6-TSOP

Buy Now Datasheet
Single Diodes - 1727-1549-1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-1549-1-ND
Single Diodes 1727-1549-1-ND
Diode Schottky 25V 1A (DC) Surface Mount 6-TSOP

Diode Schottky 25V 1A (DC) Surface Mount 6-TSOP

Buy Now Datasheet
Single Diodes - 1727-1549-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-1549-2-ND
Single Diodes 1727-1549-2-ND
Diode Schottky 25V 1A (DC) Surface Mount 6-TSOP

Diode Schottky 25V 1A (DC) Surface Mount 6-TSOP

Buy Now Datasheet
Diodes, Rectifiers - Single - 1PS74SB23,125 - 1002477-1PS74SB23,125 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 1PS74SB23,125
1002477-1PS74SB23,125
Diodes, Rectifiers - Single - 1PS74SB23,125 1002477-1PS74SB23,125
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1002477-1PS74SB23,12 5 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 25V Current - Average Rectified (Io): 1A (DC) Voltage - Forward (Vf) (Max) @ If: 450mV @ 1A Current - Reverse Leakage @ Vr: 1mA @ 25V Capacitance @ Vr, F: 100pF @ 4V, 1MHz Operating Temperature - Junction: 125°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: 6-TSOP Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1002477-1PS74SB23,125
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 25V
Current - Average Rectified (Io): 1A (DC)
Voltage - Forward (Vf) (Max) @ If: 450mV @ 1A
Current - Reverse Leakage @ Vr: 1mA @ 25V
Capacitance @ Vr, F: 100pF @ 4V, 1MHz
Operating Temperature - Junction: 125°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: 6-TSOP
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Diodes - 1PS74SB23,125 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
1PS74SB23,125
Single Diodes 1PS74SB23,125
DIODE SCHOTTKY 25V 1A 6TSOP

DIODE SCHOTTKY 25V 1A 6TSOP

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category Rectifiers Diodes Schottky Diodes Schottky Diodes
Product Number 1PS74SB23,125 1727-1549-6-ND 1002477-1PS74SB23,125 1PS74SB23,125
Product Name Schottky barrier diode Single Diodes Diodes, Rectifiers - Single - 1PS74SB23,125 Single Diodes
Package SOT457; SOT457 SOT457 6-TSOP SOT457; SC-74, SOT-457
RoHS Compliant RoHS
IFSM 25 amps
IR 5.00E-4 mA
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 5 A low VF Schottky barrier rectifier - PMEG045V050EPE-QZ - Nexperia B.V.
Specs
Rectifier Configuration / Technology Schottky
Package SOT1289B SOT1289B
RoHS Compliant RoHS
View Details
3 suppliers
General-purpose dual Schottky diode - BAS40-04W,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323 SOT323
RoHS Compliant RoHS
View Details
9 suppliers
45 V, 5 A low VF MEGA Schottky barrier rectifier - PMEG045V050EPDZ - Nexperia B.V.
Specs
Rectifier Configuration / Technology Schottky
Package SOT1289 SOT1289
RoHS Compliant RoHS
View Details
7 suppliers
High-speed switching double diode - BAV70S,115 - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
7 suppliers