Nexperia B.V. Schottky barrier diode BAT54XY,115

Description
Schottky barrier quadruple diode with an integrated guard ring for stress protection. Two electrically isolated dual Schottky barrier diodes series, encapsulated in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. Features and benefits Low forward voltage Low capacitance AEC-Q101 qualified Applications Ultra high-speed switching Line termination Voltage clamping Reverse polarity protection
Request a Quote
Description
Schottky barrier quadruple diode with an integrated guard ring for stress protection. Two electrically isolated dual Schottky barrier diodes series, encapsulated in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. Features and benefits Low forward voltage Low capacitance AEC-Q101 qualified Applications Ultra high-speed switching Line termination Voltage clamping Reverse polarity protection
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Schottky barrier quadruple diode with an integrated guard ring for stress protection, encapsulated in a SOT363-3 (TSSOP6) surface-mounted plastic package. Each diode has a reverse voltage rating of 30 V, a forward current rating of 200 mA, and a forward voltage of up to 400 mV at 10 mA and 25 °C. The device is AEC-Q101 qualified and features a diode capacitance of up to 10 pF at 1 V and 1 MHz, with a reverse recovery time of 5 ns. Total power dissipation is rated at 220 mW at 25 °C ambient temperature.

Datasheet Summary
Powered by GS/AI

Schottky barrier quadruple diode with an integrated guard ring for stress protection, encapsulated in a SOT363-3 (TSSOP6) surface-mounted plastic package. Each diode has a reverse voltage rating of 30 V, a forward current rating of 200 mA, and a forward voltage of up to 400 mV at 10 mA and 25 °C. The device is AEC-Q101 qualified and features a diode capacitance of up to 10 pF at 1 V and 1 MHz, with a reverse recovery time of 5 ns. Total power dissipation is rated at 220 mW at 25 °C ambient temperature.

Suppliers

Company
Product
Description
Supplier Links
Schottky barrier diode - BAT54XY,115 - Nexperia B.V.
Nijmegen, Netherlands
Schottky barrier diode
BAT54XY,115
Schottky barrier diode BAT54XY,115
Schottky barrier quadruple diode with an integrated guard ring for stress protection. Two electrically isolated dual Schottky barrier diodes series, encapsulated in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. Features and benefits Low forward voltage Low capacitance AEC-Q101 qualified Applications Ultra high-speed switching Line termination Voltage clamping Reverse polarity protection

Schottky barrier quadruple diode with an integrated guard ring for stress protection. Two electrically isolated dual Schottky barrier diodes series, encapsulated in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Low forward voltage
  • Low capacitance
  • AEC-Q101 qualified

Applications

  • Ultra high-speed switching
  • Line termination
  • Voltage clamping
  • Reverse polarity protection
Supplier's Site Datasheet
Singapore, Singapore
Schottky TSSOP Diode and Rectifier
286-BAT54XY,115
Schottky TSSOP Diode and Rectifier 286-BAT54XY,115
Schottky Rectifier Diode, 4 Elements, 6-Pin TSSOP Product overview: BAT54XY,115 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, TSSOP. Search-friendly keywords include diode, rectifier, Schottky, switching diode, TSSOP, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAT54XY,115 can be used for catalog matching and distributor lookup.

Schottky Rectifier Diode, 4 Elements, 6-Pin TSSOP Product overview: BAT54XY,115 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, TSSOP. Search-friendly keywords include diode, rectifier, Schottky, switching diode, TSSOP, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAT54XY,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - BAT54XY,115 - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode, Schottky, 4 Element, 0.2A, Silicon

Rectifier Diode, Schottky, 4 Element, 0.2A, Silicon

Supplier's Site Datasheet
Diode Arrays - 1727-3571-2-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
1727-3571-2-ND
Diode Arrays 1727-3571-2-ND
Diode Array 2 Pair Series Connection Schottky 30V 200mA (DC) Surface Mount 6-TSSOP, SC-88, SOT-363

Diode Array 2 Pair Series Connection Schottky 30V 200mA (DC) Surface Mount 6-TSSOP, SC-88, SOT-363

Buy Now Datasheet
Diode Arrays - 1727-3571-1-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
1727-3571-1-ND
Diode Arrays 1727-3571-1-ND
Diode Array 2 Pair Series Connection Schottky 30V 200mA (DC) Surface Mount 6-TSSOP, SC-88, SOT-363

Diode Array 2 Pair Series Connection Schottky 30V 200mA (DC) Surface Mount 6-TSSOP, SC-88, SOT-363

Buy Now Datasheet
Diode Arrays - 1727-3571-6-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
1727-3571-6-ND
Diode Arrays 1727-3571-6-ND
Diode Array 2 Pair Series Connection Schottky 30V 200mA (DC) Surface Mount 6-TSSOP, SC-88, SOT-363

Diode Array 2 Pair Series Connection Schottky 30V 200mA (DC) Surface Mount 6-TSSOP, SC-88, SOT-363

Buy Now Datasheet
Schottky Diodes & Rectifiers - 7258657P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7258657P
Schottky Diodes & Rectifiers 7258657P
Nexperia BAT54XY,115 Diode

Nexperia BAT54XY,115 Diode

Supplier's Site
Schottky Diodes & Rectifiers - 7258657 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7258657
Schottky Diodes & Rectifiers 7258657
Nexperia BAT54XY,115 Diode

Nexperia BAT54XY,115 Diode

Supplier's Site
Schottky Diodes & Rectifiers - 1660613 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1660613
Schottky Diodes & Rectifiers 1660613
Nexperia BAT54XY,115 Diode

Nexperia BAT54XY,115 Diode

Supplier's Site
Diodes, Rectifiers - Arrays - BAT54XY,115 - 1022183-BAT54XY,115 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - BAT54XY,115
1022183-BAT54XY,115
Diodes, Rectifiers - Arrays - BAT54XY,115 1022183-BAT54XY,115
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1022183-BAT54XY,115 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Voltage - Forward (Vf) (Max) @ If: 800mV @ 100mA Current - Reverse Leakage @ Vr: 2μA @ 25V Operating Temperature - Junction: 125°C (Max) Diode Configuration: 2 Pair Series Connection Current - Average Rectified (Io) (per Diode): 200mA (DC) Categories: Discrete Semiconductor Products Status: Active Case / Package: 6-TSSOP Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1022183-BAT54XY,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Voltage - Forward (Vf) (Max) @ If: 800mV @ 100mA
Current - Reverse Leakage @ Vr: 2μA @ 25V
Operating Temperature - Junction: 125°C (Max)
Diode Configuration: 2 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 200mA (DC)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: 6-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial

Buy Now Datasheet
NEXPERIA - BAT54XY,115 - DIODE, DUAD SKY, 30V, 0.2A, SOT363 - 554-BAT54XY,115 - Utmel Electronic Limited
Hong Kong, China
NEXPERIA - BAT54XY,115 - DIODE, DUAD SKY, 30V, 0.2A, SOT363
554-BAT54XY,115
NEXPERIA - BAT54XY,115 - DIODE, DUAD SKY, 30V, 0.2A, SOT363 554-BAT54XY,115
NEXPERIA - BAT54XY,115 - DIODE, DUAD SKY, 30V, 0.2A, SOT363

NEXPERIA - BAT54XY,115 - DIODE, DUAD SKY, 30V, 0.2A, SOT363

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - BAT54XY,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAT54XY,115
Discrete Semiconductor Products - Diodes - Rectifiers BAT54XY,115
DIODE ARR SCHOT 30V 200MA 6TSSOP

DIODE ARR SCHOT 30V 200MA 6TSSOP

Supplier's Site
Schottky Diode, 0.1A, 30V, Sc-88; Diode Configuration Nexperia - 34R2957 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Diode, 0.1A, 30V, Sc-88; Diode Configuration Nexperia
34R2957
Schottky Diode, 0.1A, 30V, Sc-88; Diode Configuration Nexperia 34R2957
SCHOTTKY DIODE, 0.1A, 30V, SC-88; Diode Configuration:Dual Pair Series; Repetitive Peak Reverse Voltage:30V; Average Forward Current:100mA; Forward Voltage Max:800mV; Forward Surge Current:600mA; Operating Temperature Max:125°C RoHS Compliant: Yes

SCHOTTKY DIODE, 0.1A, 30V, SC-88; Diode Configuration:Dual Pair Series; Repetitive Peak Reverse Voltage:30V; Average Forward Current:100mA; Forward Voltage Max:800mV; Forward Surge Current:600mA; Operating Temperature Max:125°C RoHS Compliant: Yes

Supplier's Site Datasheet
Schottky Diode, 0.1A, 30V, Sc-88; Diode Configuration Nexperia - 93X6620 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Diode, 0.1A, 30V, Sc-88; Diode Configuration Nexperia
93X6620
Schottky Diode, 0.1A, 30V, Sc-88; Diode Configuration Nexperia 93X6620
SCHOTTKY DIODE, 0.1A, 30V, SC-88; Diode Configuration:Dual Pair Series; Repetitive Peak Reverse Voltage:30V; Average Forward Current:100mA; Forward Voltage Max:800mV; Forward Surge Current:600mA; Operating Temperature Max:125°C RoHS Compliant: Yes

SCHOTTKY DIODE, 0.1A, 30V, SC-88; Diode Configuration:Dual Pair Series; Repetitive Peak Reverse Voltage:30V; Average Forward Current:100mA; Forward Voltage Max:800mV; Forward Surge Current:600mA; Operating Temperature Max:125°C RoHS Compliant: Yes

Supplier's Site Datasheet
Diode Arrays - BAT54XY,115 - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
BAT54XY,115
Diode Arrays BAT54XY,115
DIODE ARRAY SCHOTTKY 30V 6TSSOP

DIODE ARRAY SCHOTTKY 30V 6TSSOP

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Schottky Diodes Rectifiers Rectifiers Diode Arrays Diode Arrays Diode Arrays Diode Arrays Diodes Rectifiers Schottky Diodes Diode Arrays
Product Number BAT54XY,115 286-BAT54XY,115 BAT54XY,115 1727-3571-2-ND 7258657P 7258657 1022183-BAT54XY,115 554-BAT54XY,115 BAT54XY,115 34R2957 BAT54XY,115
Product Name Schottky barrier diode Schottky TSSOP Diode and Rectifier Diode Arrays Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Diodes, Rectifiers - Arrays - BAT54XY,115 NEXPERIA - BAT54XY,115 - DIODE, DUAD SKY, 30V, 0.2A, SOT363 Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diode, 0.1A, 30V, Sc-88; Diode Configuration Nexperia Diode Arrays
Applications Switching
Package SOT363; SOT363-3 SOT363-3 SOT363 SOT363; 6-TSSOP, SC-88, SOT-363 SOT363; SOT-363 (SC-88) SOT363; Sot-363 (sc-88) 6-TSSOP SOT363 SOT363; 6-TSSOP, SC-88, SOT-363
RoHS Compliant RoHS RoHS RoHS RoHS RoHS RoHS
VF 240 to 0.2400 volts 0.8000 volts 0.8000 volts 0.8000 volts 0.8000 volts 0.8000 volts
IF 200 mA 100 mA 100 mA
Unlock Full Specs
to access all available technical data