Planar Schottky barrier diode with an integrated guard ring for stress protection, encapsulated in a small SOT23 surface-mounted plastic package measuring 2.9 mm x 1.3 mm x 1 mm. It has a reverse voltage rating of 30 V, a forward current rating of 200 mA, and a typical forward voltage of 600 mV at 100 mA. Diode capacitance is 10 pF at 1 V and 1 MHz. The device is AEC-Q101 qualified and operates with a junction temperature up to 125 °C. Thermal resistance from junction to ambient is 500 K/W when mounted on a standard FR4 PCB.
Planar Schottky barrier diode with an integrated guard ring for stress protection, encapsulated in a small SOT23 Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
Diode Schottky 30V 200mA (DC) Surface Mount TO-236AB
Diode Schottky 30V 200mA (DC) Surface Mount TO-236AB
Diode Schottky 30V 200mA (DC) Surface Mount TO-236AB
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 803130-BAT754,215
Packaging: Reel
Mounting Style: SMD
Diode Type: Schottky
Current - Average Rectified (Io): 200mA (DC)
Operating Temperature - Junction: 125°C (Maximum)
Supplier Device Package: TO-236AB
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Voltage - DC Reverse (Vr) (Maximum): 30V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 600mV at 100mA
Current - Reverse Leakage at Vr: 2μA at 25V
Capacitance at Vr, F: 10pF at 1V, 1MHz
Part Number Series: BAT754
BAT754 series - Schottky barrier diodes TO-236 3-Pin Product overview: BAT754,215 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAT754,215 can be used for catalog matching and distributor lookup.
DIODE SCHOTTKY 30V 200MA TO236AB
DIODE SCHOTTKY 30V 200MA TO236AB
30V 600mV@100mA 200mA SOT-23 Schottky Barrier Diodes (SBD) ROHS
| Nexperia B.V. | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Schottky Diodes | Rectifiers | Rectifiers | Schottky Diodes | Schottky Diodes |
| Product Number | BAT754,215 | 1727-4824-6-ND | 803130-BAT754,215 | 280-BAT754,215 | BAT754,215 | BAT754,215 | BAT754,215 |
| Product Name | Schottky barrier diode | Single Diodes | Diodes, Rectifiers - Single - BAT754,215 | Schottky Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Diodes >> Schottky Barrier Diodes (SBD) |
| Applications | Switching | ||||||
| Package | SOT23; SOT23 SOT23 | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23 | ||||
| RoHS Compliant | RoHS | RoHS | |||||
| VF | 200 to 0.2000 volts | 0.6000 volts | 0.6000 volts | 0.6000 volts | 0.6000 volts |