Nexperia B.V. Schottky barrier diode BAT54SW,115

Description
Planar Schottky barrier diode with an integrated guard ring for stress protection, encapsulated in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. Features and benefits Low forward voltage Low capacitance Applications Ultra high-speed switching Line termination Voltage clamping Reverse polarity protection
Request a Quote Datasheet
Description
Planar Schottky barrier diode with an integrated guard ring for stress protection, encapsulated in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. Features and benefits Low forward voltage Low capacitance Applications Ultra high-speed switching Line termination Voltage clamping Reverse polarity protection
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky barrier diode - BAT54SW,115 - Nexperia B.V.
Nijmegen, Netherlands
Schottky barrier diode
BAT54SW,115
Schottky barrier diode BAT54SW,115
Planar Schottky barrier diode with an integrated guard ring for stress protection, encapsulated in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. Features and benefits Low forward voltage Low capacitance Applications Ultra high-speed switching Line termination Voltage clamping Reverse polarity protection

Planar Schottky barrier diode with an integrated guard ring for stress protection, encapsulated in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Low forward voltage
  • Low capacitance

Applications

  • Ultra high-speed switching
  • Line termination
  • Voltage clamping
  • Reverse polarity protection
Supplier's Site Datasheet
Schottky Diode and Rectifier - 286-BAT54SW,115 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky Diode and Rectifier
286-BAT54SW,115
Schottky Diode and Rectifier 286-BAT54SW,115
BAT54W series - Schottky barrier diode SC-70 3-Pin Product overview: BAT54SW,115 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAT54SW,115 can be used for catalog matching and distributor lookup.

BAT54W series - Schottky barrier diode SC-70 3-Pin Product overview: BAT54SW,115 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAT54SW,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Schottky Diodes & Rectifiers - 3801216 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
3801216
Schottky Diodes & Rectifiers 3801216
Schottky barrier diode,BAT54SW 0.2A 30V

Schottky barrier diode,BAT54SW 0.2A 30V

Supplier's Site
Schottky Diodes & Rectifiers - 3801216P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
3801216P
Schottky Diodes & Rectifiers 3801216P
Schottky barrier diode,BAT54SW 0.2A 30V

Schottky barrier diode,BAT54SW 0.2A 30V

Supplier's Site
Schottky Diodes & Rectifiers - 1038397 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1038397
Schottky Diodes & Rectifiers 1038397
Schottky barrier diode,BAT54SW 0.2A 30V

Schottky barrier diode,BAT54SW 0.2A 30V

Supplier's Site
 - BAT54SW,115 - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode, Schottky, 2 Element, 0.2A, 30V V(RRM), Silicon

Rectifier Diode, Schottky, 2 Element, 0.2A, 30V V(RRM), Silicon

Supplier's Site Datasheet
Diode Arrays - 1727-2905-6-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
1727-2905-6-ND
Diode Arrays 1727-2905-6-ND
Diode Array 1 Pair Series Connection Schottky 30V 200mA (DC) Surface Mount SC-70, SOT-323

Diode Array 1 Pair Series Connection Schottky 30V 200mA (DC) Surface Mount SC-70, SOT-323

Buy Now Datasheet
Diode Arrays - 1727-2905-2-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
1727-2905-2-ND
Diode Arrays 1727-2905-2-ND
Diode Array 1 Pair Series Connection Schottky 30V 200mA (DC) Surface Mount SC-70, SOT-323

Diode Array 1 Pair Series Connection Schottky 30V 200mA (DC) Surface Mount SC-70, SOT-323

Buy Now Datasheet
Diode Arrays - 1727-2905-1-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
1727-2905-1-ND
Diode Arrays 1727-2905-1-ND
Diode Array 1 Pair Series Connection Schottky 30V 200mA (DC) Surface Mount SC-70, SOT-323

Diode Array 1 Pair Series Connection Schottky 30V 200mA (DC) Surface Mount SC-70, SOT-323

Buy Now Datasheet
Diodes, Rectifiers - Arrays - BAT54SW,115 - 1022178-BAT54SW,115 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - BAT54SW,115
1022178-BAT54SW,115
Diodes, Rectifiers - Arrays - BAT54SW,115 1022178-BAT54SW,115
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1022178-BAT54SW,115 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Voltage - Forward (Vf) (Max) @ If: 800mV @ 100mA Reverse Recovery Time (trr): 5ns Current - Reverse Leakage @ Vr: 2μA @ 25V Operating Temperature - Junction: 150°C (Max) Diode Configuration: 1 Pair Series Connection Current - Average Rectified (Io) (per Diode): 200mA (DC) Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-323-3 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Test & Measurement, Safety

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1022178-BAT54SW,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Voltage - Forward (Vf) (Max) @ If: 800mV @ 100mA
Reverse Recovery Time (trr): 5ns
Current - Reverse Leakage @ Vr: 2μA @ 25V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 200mA (DC)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-323-3
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Test & Measurement, Safety

Buy Now Datasheet
DIODE SCHOTTKY 30V 200MA SOT323

DIODE SCHOTTKY 30V 200MA SOT323

Supplier's Site Datasheet
Diodes >> Schottky Barrier Diodes (SBD) - BAT54SW,115 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
BAT54SW,115
Diodes >> Schottky Barrier Diodes (SBD) BAT54SW,115
30V Dual 800mV@100mA 200mA SOT-323 Schottky Barrier Diodes (SBD) ROHS

30V Dual 800mV@100mA 200mA SOT-323 Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAT54SW,115
Discrete Semiconductor Products - Diodes - Rectifiers BAT54SW,115
DIODE ARR SCHOT 30V 200MA SOT323

DIODE ARR SCHOT 30V 200MA SOT323

Supplier's Site
Schottky Diode, 0.2A, 30V, Sot-323; Diode Configuration Nexperia - 11N8486 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Diode, 0.2A, 30V, Sot-323; Diode Configuration Nexperia
11N8486
Schottky Diode, 0.2A, 30V, Sot-323; Diode Configuration Nexperia 11N8486
SCHOTTKY DIODE, 0.2A, 30V, SOT-323; Diode Configuration:Dual Series; Repetitive Peak Reverse Voltage:30V; Average Forward Current:200mA; Forward Voltage Max:800mV; Forward Surge Current:600mA; Operating Temperature Max:150°C RoHS Compliant: Yes

SCHOTTKY DIODE, 0.2A, 30V, SOT-323; Diode Configuration:Dual Series; Repetitive Peak Reverse Voltage:30V; Average Forward Current:200mA; Forward Voltage Max:800mV; Forward Surge Current:600mA; Operating Temperature Max:150°C RoHS Compliant: Yes

Supplier's Site
Schottky Diode, 0.2A, 30V, Sot-323; Diode Configuration Nexperia - 97W1836 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Diode, 0.2A, 30V, Sot-323; Diode Configuration Nexperia
97W1836
Schottky Diode, 0.2A, 30V, Sot-323; Diode Configuration Nexperia 97W1836
SCHOTTKY DIODE, 0.2A, 30V, SOT-323; Diode Configuration:Dual Series; Repetitive Peak Reverse Voltage:30V; Average Forward Current:200mA; Forward Voltage Max:800mV; Forward Surge Current:600mA; Operating Temperature Max:150°C RoHS Compliant: Yes

SCHOTTKY DIODE, 0.2A, 30V, SOT-323; Diode Configuration:Dual Series; Repetitive Peak Reverse Voltage:30V; Average Forward Current:200mA; Forward Voltage Max:800mV; Forward Surge Current:600mA; Operating Temperature Max:150°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Rochester Electronics DigiKey Win Source Electronics ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Schottky Diodes Rectifiers Diode Arrays Diode Arrays Rectifiers Diode Arrays Diode Arrays Schottky Diodes Schottky Diodes Rectifiers Schottky Diodes
Product Number BAT54SW,115 286-BAT54SW,115 3801216 3801216P BAT54SW,115 1727-2905-6-ND 1022178-BAT54SW,115 BAT54SW,115 BAT54SW,115 BAT54SW,115 11N8486
Product Name Schottky barrier diode Schottky Diode and Rectifier Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Diode Arrays Diodes, Rectifiers - Arrays - BAT54SW,115 Diodes Diodes >> Schottky Barrier Diodes (SBD) Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diode, 0.2A, 30V, Sot-323; Diode Configuration Nexperia
Applications Switching
Package SOT323; SOT323 SOT323 Sot-323 (sc-70) SC-70 SOT323 SOT323; SC-70, SOT-323 SOT323; SOT-323-3 SOT323; SC-70, SOT-323 SOT323 SOT323
RoHS Compliant RoHS RoHS RoHS RoHS RoHS RoHS
VF 240 to 0.2400 volts 0.8000 volts 0.8000 volts 0.8000 volts 0.8000 volts 0.8000 volts
IF 200 mA 200 mA
Unlock Full Specs
to access all available technical data