Dual high-speed switching diode, encapsulated in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
1PS301 - Dual high-speed switching diode SC-70 3-Pin Product overview: 1PS301,115 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-1PS301,115 can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Standard 80V 160mA (DC) Surface Mount SC-70, SOT-323
Diode Array 1 Pair Common Cathode Standard 80V 160mA (DC) Surface Mount SC-70, SOT-323
Diode Array 1 Pair Common Cathode Standard 80V 160mA (DC) Surface Mount SC-70, SOT-323
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1002464-1PS301,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 80V
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 100mA
Reverse Recovery Time (trr): 4ns
Current - Reverse Leakage @ Vr: 500nA @ 80V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 160mA (DC)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-323-3
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
DIODE ARRAY GP 80V 160MA SOT323
DIODE ARRAY GP 80V 160MA SOT323
| Nexperia B.V. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diode Arrays | Diode Arrays | Diode Arrays | Rectifiers |
| Product Number | 1PS301,115 | 286-1PS301,115 | 1727-1961-2-ND | 1002464-1PS301,115 | 1PS301,115 | 1PS301,115 |
| Product Name | Dual high-speed switching diode | Dual Diode and Rectifier | Diode Arrays | Diodes, Rectifiers - Arrays - 1PS301,115 | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Applications | Switching | |||||
| RoHS Compliant | RoHS | |||||
| Arrangement | Common Catode | Common Catode | ||||
| Tj | 150 C (302 F) | 150 C (302 F) | ||||
| Package | SOT323; SC-70, SOT-323 | SOT323; SOT-323-3 | SOT323; SC-70, SOT-323 | SOT323 |