High-speed switching diode in a SOT363-3 (TSSOP6) surface-mounted package, with a reverse voltage rating of 100 V, repetitive peak reverse voltage of 100 V, and reverse recovery time of 4 ns. Forward current is rated at 200 mA, with a total power dissipation of 250 mW at a case temperature of 85 °C. Junction temperature operates up to 150 °C. Diode capacitance is 1.5 pF at 0 V and 1 MHz. Forward voltage is 1.25 V at 150 mA and 25 °C. Reverse current is 0.5 µA at 80 V and 25 °C.
High-speed switching diode, encapsulated in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
Diode Array 3 Independent Standard 100V 200mA (DC) Surface Mount 6-TSSOP, SC-88, SOT-363
Diode Array 3 Independent Standard 100V 200mA (DC) Surface Mount 6-TSSOP, SC-88, SOT-363
Diode Array 3 Independent Standard 100V 200mA (DC) Surface Mount 6-TSSOP, SC-88, SOT-363
Triple Hi-Speed Sw. Diodes,4ns,BAS16VY
Triple Hi-Speed Sw. Diodes,4ns,BAS16VY
High-Speed Rectifier Diode, 3-Element, 100V, 0.25W, 6-Pin Product overview: BAS16VY,115 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 0.25W. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 0.25W, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS16VY,115 can be used for catalog matching and distributor lookup.
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 769676-BAS16VY,115
Packaging: Reel package
Package: 6-TSSOP, SC-88, SOT-363
Mounting: SMD
Diode Type: Standard
Reverse Recovery Time (trr): 4ns
Current - Reverse Leakage @ Vr: 500nA @ 80V
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 3 Independent
Current - Average Rectified (Io) (per Diode): 200mA (DC)
Family Name: BAS16VY
Categories: Discrete Semiconductor Products
Manufacturer Package: 6-TSSOP
Voltage - Forward (Vf) (Maximum) @ If: 1.25V @ 150mA
Voltage - DC Reverse (Vr) (Maximum): 100V
Alternative Parts (Cross-Reference): BAS16VY; BAS16VY/ZLF; BAS16VY/ZLZ; BAS16VY/ZLX;
Introduction Date: August 31, 1998
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
DIODE ARRAY GP 100V 200MA 6TSSOP
3 Independent 200mA 1.25V@150mA 100V SOT-363 Diodes - General Purpose ROHS
DIODE ARRAY GP 100V 200MA 6TSSOP
| Nexperia B.V. | DigiKey | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Diode Arrays | Diode Arrays | Rectifiers | Diode Arrays | Diode Arrays | General Purpose Diodes | Rectifiers |
| Product Number | BAS16VY,115 | 1727-6171-2-ND | 508927 | 286-BAS16VY,115 | 769676-BAS16VY,115 | BAS16VY,115 | BAS16VY,115 | BAS16VY,115 |
| Product Name | High-speed switching diode | Diode Arrays | Schottky Diodes & Rectifiers | 100V 0.25W Diode and Rectifier | Diodes, Rectifiers - Arrays - BAS16VY,115 | Diode Arrays | Diodes >> Diodes - General Purpose | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Applications | Switching | Rectifier; Switching | ||||||
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| VF | 715 to 0.7150 volts | 1.25 volts | 1.25 volts | 1.25 volts | 1.25 volts | |||
| IF | 200 mA | |||||||
| VR | 100 volts | 100 volts | 100 volts | 100 volts |