Nexperia B.V. General-purpose dual Schottky diode BAS70-04W-QX

Description
General-purpose dual Schottky diode in a small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. Features and benefits High switching speed Low leakage current High breakdown voltage Low capacitance Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Ultra high-speed switching Voltage clamping
Request a Quote Datasheet
Description
General-purpose dual Schottky diode in a small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. Features and benefits High switching speed Low leakage current High breakdown voltage Low capacitance Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Ultra high-speed switching Voltage clamping
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
General-purpose dual Schottky diode - BAS70-04W-QX - Nexperia B.V.
Nijmegen, Netherlands
General-purpose dual Schottky diode
BAS70-04W-QX
General-purpose dual Schottky diode BAS70-04W-QX
General-purpose dual Schottky diode in a small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. Features and benefits High switching speed Low leakage current High breakdown voltage Low capacitance Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Ultra high-speed switching Voltage clamping

General-purpose dual Schottky diode in a small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • High switching speed
  • Low leakage current
  • High breakdown voltage
  • Low capacitance
  • Qualified according to AEC-Q101 and recommended for use in automotive applications

Applications

  • Ultra high-speed switching
  • Voltage clamping
Supplier's Site Datasheet
Diode Arrays - 1727-BAS70-04W-QXCT-ND - DigiKey
Thief River Falls, MN, United States
DIODE ARR SCHOTT 70V 70MA SOT323

DIODE ARR SCHOTT 70V 70MA SOT323

Buy Now Datasheet
Diode Arrays - 1727-BAS70-04W-QXDKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE ARR SCHOTT 70V 70MA SOT323

DIODE ARR SCHOTT 70V 70MA SOT323

Buy Now Datasheet
Diode Arrays - 1727-BAS70-04W-QXTR-ND - DigiKey
Thief River Falls, MN, United States
DIODE ARR SCHOTT 70V 70MA SOT323

DIODE ARR SCHOTT 70V 70MA SOT323

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey
Product Category Schottky Diodes Diode Arrays
Product Number BAS70-04W-QX 1727-BAS70-04W-QXCT-ND
Product Name General-purpose dual Schottky diode Diode Arrays
Applications Switching
Package SOT323; SOT323 SOT323 SOT323; SC-70, SOT-323
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data