Newport MKS Wafer Positioning Stage, Integrated Vertical and Stepper Rotation Stage ZVR-PP

Description
Newport’s new ZVR-PP is an integrated Z-vertical and Theta-rotation positioning stage designed to precisely elevate and rotate 200 mm and/or 300 mm diameter wafer chucks. The ZVR-PP offers precise 10 mm vertical and continuous 360 degree angular travel in a very low profile design. The low mass and high natural frequency of the ZVR-PP, provides a platform for rapid step-and-settle applications. With integrated vacuum and electrical lines accessed at a single point, and a three point mounting interface, the ZVR-PP offers convenient, stable, and high performance capability for applications such as wafer positioning. Please refer to the datasheet for full specifications on the ZVR-PP.Please refer to the datasheet for the complete specifications on the rotational and vertical motion capabilities of the ZVR-PP.
Request a Quote Datasheet
Description
Newport’s new ZVR-PP is an integrated Z-vertical and Theta-rotation positioning stage designed to precisely elevate and rotate 200 mm and/or 300 mm diameter wafer chucks. The ZVR-PP offers precise 10 mm vertical and continuous 360 degree angular travel in a very low profile design. The low mass and high natural frequency of the ZVR-PP, provides a platform for rapid step-and-settle applications. With integrated vacuum and electrical lines accessed at a single point, and a three point mounting interface, the ZVR-PP offers convenient, stable, and high performance capability for applications such as wafer positioning. Please refer to the datasheet for full specifications on the ZVR-PP.Please refer to the datasheet for the complete specifications on the rotational and vertical motion capabilities of the ZVR-PP.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wafer Positioning Stage, Integrated Vertical and Stepper Rotation Stage - ZVR-PP - Newport MKS
Irvine, CA, United States
Wafer Positioning Stage, Integrated Vertical and Stepper Rotation Stage
ZVR-PP
Wafer Positioning Stage, Integrated Vertical and Stepper Rotation Stage ZVR-PP
Newport’s new ZVR-PP is an integrated Z-vertical and Theta-rotation positioning stage designed to precisely elevate and rotate 200 mm and/or 300 mm diameter wafer chucks. The ZVR-PP offers precise 10 mm vertical and continuous 360 degree angular travel in a very low profile design. The low mass and high natural frequency of the ZVR-PP, provides a platform for rapid step-and-settle applications. With integrated vacuum and electrical lines accessed at a single point, and a three point mounting interface, the ZVR-PP offers convenient, stable, and high performance capability for applications such as wafer positioning. Please refer to the datasheet for full specifications on the ZVR-PP.Please refer to the datasheet for the complete specifications on the rotational and vertical motion capabilities of the ZVR-PP.

Newport’s new ZVR-PP is an integrated Z-vertical and Theta-rotation positioning stage designed to precisely elevate and rotate 200 mm and/or 300 mm diameter wafer chucks. The ZVR-PP offers precise 10 mm vertical and continuous 360 degree angular travel in a very low profile design. The low mass and high natural frequency of the ZVR-PP, provides a platform for rapid step-and-settle applications. With integrated vacuum and electrical lines accessed at a single point, and a three point mounting interface, the ZVR-PP offers convenient, stable, and high performance capability for applications such as wafer positioning. Please refer to the datasheet for full specifications on the ZVR-PP.Please refer to the datasheet for the complete specifications on the rotational and vertical motion capabilities of the ZVR-PP.

Supplier's Site Datasheet

Technical Specifications

  Newport MKS
Product Category Rotary Stages
Product Number ZVR-PP
Product Name Wafer Positioning Stage, Integrated Vertical and Stepper Rotation Stage
Stage Type Rotary Positioning
Unlock Full Specs
to access all available technical data

Similar Products

Motorized Goniometer, ±45 ° Travel Range, Micro-step Drive, BGM160 - BGM160BPP - Newport MKS
Specs
Stage Type Cradle Positioning / Goniometer
Load Capacity 67.44 lbs (30.59 kg)
Rotary Velocity 20 deg/sec
View Details
Motorized Rotation Stage, URS50BCC Integrated with CONEX-CC Controller - CONEX-URS50BCC - Newport MKS
Specs
Rotary Velocity 20 deg/sec
Torque Capacity 2.21 In-lbs (2.55 kg-cm)
View Details
Motorized Rotation Stage, 120 mm, High-Speed DC Drive, Direct Encoder, Folded - RV120HAT-F - Newport MKS
Specs
Drive Mechanism Direct Drive
Load Capacity 405 lbs (184 kg)
Rotary Velocity 80 deg/sec
View Details
Goniometric Stage, Lower, ±5°, 2.56 x 2.56 x 1.18 in., 6-32 & 1/4-20 - GON65-L - Newport MKS
Specs
Stage Type Cradle Positioning / Goniometer
Load Capacity 10.12 lbs (4.59 kg)
View Details