Newport MKS Motorized Rotation Stage, Vacuum Compatible, Stepper, URS50 URS50BPPV6

Description
The URS50BPPV6 Vacuum Compatible Rotation Stage provides precision 360° continuous motion in a low profile package. This version can be controlled with the motor mounted encoder and also in open loop. The stepper motor is directly attached to the worm screw using a proprietary bellows coupling that has a high torsional stiffness and is capable of rotation speeds up to 4°/s. This 0.125 N·m maximum torque stepper motor version is a more economical for less demanding applications. All URS rotation stages feature a proprietary 4-point contact ball bearing. The unique, 2-piece design of the URS provides a low-profile compact stage with exceptional stiffness, high reliability and outstanding wobble and eccentricity. Note: The cable supplied with the stage is not vacuum compatible due to various feed-through configurations and customer preferences. Please contact Newport for vacuum compatible cable options. Tilted Worm Screw The tilted worm screw arrangement allows for 4 symmetric mounting holes as compared to other designs that only feature 2 or 3 mounting holes. This enables the URS-B stages to provide better support of higher or off-centered loads. Additionally, the flexible preloading system for the worm gear was improved to minimize backlash during operation. URS50CPP Top View Economical Micro-stepping Stepper Motor The stepper motor version is a more economical version for less demanding applications. When used with motion controllers with high micro-step capability, like the XPS or ESP30x, low noise operation and very small incremental motions are guaranteed. The stepper motor versions do not use encoder feedback, but reach a position by the number of commanded steps and microsteps. For this purpose, the stepper motor is directly attached to the worm screw using a proprietary bellows coupling that has a high torsional stiffness, eliminating the need for a gear or belt drive. The high output torque of the stepper motor minimizes the risk of lost steps and provides good linearity between commanded microsteps and the actual motion of the stage. Basic working operation of a micro-stepping stepper motor Proprietary Ball Bearings All URS-B rotation stages feature a proprietary ball bearing to provide a low-profile compact stage with exceptional stiffness, high reliability and low wobble and eccentricity. Limit Switches Except for the URS50 version, all URS stages feature adjustable limit switches to prevent over travel.
Request a Quote Datasheet
Description
The URS50BPPV6 Vacuum Compatible Rotation Stage provides precision 360° continuous motion in a low profile package. This version can be controlled with the motor mounted encoder and also in open loop. The stepper motor is directly attached to the worm screw using a proprietary bellows coupling that has a high torsional stiffness and is capable of rotation speeds up to 4°/s. This 0.125 N·m maximum torque stepper motor version is a more economical for less demanding applications. All URS rotation stages feature a proprietary 4-point contact ball bearing. The unique, 2-piece design of the URS provides a low-profile compact stage with exceptional stiffness, high reliability and outstanding wobble and eccentricity. Note: The cable supplied with the stage is not vacuum compatible due to various feed-through configurations and customer preferences. Please contact Newport for vacuum compatible cable options. Tilted Worm Screw The tilted worm screw arrangement allows for 4 symmetric mounting holes as compared to other designs that only feature 2 or 3 mounting holes. This enables the URS-B stages to provide better support of higher or off-centered loads. Additionally, the flexible preloading system for the worm gear was improved to minimize backlash during operation. URS50CPP Top View Economical Micro-stepping Stepper Motor The stepper motor version is a more economical version for less demanding applications. When used with motion controllers with high micro-step capability, like the XPS or ESP30x, low noise operation and very small incremental motions are guaranteed. The stepper motor versions do not use encoder feedback, but reach a position by the number of commanded steps and microsteps. For this purpose, the stepper motor is directly attached to the worm screw using a proprietary bellows coupling that has a high torsional stiffness, eliminating the need for a gear or belt drive. The high output torque of the stepper motor minimizes the risk of lost steps and provides good linearity between commanded microsteps and the actual motion of the stage. Basic working operation of a micro-stepping stepper motor Proprietary Ball Bearings All URS-B rotation stages feature a proprietary ball bearing to provide a low-profile compact stage with exceptional stiffness, high reliability and low wobble and eccentricity. Limit Switches Except for the URS50 version, all URS stages feature adjustable limit switches to prevent over travel.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motorized Rotation Stage, Vacuum Compatible, Stepper, URS50 - URS50BPPV6 - Newport MKS
Irvine, CA, United States
Motorized Rotation Stage, Vacuum Compatible, Stepper, URS50
URS50BPPV6
Motorized Rotation Stage, Vacuum Compatible, Stepper, URS50 URS50BPPV6
The URS50BPPV6 Vacuum Compatible Rotation Stage provides precision 360° continuous motion in a low profile package. This version can be controlled with the motor mounted encoder and also in open loop. The stepper motor is directly attached to the worm screw using a proprietary bellows coupling that has a high torsional stiffness and is capable of rotation speeds up to 4°/s. This 0.125 N·m maximum torque stepper motor version is a more economical for less demanding applications. All URS rotation stages feature a proprietary 4-point contact ball bearing. The unique, 2-piece design of the URS provides a low-profile compact stage with exceptional stiffness, high reliability and outstanding wobble and eccentricity. Note: The cable supplied with the stage is not vacuum compatible due to various feed-through configurations and customer preferences. Please contact Newport for vacuum compatible cable options. Tilted Worm Screw The tilted worm screw arrangement allows for 4 symmetric mounting holes as compared to other designs that only feature 2 or 3 mounting holes. This enables the URS-B stages to provide better support of higher or off-centered loads. Additionally, the flexible preloading system for the worm gear was improved to minimize backlash during operation. URS50CPP Top View Economical Micro-stepping Stepper Motor The stepper motor version is a more economical version for less demanding applications. When used with motion controllers with high micro-step capability, like the XPS or ESP30x, low noise operation and very small incremental motions are guaranteed. The stepper motor versions do not use encoder feedback, but reach a position by the number of commanded steps and microsteps. For this purpose, the stepper motor is directly attached to the worm screw using a proprietary bellows coupling that has a high torsional stiffness, eliminating the need for a gear or belt drive. The high output torque of the stepper motor minimizes the risk of lost steps and provides good linearity between commanded microsteps and the actual motion of the stage. Basic working operation of a micro-stepping stepper motor Proprietary Ball Bearings All URS-B rotation stages feature a proprietary ball bearing to provide a low-profile compact stage with exceptional stiffness, high reliability and low wobble and eccentricity. Limit Switches Except for the URS50 version, all URS stages feature adjustable limit switches to prevent over travel.

The URS50BPPV6 Vacuum Compatible Rotation Stage provides precision 360° continuous motion in a low profile package. This version can be controlled with the motor mounted encoder and also in open loop. The stepper motor is directly attached to the worm screw using a proprietary bellows coupling that has a high torsional stiffness and is capable of rotation speeds up to 4°/s. This 0.125 N·m maximum torque stepper motor version is a more economical for less demanding applications. All URS rotation stages feature a proprietary 4-point contact ball bearing. The unique, 2-piece design of the URS provides a low-profile compact stage with exceptional stiffness, high reliability and outstanding wobble and eccentricity.

Note: The cable supplied with the stage is not vacuum compatible due to various feed-through configurations and customer preferences. Please contact Newport for vacuum compatible cable options.

Tilted Worm Screw

The tilted worm screw arrangement allows for 4 symmetric mounting holes as compared to other designs that only feature 2 or 3 mounting holes. This enables the URS-B stages to provide better support of higher or off-centered loads. Additionally, the flexible preloading system for the worm gear was improved to minimize backlash during operation.


URS50CPP Top View

Economical Micro-stepping Stepper Motor

The stepper motor version is a more economical version for less demanding applications. When used with motion controllers with high micro-step capability, like the XPS or ESP30x, low noise operation and very small incremental motions are guaranteed. The stepper motor versions do not use encoder feedback, but reach a position by the number of commanded steps and microsteps. For this purpose, the stepper motor is directly attached to the worm screw using a proprietary bellows coupling that has a high torsional stiffness, eliminating the need for a gear or belt drive. The high output torque of the stepper motor minimizes the risk of lost steps and provides good linearity between commanded microsteps and the actual motion of the stage.


Basic working operation of a micro-stepping stepper motor

Proprietary Ball Bearings


All URS-B rotation stages feature a proprietary ball bearing to provide a low-profile compact stage with exceptional stiffness, high reliability and low wobble and eccentricity.

Limit Switches


Except for the URS50 version, all URS stages feature adjustable limit switches to prevent over travel.

Supplier's Site Datasheet

Technical Specifications

  Newport MKS
Product Category Rotary Stages
Product Number URS50BPPV6
Product Name Motorized Rotation Stage, Vacuum Compatible, Stepper, URS50
Drive Type Stepping Motor
Unlock Full Specs
to access all available technical data

Similar Products

Rotation Stage, 360° Coarse, 5° Fine, Micrometer, 8-32 and 1/4-20 - 481-A - Newport MKS
Specs
Drive Mechanism Micrometer
Load Capacity 40.01 lbs (18.15 kg)
Platter 2.88 inch (73.2 mm)
View Details
Motorized Rotation Stage, 240 mm, High-Speed DC Drive, Folded - RV240CC-F - Newport MKS
Specs
Load Capacity 899 lbs (408 kg)
Rotary Velocity 80 deg/sec
Torque Capacity 1.15E-4 In-lbs (1.33E-4 kg-cm)
View Details
Goniometric Stage, Upper, ±5°, 40 x 40 x 20 mm, M3 & M6 - M-GON40-U - Newport MKS
Specs
Stage Type Cradle Positioning / Goniometer
Load Capacity 4.95 lbs (2.24 kg)
View Details
Manual Rotation Stage, Steel, 6.26 in, Diameter, 4° Fine, 1/4-20 - UTR160 - Newport MKS
Specs
Drive Type Manual/Crank Handle
Load Capacity 180 lbs (81.56 kg)
Platter 6.26 inch (159 mm)
View Details