Newport MKS UV Microscope Objective Lenses

Description
These objectives are infinity corrected, ideal for UV lasers such as 3rd and 4th harmonic Nd:YAG. The objectives are designed for better than λ/5 wavefront distortion across the entire wavelength range, and feature a standard RMS thread for easy mounting. UV fused silica lenses Infinity corrected, ideal for laser applications Excellent wavefront quality High damage threshold Features Ideal for UV Laser Applications These objectives are ideal for use with UV lasers, such as 3rd and 4th harmonic Nd:YAG lasers. The rear conjugate of these UV fused silica objective lenses is corrected for infinity, ideal for interacting with collimated laser beams. The optical design is computer optimized to yield better than λ/5 total wavefront distortion from 350-1064 nm. The objectives feature our AR.10 UV antireflection coatings for 245-440 nm. The lenses are made with high purity UV Fused Silica glass with minimal autofluoresence and scattering, resulting in low attenuation and high damage threshold. Typical UV transmission with AR.10 antireflection coating. UV Grade Fused Silica Construction The lenses are fabricated from UV grade fused silica for high power-handling capability. Damage threshold exceeds 8 J/cm2with 12 nsec pulses at 1064 nm. The housing has a standard microscope objective thread for easy mounting. OEM Versions The optical design of these UV microscope objectives also can offer excellent performance in the visible and near-IR given the proper antireflection coating. The optical design is corrected for most aberrations for better than λ/5 wavefront distortion across the entire 245-1064 nm wavelength range. If your OEM application requires operation at other wavelengths, Contact Newport Sales for more information about antireflection coating options.
Request a Quote
Description
These objectives are infinity corrected, ideal for UV lasers such as 3rd and 4th harmonic Nd:YAG. The objectives are designed for better than λ/5 wavefront distortion across the entire wavelength range, and feature a standard RMS thread for easy mounting. UV fused silica lenses Infinity corrected, ideal for laser applications Excellent wavefront quality High damage threshold Features Ideal for UV Laser Applications These objectives are ideal for use with UV lasers, such as 3rd and 4th harmonic Nd:YAG lasers. The rear conjugate of these UV fused silica objective lenses is corrected for infinity, ideal for interacting with collimated laser beams. The optical design is computer optimized to yield better than λ/5 total wavefront distortion from 350-1064 nm. The objectives feature our AR.10 UV antireflection coatings for 245-440 nm. The lenses are made with high purity UV Fused Silica glass with minimal autofluoresence and scattering, resulting in low attenuation and high damage threshold. Typical UV transmission with AR.10 antireflection coating. UV Grade Fused Silica Construction The lenses are fabricated from UV grade fused silica for high power-handling capability. Damage threshold exceeds 8 J/cm2with 12 nsec pulses at 1064 nm. The housing has a standard microscope objective thread for easy mounting. OEM Versions The optical design of these UV microscope objectives also can offer excellent performance in the visible and near-IR given the proper antireflection coating. The optical design is corrected for most aberrations for better than λ/5 wavefront distortion across the entire 245-1064 nm wavelength range. If your OEM application requires operation at other wavelengths, Contact Newport Sales for more information about antireflection coating options.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
UV Microscope Objective Lenses -  - Newport MKS
Irvine, CA, United States
UV Microscope Objective Lenses
UV Microscope Objective Lenses
These objectives are infinity corrected, ideal for UV lasers such as 3rd and 4th harmonic Nd:YAG. The objectives are designed for better than λ/5 wavefront distortion across the entire wavelength range, and feature a standard RMS thread for easy mounting. UV fused silica lenses Infinity corrected, ideal for laser applications Excellent wavefront quality High damage threshold Features Ideal for UV Laser Applications These objectives are ideal for use with UV lasers, such as 3rd and 4th harmonic Nd:YAG lasers. The rear conjugate of these UV fused silica objective lenses is corrected for infinity, ideal for interacting with collimated laser beams. The optical design is computer optimized to yield better than λ/5 total wavefront distortion from 350-1064 nm. The objectives feature our AR.10 UV antireflection coatings for 245-440 nm. The lenses are made with high purity UV Fused Silica glass with minimal autofluoresence and scattering, resulting in low attenuation and high damage threshold. Typical UV transmission with AR.10 antireflection coating. UV Grade Fused Silica Construction The lenses are fabricated from UV grade fused silica for high power-handling capability. Damage threshold exceeds 8 J/cm2with 12 nsec pulses at 1064 nm. The housing has a standard microscope objective thread for easy mounting. OEM Versions The optical design of these UV microscope objectives also can offer excellent performance in the visible and near-IR given the proper antireflection coating. The optical design is corrected for most aberrations for better than λ/5 wavefront distortion across the entire 245-1064 nm wavelength range. If your OEM application requires operation at other wavelengths, Contact Newport Sales for more information about antireflection coating options.

These objectives are infinity corrected, ideal for UV lasers such as 3rd and 4th harmonic Nd:YAG. The objectives are designed for better than Λ/5 wavefront distortion across the entire wavelength range, and feature a standard RMS thread for easy mounting.

  • UV fused silica lenses
  • Infinity corrected, ideal for laser applications
  • Excellent wavefront quality
  • High damage threshold

Features

Ideal for UV Laser Applications

These objectives are ideal for use with UV lasers, such as 3rd and 4th harmonic Nd:YAG lasers. The rear conjugate of these UV fused silica objective lenses is corrected for infinity, ideal for interacting with collimated laser beams. The optical design is computer optimized to yield better than λ/5 total wavefront distortion from 350-1064 nm. The objectives feature our AR.10 UV antireflection coatings for 245-440 nm. The lenses are made with high purity UV Fused Silica glass with minimal autofluoresence and scattering, resulting in low attenuation and high damage threshold.

Typical UV transmission with AR.10 antireflection coating. UV Grade Fused Silica Construction

The lenses are fabricated from UV grade fused silica for high power-handling capability. Damage threshold exceeds 8 J/cm2with 12 nsec pulses at 1064 nm. The housing has a standard microscope objective thread for easy mounting.

OEM Versions

The optical design of these UV microscope objectives also can offer excellent performance in the visible and near-IR given the proper antireflection coating. The optical design is corrected for most aberrations for better than λ/5 wavefront distortion across the entire 245-1064 nm wavelength range. If your OEM application requires operation at other wavelengths, Contact Newport Sales for more information about antireflection coating options.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Microscope Lenses and Objectives
Product Name UV Microscope Objective Lenses
Lens Type Objective Lens
Unlock Full Specs
to access all available technical data

Similar Products

Laser Diode Objective Lenses -  - Newport MKS
Specs
Lens Type Objective Lens
Numerical Aperture 0.2500 to 0.5000 NA
View Details
Reflective Microscope Objectives -  - Newport MKS
Specs
Lens Type Objective Lens
Magnification 15 to 36 X
Numerical Aperture 0.4000 to 0.5200 NA
View Details
Long Working Distance Microscope Objectives Lenses -  - Newport MKS
Specs
Lens Type Objective Lens
Optical Type / Correction Factor Apochromat
Magnification 2 to 50 X
View Details
Microscope Objective Lenses -  - Newport MKS
Specs
Lens Type Objective Lens
Magnification 5 to 60 X
Numerical Aperture 0.1000 to 0.8500 NA
View Details